Acromag, Inc. PCI Express Carrier Card for XMC Modules APCe8775

Description
One XMC mezzanine module slot 3/4-length Non-Intelligent carrier card PCIe x8 interface Acromag’s APCe8775 carrier card interfaces an XMC mezzanine module to a PCI Express bus in a PC-based desktop computer system. The APCe8775 is a PCIe bus adapter board that allows a PC (PCIe bus master) to control and communicate with the hosted XMC module. It simply acts as an adapter to route signals between the system’s PCIe bus and the XMC module connector. The I/O signals are accessible via rear connectors and though the front mounting bracket. To simplify wiring, Acromag offers cables to connect the carrier’s rear I/O signals to other carrier cards in adjacent slots. Cables are also available to connect the carrier’s rear I/O to a front panel connector in an adjacent slot. Select XMC modules from Acromag’s offering of high-performance FPGA and I/O solutions or use any third-party ANSI/VITA 42 compliant mezzanine modules. Features and Benefits One XMC module slot 8-lane PCI Express interface Two cooling fans Supports high-speed serial interface between neighboring cards using protocols such as XAUI or Aurora Routes 20 high speed differential pairs and 38 additional differential pairs from the XMC Q Pairs® connectors Routes 32 differential pairs to SCSI-3 rear connector for LVDS I/O from the XMC module JTAG programming connector supports Xilinx programmer for use with hosted FPGA modules Auxiliary power connection for 12V source
Datasheet
Description
One XMC mezzanine module slot 3/4-length Non-Intelligent carrier card PCIe x8 interface Acromag’s APCe8775 carrier card interfaces an XMC mezzanine module to a PCI Express bus in a PC-based desktop computer system. The APCe8775 is a PCIe bus adapter board that allows a PC (PCIe bus master) to control and communicate with the hosted XMC module. It simply acts as an adapter to route signals between the system’s PCIe bus and the XMC module connector. The I/O signals are accessible via rear connectors and though the front mounting bracket. To simplify wiring, Acromag offers cables to connect the carrier’s rear I/O signals to other carrier cards in adjacent slots. Cables are also available to connect the carrier’s rear I/O to a front panel connector in an adjacent slot. Select XMC modules from Acromag’s offering of high-performance FPGA and I/O solutions or use any third-party ANSI/VITA 42 compliant mezzanine modules. Features and Benefits One XMC module slot 8-lane PCI Express interface Two cooling fans Supports high-speed serial interface between neighboring cards using protocols such as XAUI or Aurora Routes 20 high speed differential pairs and 38 additional differential pairs from the XMC Q Pairs® connectors Routes 32 differential pairs to SCSI-3 rear connector for LVDS I/O from the XMC module JTAG programming connector supports Xilinx programmer for use with hosted FPGA modules Auxiliary power connection for 12V source
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI Express Carrier Card for XMC Modules - APCe8775 - Acromag, Inc.
Wixom, MI, United States
PCI Express Carrier Card for XMC Modules
APCe8775
PCI Express Carrier Card for XMC Modules APCe8775
One XMC mezzanine module slot 3/4-length Non-Intelligent carrier card PCIe x8 interface Acromag’s APCe8775 carrier card interfaces an XMC mezzanine module to a PCI Express bus in a PC-based desktop computer system. The APCe8775 is a PCIe bus adapter board that allows a PC (PCIe bus master) to control and communicate with the hosted XMC module. It simply acts as an adapter to route signals between the system’s PCIe bus and the XMC module connector. The I/O signals are accessible via rear connectors and though the front mounting bracket. To simplify wiring, Acromag offers cables to connect the carrier’s rear I/O signals to other carrier cards in adjacent slots. Cables are also available to connect the carrier’s rear I/O to a front panel connector in an adjacent slot. Select XMC modules from Acromag’s offering of high-performance FPGA and I/O solutions or use any third-party ANSI/VITA 42 compliant mezzanine modules. Features and Benefits One XMC module slot 8-lane PCI Express interface Two cooling fans Supports high-speed serial interface between neighboring cards using protocols such as XAUI or Aurora Routes 20 high speed differential pairs and 38 additional differential pairs from the XMC Q Pairs® connectors Routes 32 differential pairs to SCSI-3 rear connector for LVDS I/O from the XMC module JTAG programming connector supports Xilinx programmer for use with hosted FPGA modules Auxiliary power connection for 12V source
    • One XMC mezzanine module slot
    • 3/4-length
    • Non-Intelligent carrier card
    • PCIe x8 interface

Acromag’s APCe8775 carrier card interfaces an XMC mezzanine module to a PCI Express bus in a PC-based desktop computer system.

The APCe8775 is a PCIe bus adapter board that allows a PC (PCIe bus master) to control and communicate with the hosted XMC module. It simply acts as an adapter to route signals between the system’s PCIe bus and the XMC module connector.

The I/O signals are accessible via rear connectors and though the front mounting bracket. To simplify wiring, Acromag offers cables to connect the carrier’s rear I/O signals to other carrier cards in adjacent slots. Cables are also available to connect the carrier’s rear I/O to a front panel connector in an adjacent slot.

Select XMC modules from Acromag’s offering of high-performance FPGA and I/O solutions or use any third-party ANSI/VITA 42 compliant mezzanine modules.

Features and Benefits

    • One XMC module slot
    • 8-lane PCI Express interface
    • Two cooling fans
    • Supports high-speed serial interface between neighboring cards using protocols such as XAUI or Aurora
    • Routes 20 high speed differential pairs and 38 additional differential pairs from the XMC Q Pairs® connectors
    • Routes 32 differential pairs to SCSI-3 rear connector for LVDS I/O from the XMC module
    • JTAG programming connector supports Xilinx programmer for use with hosted FPGA modules
    • Auxiliary power connection for 12V source
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Carrier Cards and Carrier Boards
Product Number APCe8775
Product Name PCI Express Carrier Card for XMC Modules
Carrier Type XMC Carrier
Unlock Full Specs
to access all available technical data

Similar Products

3C CompactPCI Serial Front Removable SATA Drive Carrier Board -  - ELMA Electronic Inc.
Specs
Carrier Type PMC
Carrier Class Non-intelligent Carrier
View Details
 - ECB-910M - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Carrier Type XTX Carrier Board
Bus / Form Factor PCI-Express, PCI
View Details
3U cPCI® Serial Carrier Card for AcroPack® Modules - ACPS3310 - Acromag, Inc.
Specs
Carrier Type Serial
Carrier Class Non-intelligent Carrier
Bus / Form Factor 3U CompactPCI
View Details
Qseven Carrier Board - ECB-930G - Aaeon Systems Inc.
Specs
Bus / Form Factor 3.5"
View Details