Acromag, Inc. 3U cPCI® Serial Carrier Card for AcroPack® Modules ACPS3310

Description
• Front I/O access • Two isolated I/O expansion slots (AcroPack® or mPCIe) • PCI Express Version 2.1 complaint carrier The ACPS3310 is a 3U CompactPCI Serial carrier card for Acromag's AcroPack mezzanine modules. Two isolated I/O expansion slots interface AcroPack or mini PCIe modules to the PCIe bus. All connections to field signals are made through front panel connectors on the carrier board which passes them to the individual AcroPack modules.
Datasheet
Description
• Front I/O access • Two isolated I/O expansion slots (AcroPack® or mPCIe) • PCI Express Version 2.1 complaint carrier The ACPS3310 is a 3U CompactPCI Serial carrier card for Acromag's AcroPack mezzanine modules. Two isolated I/O expansion slots interface AcroPack or mini PCIe modules to the PCIe bus. All connections to field signals are made through front panel connectors on the carrier board which passes them to the individual AcroPack modules.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3U cPCI® Serial Carrier Card for AcroPack® Modules - ACPS3310 - Acromag, Inc.
Wixom, MI, United States
3U cPCI® Serial Carrier Card for AcroPack® Modules
ACPS3310
3U cPCI® Serial Carrier Card for AcroPack® Modules ACPS3310
• Front I/O access • Two isolated I/O expansion slots (AcroPack® or mPCIe) • PCI Express Version 2.1 complaint carrier The ACPS3310 is a 3U CompactPCI Serial carrier card for Acromag's AcroPack mezzanine modules. Two isolated I/O expansion slots interface AcroPack or mini PCIe modules to the PCIe bus. All connections to field signals are made through front panel connectors on the carrier board which passes them to the individual AcroPack modules.

• Front I/O access

• Two isolated I/O expansion slots (AcroPack® or mPCIe)

• PCI Express Version 2.1 complaint carrier

The ACPS3310 is a 3U CompactPCI Serial carrier card for Acromag's AcroPack mezzanine modules. Two isolated I/O expansion slots interface AcroPack or mini PCIe modules to the PCIe bus. All connections to field signals are made through front panel connectors on the carrier board which passes them to the individual AcroPack modules.

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Carrier Cards and Carrier Boards
Product Number ACPS3310
Product Name 3U cPCI® Serial Carrier Card for AcroPack® Modules
Carrier Type Serial
Carrier Class Non-intelligent Carrier
Bus / Form Factor 3U CompactPCI
Unlock Full Specs
to access all available technical data

Similar Products

Conduction- or Air-Cooled 3U VPX-REDI XMC/PMC Carrier Card - XChange3000 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Carrier Type 3U VPX
View Details
Micro-ATX COM Express® Type 6 Carrier Board - ATX-M-CC462-T6 - WINSYSTEMS, INC.
Specs
Carrier Type COM Express Type 6
Carrier Class Non-intelligent Carrier
Bus / Form Factor MicroATX 9.6 x 9.6 inches (244 x 244mm)
View Details
Nonintelligent PMC Carrier, APC Series - APC-PMC - Acromag, Inc.
Specs
Carrier Type PMC
Carrier Class Non-intelligent Carrier
Bus / Form Factor PCI - Small Form Factor
View Details
Carrier Board for Trizeps SODIMM SOMs - Carrier-Trizeps-iP5-Base - SECO
Specs
Host Voltage Industrial +12 up to +24V supply
View Details