Acromag, Inc. PCI Express Carrier, APC Series APCe8650

Description
Non-intelligent PCIe bus carrier Holds four IP modules This board interfaces standard Industry Pack (IP) mezzanine modules to a PCI Express bus on a PC-based computer system. Four IP module slots give you the freedom to mix a variety of I/O functions (A/D, D/A, digital in, digital out, serial I/O, etc.) on a single board. Or, combine modules of the same type for hundreds of channels on a single card. Either way, the APCe8650 saves your precious card slots and reduces your costs. Select I/O modules from Acromag’s offering of more than forty models or use any third-party ANSI/VITA 4 compliant IP modules. The APCe8650 card is a Peripheral Component Interconnect Express (PCIe) bus card and is a carrier for the Industrial I/O Pack (IP) mezzanine board field I/O modules. The carrier board provides a modular approach to system assembly, since each carrier can be populated with any combination of analog input/output, digital input/output, communication, etc. IP modules. Thus, the user can create a board which is customized to the application. This saves money and space - a single carrier board populated with IP modules may replace several dedicated function PCI or PCIe bus boards. The APCe8650 non-intelligent carrier board provides impressive functionality at low cost. Features Four IP module slots (ANSI/VITA 4 mezzanine) Support any combination of I/O functions Board resides in memory space Supports IP module I/O, ID, INT, and MEM spaces Plug-and-play carrier configuration and interrupt (MSI and INTA#) support Two interrupt channels per IP module Supervisory circuit reset generation Individually filtered and fused power Full IP module register and data access for convenient configuration or control of the I/O modules through software Software development tools for VxWorks, Linux, and Windows environments
Description
Non-intelligent PCIe bus carrier Holds four IP modules This board interfaces standard Industry Pack (IP) mezzanine modules to a PCI Express bus on a PC-based computer system. Four IP module slots give you the freedom to mix a variety of I/O functions (A/D, D/A, digital in, digital out, serial I/O, etc.) on a single board. Or, combine modules of the same type for hundreds of channels on a single card. Either way, the APCe8650 saves your precious card slots and reduces your costs. Select I/O modules from Acromag’s offering of more than forty models or use any third-party ANSI/VITA 4 compliant IP modules. The APCe8650 card is a Peripheral Component Interconnect Express (PCIe) bus card and is a carrier for the Industrial I/O Pack (IP) mezzanine board field I/O modules. The carrier board provides a modular approach to system assembly, since each carrier can be populated with any combination of analog input/output, digital input/output, communication, etc. IP modules. Thus, the user can create a board which is customized to the application. This saves money and space - a single carrier board populated with IP modules may replace several dedicated function PCI or PCIe bus boards. The APCe8650 non-intelligent carrier board provides impressive functionality at low cost. Features Four IP module slots (ANSI/VITA 4 mezzanine) Support any combination of I/O functions Board resides in memory space Supports IP module I/O, ID, INT, and MEM spaces Plug-and-play carrier configuration and interrupt (MSI and INTA#) support Two interrupt channels per IP module Supervisory circuit reset generation Individually filtered and fused power Full IP module register and data access for convenient configuration or control of the I/O modules through software Software development tools for VxWorks, Linux, and Windows environments

Suppliers

Company
Product
Description
Supplier Links
PCI Express Carrier, APC Series - APCe8650 - Acromag, Inc.
Wixom, MI, United States
PCI Express Carrier, APC Series
APCe8650
PCI Express Carrier, APC Series APCe8650
Non-intelligent PCIe bus carrier Holds four IP modules This board interfaces standard Industry Pack (IP) mezzanine modules to a PCI Express bus on a PC-based computer system. Four IP module slots give you the freedom to mix a variety of I/O functions (A/D, D/A, digital in, digital out, serial I/O, etc.) on a single board. Or, combine modules of the same type for hundreds of channels on a single card. Either way, the APCe8650 saves your precious card slots and reduces your costs. Select I/O modules from Acromag’s offering of more than forty models or use any third-party ANSI/VITA 4 compliant IP modules. The APCe8650 card is a Peripheral Component Interconnect Express (PCIe) bus card and is a carrier for the Industrial I/O Pack (IP) mezzanine board field I/O modules. The carrier board provides a modular approach to system assembly, since each carrier can be populated with any combination of analog input/output, digital input/output, communication, etc. IP modules. Thus, the user can create a board which is customized to the application. This saves money and space - a single carrier board populated with IP modules may replace several dedicated function PCI or PCIe bus boards. The APCe8650 non-intelligent carrier board provides impressive functionality at low cost. Features Four IP module slots (ANSI/VITA 4 mezzanine) Support any combination of I/O functions Board resides in memory space Supports IP module I/O, ID, INT, and MEM spaces Plug-and-play carrier configuration and interrupt (MSI and INTA#) support Two interrupt channels per IP module Supervisory circuit reset generation Individually filtered and fused power Full IP module register and data access for convenient configuration or control of the I/O modules through software Software development tools for VxWorks, Linux, and Windows environments
  • Non-intelligent PCIe bus carrier
  • Holds four IP modules

This board interfaces standard Industry Pack (IP) mezzanine modules to a PCI Express bus on a PC-based computer system.

Four IP module slots give you the freedom to mix a variety of I/O functions (A/D, D/A, digital in, digital out, serial I/O, etc.) on a single board. Or, combine modules of the same type for hundreds of channels on a single card. Either way, the APCe8650 saves your precious card slots and reduces your costs.

Select I/O modules from Acromag’s offering of more than forty models or use any third-party ANSI/VITA 4 compliant IP modules.

The APCe8650 card is a Peripheral Component Interconnect Express (PCIe) bus card and is a carrier for the Industrial I/O Pack (IP) mezzanine board field I/O modules. The carrier board provides a modular approach to system assembly, since each carrier can be populated with any combination of analog input/output, digital input/output, communication, etc. IP modules. Thus, the user can create a board which is customized to the application. This saves money and space - a single carrier board populated with IP modules may replace several dedicated function PCI or PCIe bus boards. The APCe8650 non-intelligent carrier board provides impressive functionality at low cost.

Features

  • Four IP module slots (ANSI/VITA 4 mezzanine)
  • Support any combination of I/O functions
  • Board resides in memory space
  • Supports IP module I/O, ID, INT, and MEM spaces
  • Plug-and-play carrier configuration and interrupt (MSI and INTA#) support
  • Two interrupt channels per IP module
  • Supervisory circuit reset generation
  • Individually filtered and fused power
  • Full IP module register and data access for convenient configuration or control of the I/O modules through software
  • Software development tools for VxWorks, Linux, and Windows environments
Supplier's Site

Technical Specifications

  Acromag, Inc.
Product Category Carrier Cards and Carrier Boards
Product Number APCe8650
Product Name PCI Express Carrier, APC Series
Carrier Type IndustryPack®
Carrier Class Non-intelligent Carrier
Bus / Form Factor PCI - Full Size
Clock Rate 8MHz; 32MHz
Unlock Full Specs
to access all available technical data

Similar Products

Conduction- or Air-Cooled 3U VPX-REDI XMC/PMC Carrier Card - XChange3000 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Carrier Type 3U VPX
View Details
Micro-ATX COM Express® Type 6 Carrier Board - ATX-M-CC462-T6 - WINSYSTEMS, INC.
Specs
Carrier Type COM Express Type 6
Carrier Class Non-intelligent Carrier
Bus / Form Factor MicroATX 9.6 x 9.6 inches (244 x 244mm)
View Details
PCI Express Carrier Cards for AcroPack® Modules - APCe7043E - Acromag, Inc.
Specs
Carrier Type PCI Express
Carrier Class Non-intelligent Carrier
Host Voltage -12V; 3.3V; 5V; 12V; 1.5 V
View Details
Carrier Board for Trizeps SODIMM SOMs - Carrier-Trizeps-iP5-Base - SECO
Specs
Host Voltage Industrial +12 up to +24V supply
View Details