Acromag, Inc. Nonintelligent 3U cPCI PMC Carrier, Conduction-Cooled, AcPC Series AcPC4610CC

Description
One PMC module slot Front or rear access I/O Plug-and-play carrier configuration and interrupt support This board provides an easy and low cost solution that enables use of a PMC mezzanine I/O module in a standard 3U CompactPCI computer system. The carrier card acts simply as an adapter to route PCI bus signals to and from the PMC module through the CompactPCI card slot edge connector. All Acromag PMC modules and those from other vendors are supported. A heat frame enables conduction cooling in applications where ambient or forced air can’t provide adequate cooling. This unit is ideal for airborne systems, deployment in battleground equipment, and other situations with advanced thermal management requirements. Field I/O signals are routed through the carrier card’s rear J2 connector. An air-cooled rear transition board, Acromag Model TRANS-C4610, is available to map the field I/O on the PMC module to the rear of the CompactPCI system. Features 3U CompactPCI card Holds one PMC card 32-bit 33/66 MHz PCI Interface Transparent PCI/PCI bridge for data transactions from the PCI bus to PMC module Rear connection I/O access Supports both 5V and 3.3V signaling Conduction-cooled -40 to 85°C
Datasheet
Description
One PMC module slot Front or rear access I/O Plug-and-play carrier configuration and interrupt support This board provides an easy and low cost solution that enables use of a PMC mezzanine I/O module in a standard 3U CompactPCI computer system. The carrier card acts simply as an adapter to route PCI bus signals to and from the PMC module through the CompactPCI card slot edge connector. All Acromag PMC modules and those from other vendors are supported. A heat frame enables conduction cooling in applications where ambient or forced air can’t provide adequate cooling. This unit is ideal for airborne systems, deployment in battleground equipment, and other situations with advanced thermal management requirements. Field I/O signals are routed through the carrier card’s rear J2 connector. An air-cooled rear transition board, Acromag Model TRANS-C4610, is available to map the field I/O on the PMC module to the rear of the CompactPCI system. Features 3U CompactPCI card Holds one PMC card 32-bit 33/66 MHz PCI Interface Transparent PCI/PCI bridge for data transactions from the PCI bus to PMC module Rear connection I/O access Supports both 5V and 3.3V signaling Conduction-cooled -40 to 85°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nonintelligent 3U cPCI PMC Carrier, Conduction-Cooled, AcPC Series - AcPC4610CC - Acromag, Inc.
Wixom, MI, United States
Nonintelligent 3U cPCI PMC Carrier, Conduction-Cooled, AcPC Series
AcPC4610CC
Nonintelligent 3U cPCI PMC Carrier, Conduction-Cooled, AcPC Series AcPC4610CC
One PMC module slot Front or rear access I/O Plug-and-play carrier configuration and interrupt support This board provides an easy and low cost solution that enables use of a PMC mezzanine I/O module in a standard 3U CompactPCI computer system. The carrier card acts simply as an adapter to route PCI bus signals to and from the PMC module through the CompactPCI card slot edge connector. All Acromag PMC modules and those from other vendors are supported. A heat frame enables conduction cooling in applications where ambient or forced air can’t provide adequate cooling. This unit is ideal for airborne systems, deployment in battleground equipment, and other situations with advanced thermal management requirements. Field I/O signals are routed through the carrier card’s rear J2 connector. An air-cooled rear transition board, Acromag Model TRANS-C4610, is available to map the field I/O on the PMC module to the rear of the CompactPCI system. Features 3U CompactPCI card Holds one PMC card 32-bit 33/66 MHz PCI Interface Transparent PCI/PCI bridge for data transactions from the PCI bus to PMC module Rear connection I/O access Supports both 5V and 3.3V signaling Conduction-cooled -40 to 85°C
  • One PMC module slot
  • Front or rear access I/O
  • Plug-and-play carrier configuration and interrupt support

This board provides an easy and low cost solution that enables use of a PMC mezzanine I/O module in a standard 3U CompactPCI computer system. The carrier card acts simply as an adapter to route PCI bus signals to and from the PMC module through the CompactPCI card slot edge connector. All Acromag PMC modules and those from other vendors are supported.

A heat frame enables conduction cooling in applications where ambient or forced air can’t provide adequate cooling. This unit is ideal for airborne systems, deployment in battleground equipment, and other situations with advanced thermal management requirements.

Field I/O signals are routed through the carrier card’s rear J2 connector.

An air-cooled rear transition board, Acromag Model TRANS-C4610, is available to map the field I/O on the PMC module to the rear of the CompactPCI system.

Features

  • 3U CompactPCI card
  • Holds one PMC card
  • 32-bit 33/66 MHz PCI Interface
  • Transparent PCI/PCI bridge for data transactions from the PCI bus to PMC module
  • Rear connection I/O access
  • Supports both 5V and 3.3V signaling
  • Conduction-cooled -40 to 85°C
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Carrier Cards and Carrier Boards
Product Number AcPC4610CC
Product Name Nonintelligent 3U cPCI PMC Carrier, Conduction-Cooled, AcPC Series
Carrier Type PMC
Carrier Class Non-intelligent Carrier
Bus / Form Factor 3U CompactPCI
Clock Rate 33/66 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Qseven Carrier Board - ECB-930G - Aaeon Systems Inc.
Specs
Bus / Form Factor 3.5"
View Details
 - ECB-915A - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Carrier Type COM Express Carrier Board
Bus / Form Factor PCI-Express, PCI
View Details
COM Express Type 7 carrier board - conga-STX7/carrier - congatec
Specs
Bus / Form Factor Intel® 5x5, mini-STX form factor
Host Voltage 12V
View Details
PMC Module Carrier, APMC Series - APMC4110 - Acromag, Inc.
Specs
Carrier Type PMC
Carrier Class Non-intelligent Carrier
Bus / Form Factor 3.3" High, 3.52" Deep
View Details