Acromag, Inc. Nonintelligent 3U cPCI IP Carrier, Front I/O AcPC8630A

Description
Two IP module slots Front access I/O Plug-and-play carrier configuration and interrupt support The AcPC8630A is a nonintelligent slave board that interfaces two IP modules to the CompactPCI® (cPCI) bus. All 100 I/O points are brought out the front connectors for easy cable access.
Datasheet
Description
Two IP module slots Front access I/O Plug-and-play carrier configuration and interrupt support The AcPC8630A is a nonintelligent slave board that interfaces two IP modules to the CompactPCI® (cPCI) bus. All 100 I/O points are brought out the front connectors for easy cable access.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nonintelligent 3U cPCI IP Carrier, Front I/O - AcPC8630A - Acromag, Inc.
Wixom, MI, United States
Nonintelligent 3U cPCI IP Carrier, Front I/O
AcPC8630A
Nonintelligent 3U cPCI IP Carrier, Front I/O AcPC8630A
Two IP module slots Front access I/O Plug-and-play carrier configuration and interrupt support The AcPC8630A is a nonintelligent slave board that interfaces two IP modules to the CompactPCI® (cPCI) bus. All 100 I/O points are brought out the front connectors for easy cable access.
  • Two IP module slots
  • Front access I/O
  • Plug-and-play carrier configuration and interrupt support

The AcPC8630A is a nonintelligent slave board that interfaces two IP modules to the CompactPCI® (cPCI) bus. All 100 I/O points are brought out the front connectors for easy cable access.

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Carrier Cards and Carrier Boards
Product Number AcPC8630A
Product Name Nonintelligent 3U cPCI IP Carrier, Front I/O
Unlock Full Specs
to access all available technical data

Similar Products

3U VPX to XMC/PMC Carrier for Mezzanine Expansion -  - ELMA Electronic Inc.
Specs
Carrier Type PMC
Carrier Class Non-intelligent Carrier
Bus / Form Factor 3U VPX
View Details
 - ECB-930G - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Carrier Type Qseven Carrier Board
Bus / Form Factor Mini Card
Host Voltage 5V
View Details
PCI Express Carrier Cards for AcroPack® Modules - APCe7043E - Acromag, Inc.
Specs
Carrier Type PCI Express
Carrier Class Non-intelligent Carrier
Host Voltage -12V; 3.3V; 5V; 12V; 1.5 V
View Details
Vector Electronics & Technology, Inc.
Specs
Carrier Type Accepts CM45A65 Card Mount Modules
View Details