Acromag, Inc. Nonintelligent 6U cPCI IP Carrier AcPC8625A

Description
Four IP module slots Rear access I/O Plug-and-play carrier configuration and interrupt support The AcPC8625A is a nonintelligent slave board that interfaces four IP modules to the CompactPCI (cPCI) bus. All 200 I/O points are brought out the rear J4 and J5 connectors. This convenience eliminates messy cables from hanging out the front of the cage. In addition to a more efficient cage wiring design, it is also much easier to insert and replace boards. And with Acromag’s 80mm transition module (TRANS-C200), all 200 I/O points are easily ported out the back of the cage. Features Four industry-standard IP module slots Board resides in memory space Supports IP module I/O, ID, INT and MEM spaces 200 I/O points with rear access High-density rear connectors Compatible with all CompactPCI CPUs Plug-and-play carrier configuration and interrupt support Two interrupts per IP module Front panel LEDs Supervisory circuit for reset generation Individually filtered and fused power to each IP Ruggedized with ESD strip and EMC front panel Easily integrate IPs with your software using RTOS VxWorks, Linux, or Win DLL for Windows® 2000/XP/Vista/7 32-bit systems
Datasheet
Description
Four IP module slots Rear access I/O Plug-and-play carrier configuration and interrupt support The AcPC8625A is a nonintelligent slave board that interfaces four IP modules to the CompactPCI (cPCI) bus. All 200 I/O points are brought out the rear J4 and J5 connectors. This convenience eliminates messy cables from hanging out the front of the cage. In addition to a more efficient cage wiring design, it is also much easier to insert and replace boards. And with Acromag’s 80mm transition module (TRANS-C200), all 200 I/O points are easily ported out the back of the cage. Features Four industry-standard IP module slots Board resides in memory space Supports IP module I/O, ID, INT and MEM spaces 200 I/O points with rear access High-density rear connectors Compatible with all CompactPCI CPUs Plug-and-play carrier configuration and interrupt support Two interrupts per IP module Front panel LEDs Supervisory circuit for reset generation Individually filtered and fused power to each IP Ruggedized with ESD strip and EMC front panel Easily integrate IPs with your software using RTOS VxWorks, Linux, or Win DLL for Windows® 2000/XP/Vista/7 32-bit systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nonintelligent 6U cPCI IP Carrier - AcPC8625A - Acromag, Inc.
Wixom, MI, United States
Nonintelligent 6U cPCI IP Carrier
AcPC8625A
Nonintelligent 6U cPCI IP Carrier AcPC8625A
Four IP module slots Rear access I/O Plug-and-play carrier configuration and interrupt support The AcPC8625A is a nonintelligent slave board that interfaces four IP modules to the CompactPCI (cPCI) bus. All 200 I/O points are brought out the rear J4 and J5 connectors. This convenience eliminates messy cables from hanging out the front of the cage. In addition to a more efficient cage wiring design, it is also much easier to insert and replace boards. And with Acromag’s 80mm transition module (TRANS-C200), all 200 I/O points are easily ported out the back of the cage. Features Four industry-standard IP module slots Board resides in memory space Supports IP module I/O, ID, INT and MEM spaces 200 I/O points with rear access High-density rear connectors Compatible with all CompactPCI CPUs Plug-and-play carrier configuration and interrupt support Two interrupts per IP module Front panel LEDs Supervisory circuit for reset generation Individually filtered and fused power to each IP Ruggedized with ESD strip and EMC front panel Easily integrate IPs with your software using RTOS VxWorks, Linux, or Win DLL for Windows® 2000/XP/Vista/7 32-bit systems
  • Four IP module slots
  • Rear access I/O
  • Plug-and-play carrier configuration and interrupt support

The AcPC8625A is a nonintelligent slave board that interfaces four IP modules to the CompactPCI (cPCI) bus. All 200 I/O points are brought out the rear J4 and J5 connectors. This convenience eliminates messy cables from hanging out the front of the cage. In addition to a more efficient cage wiring design, it is also much easier to insert and replace boards. And with Acromag’s 80mm transition module (TRANS-C200), all 200 I/O points are easily ported out the back of the cage.

Features

  • Four industry-standard IP module slots
  • Board resides in memory space
  • Supports IP module I/O, ID, INT and MEM spaces
  • 200 I/O points with rear access
  • High-density rear connectors
  • Compatible with all CompactPCI CPUs
  • Plug-and-play carrier configuration and interrupt support
  • Two interrupts per IP module
  • Front panel LEDs
  • Supervisory circuit for reset generation
  • Individually filtered and fused power to each IP
  • Ruggedized with ESD strip and EMC front panel
  • Easily integrate IPs with your software using RTOS VxWorks, Linux, or Win DLL for Windows® 2000/XP/Vista/7 32-bit systems
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Carrier Cards and Carrier Boards
Product Number AcPC8625A
Product Name Nonintelligent 6U cPCI IP Carrier
Unlock Full Specs
to access all available technical data

Similar Products

Carrier Board for x86 SMARC 2.0 modules - conga-SMC1/SMARC-x86 - congatec
Specs
Bus / Form Factor 3.5" Carrier Board
Host Voltage 12-24 V
View Details
Vector Electronics & Technology, Inc.
Specs
Carrier Type Accepts CM45A65 Card Mount Modules
View Details
Qseven Carrier Board - ECB-930G - Aaeon Systems Inc.
Specs
Bus / Form Factor 3.5"
View Details
ATX Carrier Board for Type II COM Express Module - PCOM-C210 - American Portwell Technology Inc.
Specs
Carrier Type Type II COM Express Module
Carrier Class Non-intelligent Carrier
Bus / Form Factor ATX Form Factor
View Details