Acromag, Inc. Nonintelligent 3U cPCI PMC Carrier, Air-Cooled, AcPC Series AcPC4610E

Description
This board uses a PLX Technology PCI6540 transparent PCI/PCI bridge for data transactions from the PCI bus (system host) to the PMC site. The bridge device provides a 32-bit 33/66 MHz PCI interface. Front and rear-panel access to field I/O signals are accommodated. The carrier card’s front panel cut-out provides access to a PMC module’s front I/O connector. Alternatively, all I/O signals can be routed through the carrier card’s rear J2 connector. An air-cooled rear transition board, Acromag Model TRANS-C4610, maps the field I/O on the PMC module to the rear of the CompactPCI system. Features & Benefits • 3U CompactPCI card • Holds one PMC card • 32-bit 33/66 MHz PCI Interface • Transparent PCI/PCI bridge for data transactions from the PCI bus to PMC module • Rear connection I/O access • Supports both 5V and 3.3V signaling • -40 to 85°C
Datasheet
Description
This board uses a PLX Technology PCI6540 transparent PCI/PCI bridge for data transactions from the PCI bus (system host) to the PMC site. The bridge device provides a 32-bit 33/66 MHz PCI interface. Front and rear-panel access to field I/O signals are accommodated. The carrier card’s front panel cut-out provides access to a PMC module’s front I/O connector. Alternatively, all I/O signals can be routed through the carrier card’s rear J2 connector. An air-cooled rear transition board, Acromag Model TRANS-C4610, maps the field I/O on the PMC module to the rear of the CompactPCI system. Features & Benefits • 3U CompactPCI card • Holds one PMC card • 32-bit 33/66 MHz PCI Interface • Transparent PCI/PCI bridge for data transactions from the PCI bus to PMC module • Rear connection I/O access • Supports both 5V and 3.3V signaling • -40 to 85°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nonintelligent 3U cPCI PMC Carrier, Air-Cooled, AcPC Series - AcPC4610E - Acromag, Inc.
Wixom, MI, United States
Nonintelligent 3U cPCI PMC Carrier, Air-Cooled, AcPC Series
AcPC4610E
Nonintelligent 3U cPCI PMC Carrier, Air-Cooled, AcPC Series AcPC4610E
This board uses a PLX Technology PCI6540 transparent PCI/PCI bridge for data transactions from the PCI bus (system host) to the PMC site. The bridge device provides a 32-bit 33/66 MHz PCI interface. Front and rear-panel access to field I/O signals are accommodated. The carrier card’s front panel cut-out provides access to a PMC module’s front I/O connector. Alternatively, all I/O signals can be routed through the carrier card’s rear J2 connector. An air-cooled rear transition board, Acromag Model TRANS-C4610, maps the field I/O on the PMC module to the rear of the CompactPCI system. Features & Benefits • 3U CompactPCI card • Holds one PMC card • 32-bit 33/66 MHz PCI Interface • Transparent PCI/PCI bridge for data transactions from the PCI bus to PMC module • Rear connection I/O access • Supports both 5V and 3.3V signaling • -40 to 85°C

This board uses a PLX Technology PCI6540 transparent PCI/PCI bridge for data transactions from the PCI bus (system host) to the PMC site. The bridge device provides a 32-bit 33/66 MHz PCI interface.

Front and rear-panel access to field I/O signals are accommodated. The carrier card’s front panel cut-out provides access to a PMC module’s front I/O connector. Alternatively, all I/O signals can be routed through the carrier card’s rear J2 connector.

An air-cooled rear transition board, Acromag Model TRANS-C4610, maps the field I/O on the PMC module to the rear of the CompactPCI system.

Features & Benefits

• 3U CompactPCI card

• Holds one PMC card

• 32-bit 33/66 MHz PCI Interface

• Transparent PCI/PCI bridge for data transactions from the PCI bus to PMC module

• Rear connection I/O access

• Supports both 5V and 3.3V signaling

• -40 to 85°C

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Carrier Cards and Carrier Boards
Product Number AcPC4610E
Product Name Nonintelligent 3U cPCI PMC Carrier, Air-Cooled, AcPC Series
Carrier Type PMC
Carrier Class Non-intelligent Carrier
Bus / Form Factor 3U CompactPCI
Clock Rate 33/66 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Micro-ATX COM Express® Type 6 Carrier Board - ATX-M-CC462-T6 - WINSYSTEMS, INC.
Specs
Carrier Type COM Express Type 6
Carrier Class Non-intelligent Carrier
Bus / Form Factor MicroATX 9.6 x 9.6 inches (244 x 244mm)
View Details
Vector Electronics & Technology, Inc.
Specs
Carrier Type Accepts CM45A65 Card Mount Modules
View Details
3U cPCI® Serial Carrier Card for AcroPack® Modules - ACPS3320 - Acromag, Inc.
Specs
Carrier Type Serial
Carrier Class Non-intelligent Carrier
Bus / Form Factor 3U CompactPCI
View Details