Acromag, Inc. Nonintelligent 6U cPCI PMC Carrier, Air-Cooled, AcPC Series AcPC4620E

Description
Two PMC module slots Front or rear access I/O Plug-and-play carrier configuration and interrupt support This board provides an easy and low cost solution that enables use of a PMC mezzanine I/O module in a standard 6U CompactPCI computer system. The carrier card acts simply as an adapter to route PCI bus signals to and from the PMC module through the CompactPCI card slot edge connector. All Acromag PMC modules and those from other vendors are supported. This board uses a PLX Technology PCI6540 transparent PCI/PCI bridge for data transactions from the PCI bus (system host) to two PMC sites. The bridge device provides a 32 or 64-bit PCI interface with 33 or 66MHz bus frequencies. Front and rear-panel access to field I/O signals are accommodated. The carrier card’s front panel cut-out provides access to a PMC module’s front I/O connector. Alternatively, all I/O signals can be routed through the carrier card’s rear J3 and J5 connectors. An air-cooled rear transition board, Acromag Model TRANS-C4620, maps the field I/O on the PMC module to the rear of the CompactPCI system. Features 6U CompactPCI card Holds two PMC cards 32 or 64-bit PCI Interface at 33 or 66 MHz Transparent PCI/PCI bridge for data transactions from the PCI bus to PMC module Rear connection I/O access Supports both 5V and 3.3V signaling -40 to 85°C
Datasheet
Description
Two PMC module slots Front or rear access I/O Plug-and-play carrier configuration and interrupt support This board provides an easy and low cost solution that enables use of a PMC mezzanine I/O module in a standard 6U CompactPCI computer system. The carrier card acts simply as an adapter to route PCI bus signals to and from the PMC module through the CompactPCI card slot edge connector. All Acromag PMC modules and those from other vendors are supported. This board uses a PLX Technology PCI6540 transparent PCI/PCI bridge for data transactions from the PCI bus (system host) to two PMC sites. The bridge device provides a 32 or 64-bit PCI interface with 33 or 66MHz bus frequencies. Front and rear-panel access to field I/O signals are accommodated. The carrier card’s front panel cut-out provides access to a PMC module’s front I/O connector. Alternatively, all I/O signals can be routed through the carrier card’s rear J3 and J5 connectors. An air-cooled rear transition board, Acromag Model TRANS-C4620, maps the field I/O on the PMC module to the rear of the CompactPCI system. Features 6U CompactPCI card Holds two PMC cards 32 or 64-bit PCI Interface at 33 or 66 MHz Transparent PCI/PCI bridge for data transactions from the PCI bus to PMC module Rear connection I/O access Supports both 5V and 3.3V signaling -40 to 85°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nonintelligent 6U cPCI PMC Carrier, Air-Cooled, AcPC Series - AcPC4620E - Acromag, Inc.
Wixom, MI, United States
Nonintelligent 6U cPCI PMC Carrier, Air-Cooled, AcPC Series
AcPC4620E
Nonintelligent 6U cPCI PMC Carrier, Air-Cooled, AcPC Series AcPC4620E
Two PMC module slots Front or rear access I/O Plug-and-play carrier configuration and interrupt support This board provides an easy and low cost solution that enables use of a PMC mezzanine I/O module in a standard 6U CompactPCI computer system. The carrier card acts simply as an adapter to route PCI bus signals to and from the PMC module through the CompactPCI card slot edge connector. All Acromag PMC modules and those from other vendors are supported. This board uses a PLX Technology PCI6540 transparent PCI/PCI bridge for data transactions from the PCI bus (system host) to two PMC sites. The bridge device provides a 32 or 64-bit PCI interface with 33 or 66MHz bus frequencies. Front and rear-panel access to field I/O signals are accommodated. The carrier card’s front panel cut-out provides access to a PMC module’s front I/O connector. Alternatively, all I/O signals can be routed through the carrier card’s rear J3 and J5 connectors. An air-cooled rear transition board, Acromag Model TRANS-C4620, maps the field I/O on the PMC module to the rear of the CompactPCI system. Features 6U CompactPCI card Holds two PMC cards 32 or 64-bit PCI Interface at 33 or 66 MHz Transparent PCI/PCI bridge for data transactions from the PCI bus to PMC module Rear connection I/O access Supports both 5V and 3.3V signaling -40 to 85°C
  • Two PMC module slots
  • Front or rear access I/O
  • Plug-and-play carrier configuration and interrupt support

This board provides an easy and low cost solution that enables use of a PMC mezzanine I/O module in a standard 6U CompactPCI computer system. The carrier card acts simply as an adapter to route PCI bus signals to and from the PMC module through the CompactPCI card slot edge connector. All Acromag PMC modules and those from other vendors are supported.

This board uses a PLX Technology PCI6540 transparent PCI/PCI bridge for data transactions from the PCI bus (system host) to two PMC sites. The bridge device provides a 32 or 64-bit PCI interface with 33 or 66MHz bus frequencies.

Front and rear-panel access to field I/O signals are accommodated. The carrier card’s front panel cut-out provides access to a PMC module’s front I/O connector. Alternatively, all I/O signals can be routed through the carrier card’s rear J3 and J5 connectors.

An air-cooled rear transition board, Acromag Model TRANS-C4620, maps the field I/O on the PMC module to the rear of the CompactPCI system.

Features

  • 6U CompactPCI card
  • Holds two PMC cards
  • 32 or 64-bit PCI Interface at 33 or 66 MHz
  • Transparent PCI/PCI bridge for data transactions from the PCI bus to PMC module
  • Rear connection I/O access
  • Supports both 5V and 3.3V signaling
  • -40 to 85°C
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Carrier Cards and Carrier Boards
Product Number AcPC4620E
Product Name Nonintelligent 6U cPCI PMC Carrier, Air-Cooled, AcPC Series
Carrier Type PMC
Carrier Class Non-intelligent Carrier
Bus / Form Factor 6U CompactPCI
Clock Rate 33/66 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - ECB-930G - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Carrier Type Qseven Carrier Board
Bus / Form Factor Mini Card
Host Voltage 5V
View Details
Carrier Board for Trizeps SODIMM SOMs - Carrier-Trizeps-iP5-Base - SECO
Specs
Host Voltage Industrial +12 up to +24V supply
View Details
PCI Express Non-Intelligent Carrier Card, APC Series - APCe8670 - Acromag, Inc.
Specs
Carrier Type PMC
Carrier Class Non-intelligent Carrier
Bus / Form Factor PCI - Full Size
View Details