Acopian Power Supplies Power Supply B5G800

Description
GOLD BOX (3-DAY POWER SUPPLY), AC-DC SINGLE OUTPUT, OUPUT VOLTAGE: 5, OUTPUT VOLTAGE 40C: 8 55C: 7 71C: 5, LOAD REG: 0.4 LINE REG: 0.1, MV RMS: 1.5, CASE SIZE: G9. FREE 2 YEAR RADWELL WARRANTY
Description
GOLD BOX (3-DAY POWER SUPPLY), AC-DC SINGLE OUTPUT, OUPUT VOLTAGE: 5, OUTPUT VOLTAGE 40C: 8 55C: 7 71C: 5, LOAD REG: 0.4 LINE REG: 0.1, MV RMS: 1.5, CASE SIZE: G9. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 55896 - Radwell International
Willingboro, NJ, United States
Power Supply
55896
Power Supply 55896
GOLD BOX (3-DAY POWER SUPPLY), AC-DC SINGLE OUTPUT, OUPUT VOLTAGE: 5, OUTPUT VOLTAGE 40C: 8 55C: 7 71C: 5, LOAD REG: 0.4 LINE REG: 0.1, MV RMS: 1.5, CASE SIZE: G9. FREE 2 YEAR RADWELL WARRANTY

GOLD BOX (3-DAY POWER SUPPLY), AC-DC SINGLE OUTPUT, OUPUT VOLTAGE: 5, OUTPUT VOLTAGE 40C: 8 55C: 7 71C: 5, LOAD REG: 0.4 LINE REG: 0.1, MV RMS: 1.5, CASE SIZE: G9. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 55896
Product Name Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 500W 2U (1+1)Redundant 80 Plus Gold - RPS8-500ATX-GB - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details