Acnodes Corporation Waterproof Stainless Steel Monitors PMN80100

Description
Full IP66 rated anti-corrosion stainless steel housing 10.1 inch 1280 x 800 350-nit industrial LCD monitor Option for 1000-nit high brightness display & optical bonding VGA video input, option for DVI or HDMI input P-cap multi-touch screen with USB M12 connectors for video, USB, and power input VESA (100mm) mount, option for panel mount 12V DC power input
Datasheet
Description
Full IP66 rated anti-corrosion stainless steel housing 10.1 inch 1280 x 800 350-nit industrial LCD monitor Option for 1000-nit high brightness display & optical bonding VGA video input, option for DVI or HDMI input P-cap multi-touch screen with USB M12 connectors for video, USB, and power input VESA (100mm) mount, option for panel mount 12V DC power input
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waterproof Stainless Steel Monitors - PMN80100 - Acnodes Corporation
Chino, CA, United States
Waterproof Stainless Steel Monitors
PMN80100
Waterproof Stainless Steel Monitors PMN80100
Full IP66 rated anti-corrosion stainless steel housing 10.1 inch 1280 x 800 350-nit industrial LCD monitor Option for 1000-nit high brightness display & optical bonding VGA video input, option for DVI or HDMI input P-cap multi-touch screen with USB M12 connectors for video, USB, and power input VESA (100mm) mount, option for panel mount 12V DC power input

Full IP66 rated anti-corrosion stainless steel housing
10.1 inch 1280 x 800 350-nit industrial LCD monitor
Option for 1000-nit high brightness display & optical bonding
VGA video input, option for DVI or HDMI input
P-cap multi-touch screen with USB
M12 connectors for video, USB, and power input
VESA (100mm) mount, option for panel mount
12V DC power input

Supplier's Site Datasheet

Technical Specifications

  Acnodes Corporation
Product Category Video Displays
Product Number PMN80100
Product Name Waterproof Stainless Steel Monitors
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 204629 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types Serial Interface; SPI
View Details
23.8
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; LCD
Input Types DVI; HDMI; VGA; VGA, DVI, HDMI, and DP video input
View Details
Remote Digital Display - SITRANS RD150 - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Monitor Type LCD Display
Color Black and White
Input Types 4 to 20 mA or HART
View Details