Acnodes Corporation 20.1" Open Frame Monitor PM6200

Description
20.1 inch 1600 x 1200 CCFL backlight LCD monitor 300-nits brightness VGA + HDMI + DVI video input Option for Resistive touch screen with USB interface Option for EMI Mesh Shielding, UV Film, AG Glass, AR Glass VESA (100 x 100mm) mounting holes Option for light or motion sensor AC input with built-in power
Datasheet
Description
20.1 inch 1600 x 1200 CCFL backlight LCD monitor 300-nits brightness VGA + HDMI + DVI video input Option for Resistive touch screen with USB interface Option for EMI Mesh Shielding, UV Film, AG Glass, AR Glass VESA (100 x 100mm) mounting holes Option for light or motion sensor AC input with built-in power
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20.1
Chino, CA, United States
20.1" Open Frame Monitor
PM6200
20.1" Open Frame Monitor PM6200
20.1 inch 1600 x 1200 CCFL backlight LCD monitor 300-nits brightness VGA + HDMI + DVI video input Option for Resistive touch screen with USB interface Option for EMI Mesh Shielding, UV Film, AG Glass, AR Glass VESA (100 x 100mm) mounting holes Option for light or motion sensor AC input with built-in power

20.1 inch 1600 x 1200 CCFL backlight LCD monitor
300-nits brightness
VGA + HDMI + DVI video input
Option for Resistive touch screen with USB interface
Option for EMI Mesh Shielding, UV Film, AG Glass, AR Glass
VESA (100 x 100mm) mounting holes
Option for light or motion sensor
AC input with built-in power

Supplier's Site Datasheet

Technical Specifications

  Acnodes Corporation
Product Category Video Displays
Product Number PM6200
Product Name 20.1" Open Frame Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 204638 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types LVDS
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
7
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; LCD
Input Types DVI; HDMI; VGA; VGA, DVI, HDMI, and DP video input
View Details
Express Plus Series Industrial LCD Display - EXP1510-PL-SA - Nortech Engineering, Inc.
Specs
Monitor Type LCD Display
View Details