Acnodes Corporation 19" Open Frame Monitor PM6190

Description
19 inch 1280 x 1024 LED backlight LCD monitor 250-nits, option for 1000-nits high brightness VGA + HDMI + DVI video input Option for Resistive or Capacitive touch screen Option for EMI Mesh Shielding, UV Film, AG Glass, AR Glass VESA (100 x 100mm) mounting holes Option for -20°C to 70°C wide working temperature AC input with built-in power
Datasheet
Description
19 inch 1280 x 1024 LED backlight LCD monitor 250-nits, option for 1000-nits high brightness VGA + HDMI + DVI video input Option for Resistive or Capacitive touch screen Option for EMI Mesh Shielding, UV Film, AG Glass, AR Glass VESA (100 x 100mm) mounting holes Option for -20°C to 70°C wide working temperature AC input with built-in power
Datasheet

Suppliers

Company
Product
Description
Supplier Links
19
Chino, CA, United States
19" Open Frame Monitor
PM6190
19" Open Frame Monitor PM6190
19 inch 1280 x 1024 LED backlight LCD monitor 250-nits, option for 1000-nits high brightness VGA + HDMI + DVI video input Option for Resistive or Capacitive touch screen Option for EMI Mesh Shielding, UV Film, AG Glass, AR Glass VESA (100 x 100mm) mounting holes Option for -20°C to 70°C wide working temperature AC input with built-in power

19 inch 1280 x 1024 LED backlight LCD monitor
250-nits, option for 1000-nits high brightness
VGA + HDMI + DVI video input
Option for Resistive or Capacitive touch screen
Option for EMI Mesh Shielding, UV Film, AG Glass, AR Glass
VESA (100 x 100mm) mounting holes
Option for -20°C to 70°C wide working temperature
AC input with built-in power

Supplier's Site Datasheet

Technical Specifications

  Acnodes Corporation
Product Category Video Displays
Product Number PM6190
Product Name 19" Open Frame Monitor
Monitor Type LCD Display; LED Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 428544 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types USB
View Details
Waterproof Stainless Steel Monitors - PMN80150 - Acnodes Corporation
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; LCD
Input Types VGA; VGA video input
View Details
Remote Digital Display - SITRANS RD100 - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Monitor Type LCD Display
Color Black and White
Input Types 4 to 20 mA
View Details