Acnodes Corporation 10.4" Open Frame Monitor PM6104

Description
10.4 inch 800 x 600 LED backlight LCD monitor 350-nits, option for 1000-nits high brightness VGA + HDMI + DVI video input Option for Resistive or Capacitive touch screen Option for UV Film, AG Glass, AR Glass VESA (75 x 75mm) mounting holes Option for -30°C to 70°C wide working temperature 12V DC power input with adapter
Datasheet
Description
10.4 inch 800 x 600 LED backlight LCD monitor 350-nits, option for 1000-nits high brightness VGA + HDMI + DVI video input Option for Resistive or Capacitive touch screen Option for UV Film, AG Glass, AR Glass VESA (75 x 75mm) mounting holes Option for -30°C to 70°C wide working temperature 12V DC power input with adapter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.4
Chino, CA, United States
10.4" Open Frame Monitor
PM6104
10.4" Open Frame Monitor PM6104
10.4 inch 800 x 600 LED backlight LCD monitor 350-nits, option for 1000-nits high brightness VGA + HDMI + DVI video input Option for Resistive or Capacitive touch screen Option for UV Film, AG Glass, AR Glass VESA (75 x 75mm) mounting holes Option for -30°C to 70°C wide working temperature 12V DC power input with adapter

10.4 inch 800 x 600 LED backlight LCD monitor
350-nits, option for 1000-nits high brightness
VGA + HDMI + DVI video input
Option for Resistive or Capacitive touch screen
Option for UV Film, AG Glass, AR Glass
VESA (75 x 75mm) mounting holes
Option for -30°C to 70°C wide working temperature
12V DC power input with adapter

Supplier's Site Datasheet

Technical Specifications

  Acnodes Corporation
Product Category Video Displays
Product Number PM6104
Product Name 10.4" Open Frame Monitor
Monitor Type LCD Display; LED Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 2256208 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types Serial Interface; SPI
View Details
18.5
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; LCD
Input Types DVI; HDMI; VGA; VGA, DVI, HDMI, and DP video input
View Details
Remote Digital Display - SITRANS RD100 - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Monitor Type LCD Display
Color Black and White
Input Types 4 to 20 mA
View Details