Acnodes Corporation 18.5" Industrial Monitor APA9185

Description
Aluminum die-casting chassis Features flat front bezel with IP66 design 18.5 inch 1366 x 768 Resistive type touch screen monitor 2.36" short depth metal rugged construction Option for Projected Capacitive type touch screen VGA, DVI, HDMI, and DP video input Panel mount or VESA (100mm) mount ready 9 to 36V DC power input w/ external AC power adapter
Datasheet
Description
Aluminum die-casting chassis Features flat front bezel with IP66 design 18.5 inch 1366 x 768 Resistive type touch screen monitor 2.36" short depth metal rugged construction Option for Projected Capacitive type touch screen VGA, DVI, HDMI, and DP video input Panel mount or VESA (100mm) mount ready 9 to 36V DC power input w/ external AC power adapter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18.5
Chino, CA, United States
18.5" Industrial Monitor
APA9185
18.5" Industrial Monitor APA9185
Aluminum die-casting chassis Features flat front bezel with IP66 design 18.5 inch 1366 x 768 Resistive type touch screen monitor 2.36" short depth metal rugged construction Option for Projected Capacitive type touch screen VGA, DVI, HDMI, and DP video input Panel mount or VESA (100mm) mount ready 9 to 36V DC power input w/ external AC power adapter

Aluminum die-casting chassis
Features flat front bezel with IP66 design
18.5 inch 1366 x 768 Resistive type touch screen monitor
2.36" short depth metal rugged construction
Option for Projected Capacitive type touch screen
VGA, DVI, HDMI, and DP video input
Panel mount or VESA (100mm) mount ready
9 to 36V DC power input w/ external AC power adapter

Supplier's Site Datasheet

Technical Specifications

  Acnodes Corporation
Product Category Video Displays
Product Number APA9185
Product Name 18.5" Industrial Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 204633 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types MIPI
View Details
Waterproof Stainless Steel Monitors - PMN80120 - Acnodes Corporation
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; LCD
Input Types VGA; VGA video input
View Details
Remote Digital Display - SITRANS RD150 - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Monitor Type LCD Display
Color Black and White
Input Types 4 to 20 mA or HART
View Details