Acnodes Corporation 23.8" Industrial Monitor APA9238

Description
Aluminum die-casting chassis Features flat front bezel with IP66 design 23.8 inch 1920 x 1080 FHD industrial LCD monitor 1.73" short depth metal rugged construction Option for Projected Capacitive type touch screen VGA, DVI, HDMI, and DP video input Panel or VESA (200 x 100mm) mount ready 9 to 36V DC power input w/ external AC power adapter
Datasheet
Description
Aluminum die-casting chassis Features flat front bezel with IP66 design 23.8 inch 1920 x 1080 FHD industrial LCD monitor 1.73" short depth metal rugged construction Option for Projected Capacitive type touch screen VGA, DVI, HDMI, and DP video input Panel or VESA (200 x 100mm) mount ready 9 to 36V DC power input w/ external AC power adapter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
23.8
Chino, CA, United States
23.8" Industrial Monitor
APA9238
23.8" Industrial Monitor APA9238
Aluminum die-casting chassis Features flat front bezel with IP66 design 23.8 inch 1920 x 1080 FHD industrial LCD monitor 1.73" short depth metal rugged construction Option for Projected Capacitive type touch screen VGA, DVI, HDMI, and DP video input Panel or VESA (200 x 100mm) mount ready 9 to 36V DC power input w/ external AC power adapter

Aluminum die-casting chassis
Features flat front bezel with IP66 design
23.8 inch 1920 x 1080 FHD industrial LCD monitor
1.73" short depth metal rugged construction
Option for Projected Capacitive type touch screen
VGA, DVI, HDMI, and DP video input
Panel or VESA (200 x 100mm) mount ready
9 to 36V DC power input w/ external AC power adapter

Supplier's Site Datasheet

Technical Specifications

  Acnodes Corporation
Product Category Video Displays
Product Number APA9238
Product Name 23.8" Industrial Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 697540 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types UART, USB
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
CRT Display - EXP1910-P-19CRT - Nortech Engineering, Inc.
Nortech Engineering, Inc.
Specs
Monitor Type CRT Monitor
View Details
Weather Panel Display - WID513 AviMet® - Vaisala
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details