Secure Communication Systems Hawk Eye 18" Display

Description
Display is made of strong, lightweight aluminum alloy and is totally sealed
Description
Display is made of strong, lightweight aluminum alloy and is totally sealed

Suppliers

Company
Product
Description
Supplier Links
Hawk Eye 18
Santa Ana, CA, USA
Hawk Eye 18" Display
Hawk Eye 18" Display
Display is made of strong, lightweight aluminum alloy and is totally sealed

Display is made of strong, lightweight aluminum alloy and is totally sealed

Supplier's Site

Technical Specifications

  Secure Communication Systems
Product Category Video Displays
Product Name Hawk Eye 18" Display
Monitor Type LCD Display
Features Ruggidized Housing
Color Color
Screen Resolution VGA (640 x 480); SVGA (800 x 600); XGA (1024 x 768); WXGA (1280 x 768); SXGA (1280 x 1024)
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 351837 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Diagonal Screen Size 2.1 inch (53.34 mm)
View Details
10.1
Specs
Monitor Type LCD Display
Color Color
Screen Resolution 1024x600
View Details
47
Specs
Monitor Type LCD Display
Features Picture in Picture (optional feature); Audio Capabilities
Color Color
View Details