Acnodes Corporation 21.5" Industrial Monitor APA9215

Description
Aluminum die-casting chassis Features flat front bezel with IP66 design 21.5 inch 1920 x 1080 FHD Resistive type touch screen monitor 2.55" short depth metal rugged construction Option for Projected Capacitive type touch screen VGA, DVI, HDMI, and DP video input Panel mount or VESA (100mm) mount ready 9 to 36V DC power input w/ external AC power adapter
Datasheet
Description
Aluminum die-casting chassis Features flat front bezel with IP66 design 21.5 inch 1920 x 1080 FHD Resistive type touch screen monitor 2.55" short depth metal rugged construction Option for Projected Capacitive type touch screen VGA, DVI, HDMI, and DP video input Panel mount or VESA (100mm) mount ready 9 to 36V DC power input w/ external AC power adapter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
21.5
Chino, CA, United States
21.5" Industrial Monitor
APA9215
21.5" Industrial Monitor APA9215
Aluminum die-casting chassis Features flat front bezel with IP66 design 21.5 inch 1920 x 1080 FHD Resistive type touch screen monitor 2.55" short depth metal rugged construction Option for Projected Capacitive type touch screen VGA, DVI, HDMI, and DP video input Panel mount or VESA (100mm) mount ready 9 to 36V DC power input w/ external AC power adapter

Aluminum die-casting chassis
Features flat front bezel with IP66 design
21.5 inch 1920 x 1080 FHD Resistive type touch screen monitor
2.55" short depth metal rugged construction
Option for Projected Capacitive type touch screen
VGA, DVI, HDMI, and DP video input
Panel mount or VESA (100mm) mount ready
9 to 36V DC power input w/ external AC power adapter

Supplier's Site Datasheet

Technical Specifications

  Acnodes Corporation
Product Category Video Displays
Product Number APA9215
Product Name 21.5" Industrial Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 428544 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types USB
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
18.5
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; LCD
Input Types DVI; HDMI; VGA; VGA, DVI, HDMI, and DP video input
View Details
Express Plus Series Industrial LCD Display - EXP1710-PL - Nortech Engineering, Inc.
Specs
Monitor Type LCD Display
View Details