ZGC, Inc. Transvideo CineMonitor HD8 SBL Evolution 917TS0068

Description
Transvideo CineMonitor HD8 SBL Evolution Super bright monitor The new TRANSVIDEO CineMonitorHD8 SBL Evolution is equipped with the latest LED backlight technology providing wide color gamut, and outputting over 1000 Nits for full sun operation, with a low power consumption. The CineMonitorHD8 SBL Evolution has a HDMI input, optimized for DSLR use. Featuring TRANSVIDEO's proprietary technology with RealFrameRate processing (RFR™), the CineMonitorHD8 SBL Evolution provides true monitoring of exising in-camera images with 1 -frame delay or less. TRANSVIDEO's processing technology displays crystal clear images without aliasing or motion-blurs. The monitor is usually configured with HD/SD SDI, HDMI and Analog inputs, with automatic recognition of all standards. It can also be ordered with only 2 x SDI inputs and 1 x SDI reclock (see Recommendations bellow). CineMonitorHD8 SBL Evolution can be set in 2 operating modes either for outdoor viewing or color monitoring. CineMonitorHDs reach new heights in manufacturing quality with aluminum housings fully sealed, state of the art optical glass protecting the screen and galvanic insulation. Firmware and software updates are possible by the user with a USB key. CineMonitorHD Evolution includes all Classic features plus advanced functions. All functions operate both in HD and SD. Multiple Display Setting The monitor is switchable between 16/9, Anamorphic (and 4:3 in SD). It also includes Fixed markers (TV safe, 4:3 and 14/9), Blue Check, Colorimetry & Gamma Adjustments, Display Mode (Color, Green or Black & White), Zoom & Reframe, Image Flips & Monitor Reverse. Monitoring Functions Necessary functions for HD monitoring are included: Luminance Waveform with user- programmable clipping levels, Histogram, Vectorscope, Overexposure Control as well as Full color Frameline & Matting Generator. Advanced Functions Also includes Line, Sweep & Multiple Parade Waveforms, Time-Code, Embedded Audio Monitoring, i/ Lenses, Voltage Monitoring, Focus Helper as well as Tri-color Tally.
Description
Transvideo CineMonitor HD8 SBL Evolution Super bright monitor The new TRANSVIDEO CineMonitorHD8 SBL Evolution is equipped with the latest LED backlight technology providing wide color gamut, and outputting over 1000 Nits for full sun operation, with a low power consumption. The CineMonitorHD8 SBL Evolution has a HDMI input, optimized for DSLR use. Featuring TRANSVIDEO's proprietary technology with RealFrameRate processing (RFR™), the CineMonitorHD8 SBL Evolution provides true monitoring of exising in-camera images with 1 -frame delay or less. TRANSVIDEO's processing technology displays crystal clear images without aliasing or motion-blurs. The monitor is usually configured with HD/SD SDI, HDMI and Analog inputs, with automatic recognition of all standards. It can also be ordered with only 2 x SDI inputs and 1 x SDI reclock (see Recommendations bellow). CineMonitorHD8 SBL Evolution can be set in 2 operating modes either for outdoor viewing or color monitoring. CineMonitorHDs reach new heights in manufacturing quality with aluminum housings fully sealed, state of the art optical glass protecting the screen and galvanic insulation. Firmware and software updates are possible by the user with a USB key. CineMonitorHD Evolution includes all Classic features plus advanced functions. All functions operate both in HD and SD. Multiple Display Setting The monitor is switchable between 16/9, Anamorphic (and 4:3 in SD). It also includes Fixed markers (TV safe, 4:3 and 14/9), Blue Check, Colorimetry & Gamma Adjustments, Display Mode (Color, Green or Black & White), Zoom & Reframe, Image Flips & Monitor Reverse. Monitoring Functions Necessary functions for HD monitoring are included: Luminance Waveform with user- programmable clipping levels, Histogram, Vectorscope, Overexposure Control as well as Full color Frameline & Matting Generator. Advanced Functions Also includes Line, Sweep & Multiple Parade Waveforms, Time-Code, Embedded Audio Monitoring, i/ Lenses, Voltage Monitoring, Focus Helper as well as Tri-color Tally.

Suppliers

Company
Product
Description
Supplier Links
Transvideo CineMonitor HD8 SBL Evolution - 917TS0068 - ZGC, Inc.
Mountain Lakes, NJ, USA
Transvideo CineMonitor HD8 SBL Evolution
917TS0068
Transvideo CineMonitor HD8 SBL Evolution 917TS0068
Transvideo CineMonitor HD8 SBL Evolution Super bright monitor The new TRANSVIDEO CineMonitorHD8 SBL Evolution is equipped with the latest LED backlight technology providing wide color gamut, and outputting over 1000 Nits for full sun operation, with a low power consumption. The CineMonitorHD8 SBL Evolution has a HDMI input, optimized for DSLR use. Featuring TRANSVIDEO's proprietary technology with RealFrameRate processing (RFR™), the CineMonitorHD8 SBL Evolution provides true monitoring of exising in-camera images with 1 -frame delay or less. TRANSVIDEO's processing technology displays crystal clear images without aliasing or motion-blurs. The monitor is usually configured with HD/SD SDI, HDMI and Analog inputs, with automatic recognition of all standards. It can also be ordered with only 2 x SDI inputs and 1 x SDI reclock (see Recommendations bellow). CineMonitorHD8 SBL Evolution can be set in 2 operating modes either for outdoor viewing or color monitoring. CineMonitorHDs reach new heights in manufacturing quality with aluminum housings fully sealed, state of the art optical glass protecting the screen and galvanic insulation. Firmware and software updates are possible by the user with a USB key. CineMonitorHD Evolution includes all Classic features plus advanced functions. All functions operate both in HD and SD. Multiple Display Setting The monitor is switchable between 16/9, Anamorphic (and 4:3 in SD). It also includes Fixed markers (TV safe, 4:3 and 14/9), Blue Check, Colorimetry & Gamma Adjustments, Display Mode (Color, Green or Black & White), Zoom & Reframe, Image Flips & Monitor Reverse. Monitoring Functions Necessary functions for HD monitoring are included: Luminance Waveform with user- programmable clipping levels, Histogram, Vectorscope, Overexposure Control as well as Full color Frameline & Matting Generator. Advanced Functions Also includes Line, Sweep & Multiple Parade Waveforms, Time-Code, Embedded Audio Monitoring, i/ Lenses, Voltage Monitoring, Focus Helper as well as Tri-color Tally.

Transvideo CineMonitor HD8 SBL Evolution
Super bright monitor
The new TRANSVIDEO CineMonitorHD8 SBL Evolution is equipped with the latest LED backlight technology providing wide color gamut, and outputting over 1000 Nits for full sun operation, with a low power consumption.
The CineMonitorHD8 SBL Evolution has a HDMI input, optimized for DSLR use.
Featuring TRANSVIDEO's proprietary technology with RealFrameRate processing (RFR™), the CineMonitorHD8 SBL Evolution provides true monitoring of exising in-camera images with 1 -frame delay or less.
TRANSVIDEO's processing technology displays crystal clear images without aliasing or motion-blurs. The monitor is usually configured with HD/SD SDI, HDMI and Analog inputs, with automatic recognition of all standards. It can also be ordered with only 2 x SDI inputs and 1 x SDI reclock (see Recommendations bellow).
CineMonitorHD8 SBL Evolution can be set in 2 operating modes either for outdoor viewing or color monitoring.
CineMonitorHDs reach new heights in manufacturing quality with aluminum housings fully sealed, state of the art optical glass protecting the screen and galvanic insulation.
Firmware and software updates are possible by the user with a USB key.
CineMonitorHD Evolution includes all Classic features plus advanced functions. All functions operate both in HD and SD.
Multiple Display Setting
The monitor is switchable between 16/9, Anamorphic (and 4:3 in SD). It also includes Fixed markers (TV safe, 4:3 and 14/9), Blue Check, Colorimetry & Gamma Adjustments, Display Mode (Color, Green or Black & White), Zoom & Reframe, Image Flips & Monitor Reverse.
Monitoring Functions
Necessary functions for HD monitoring are included: Luminance Waveform with user- programmable clipping levels, Histogram, Vectorscope, Overexposure Control as well as Full color Frameline & Matting Generator.
Advanced Functions
Also includes Line, Sweep & Multiple Parade Waveforms, Time-Code, Embedded Audio Monitoring, i/ Lenses, Voltage Monitoring, Focus Helper as well as Tri-color Tally.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Video Displays
Product Number 917TS0068
Product Name Transvideo CineMonitor HD8 SBL Evolution
Input Types Component; HDMI; RGB
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 428535 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types USB
View Details
Transvideo CineMonitor HD15 SB Evolution (SDI only) - 917TS0059 - ZGC, Inc.
Specs
Input Types Component; HDMI; RGB
Screen Resolution 576i; 1280 x 720 (720p); 1080i; 1920 x 1080 (1080p)
Screen Width 13.5 inch (343 mm)
View Details
Multi-Function Display - 17-inch SXGA Display System - Interface Displays & Controls
Specs
Monitor Type LCD Display
Input Types DVI; RGB; Serial Interface
Screen Resolution SXGA (1280 x 1024)
View Details