Acnodes Corporation 7" Industrial Monitor APA9070

Description
Aluminum-die casting chassis Features flat front bezel with IP66 design 7 inch 800 x 480 Resistive type touch screen monitor 1.54" short depth metal rugged construction Option for Projected Capacitive type touch screen VGA, DVI, HDMI, and DP video input Panel mount or VESA (75mm) mount ready 9 to 36V DC power input w/ external AC power adapter
Datasheet
Description
Aluminum-die casting chassis Features flat front bezel with IP66 design 7 inch 800 x 480 Resistive type touch screen monitor 1.54" short depth metal rugged construction Option for Projected Capacitive type touch screen VGA, DVI, HDMI, and DP video input Panel mount or VESA (75mm) mount ready 9 to 36V DC power input w/ external AC power adapter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7
Chino, CA, United States
7" Industrial Monitor
APA9070
7" Industrial Monitor APA9070
Aluminum-die casting chassis Features flat front bezel with IP66 design 7 inch 800 x 480 Resistive type touch screen monitor 1.54" short depth metal rugged construction Option for Projected Capacitive type touch screen VGA, DVI, HDMI, and DP video input Panel mount or VESA (75mm) mount ready 9 to 36V DC power input w/ external AC power adapter

Aluminum-die casting chassis
Features flat front bezel with IP66 design
7 inch 800 x 480 Resistive type touch screen monitor
1.54" short depth metal rugged construction
Option for Projected Capacitive type touch screen
VGA, DVI, HDMI, and DP video input
Panel mount or VESA (75mm) mount ready
9 to 36V DC power input w/ external AC power adapter

Supplier's Site Datasheet

Technical Specifications

  Acnodes Corporation
Product Category Video Displays
Product Number APA9070
Product Name 7" Industrial Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2256215 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
17
Specs
Monitor Type LCD Display; LED Display
Other Type/Technology Other Type/Technology; LED LCD
Input Types DVI; HDMI; VGA; VGA + HDMI + DVI video input
View Details
Express Plus Series Industrial LCD Display - EXP1910-PL-CA - Nortech Engineering, Inc.
Specs
Monitor Type LCD Display
View Details