Acnodes Corporation 12.1" Open Frame Monitor PM6120

Description
12.1 inch 800 x 600 LED backlight LCD monitor 250-nits, option for 1000-nits high brightness VGA + HDMI + DVI video input Option for Resistive or Capacitive touch screen Option for EMI Mesh Shielding, UV Film, AG Glass, AR Glass VESA (75 x 75mm) mounting holes Option for -30°C to 70°C wide working temperature 12V DC power input with adapter
Datasheet
Description
12.1 inch 800 x 600 LED backlight LCD monitor 250-nits, option for 1000-nits high brightness VGA + HDMI + DVI video input Option for Resistive or Capacitive touch screen Option for EMI Mesh Shielding, UV Film, AG Glass, AR Glass VESA (75 x 75mm) mounting holes Option for -30°C to 70°C wide working temperature 12V DC power input with adapter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12.1
Chino, CA, United States
12.1" Open Frame Monitor
PM6120
12.1" Open Frame Monitor PM6120
12.1 inch 800 x 600 LED backlight LCD monitor 250-nits, option for 1000-nits high brightness VGA + HDMI + DVI video input Option for Resistive or Capacitive touch screen Option for EMI Mesh Shielding, UV Film, AG Glass, AR Glass VESA (75 x 75mm) mounting holes Option for -30°C to 70°C wide working temperature 12V DC power input with adapter

12.1 inch 800 x 600 LED backlight LCD monitor
250-nits, option for 1000-nits high brightness
VGA + HDMI + DVI video input
Option for Resistive or Capacitive touch screen
Option for EMI Mesh Shielding, UV Film, AG Glass, AR Glass
VESA (75 x 75mm) mounting holes
Option for -30°C to 70°C wide working temperature
12V DC power input with adapter

Supplier's Site Datasheet

Technical Specifications

  Acnodes Corporation
Product Category Video Displays
Product Number PM6120
Product Name 12.1" Open Frame Monitor
Monitor Type LCD Display; LED Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 1809035 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; Tft
Color Color
View Details
18.5
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; LCD
Input Types DVI; HDMI; VGA; VGA, DVI, HDMI, and DP video input
View Details
Remote Digital Display - SITRANS RD150 - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Monitor Type LCD Display
Color Black and White
Input Types 4 to 20 mA or HART
View Details