Acme Engineering Products High Voltage Immersed Electrode Hot Water Boiler CEJW Series

Description
ACME ENGINEERING PRODUCTS offers hot water boilers based on proven design for building complexes, commercial structures, and light industry. This boiler can be connected directly on the high voltage power distribution network. ​ Any voltage up to 20 KV, 3 phases, 3 wires, and centerline grounded line. Capacity range: 2500 to 68,000 KW Electric Power Supply Voltage: 4160 to 25000 V Maximum Operating Temperature for Standard Models: 180 °C (360 ° F) Operating pressure: 3 to 14.5 bar (50 to 200 psi) Power Feeds (Current Passage) assembled and certified for 42000 V and 16 bar (230 psi) for any operating voltage Fast Response: 0 to 100 % capacity in: Hot State: 1 minute Cold to Hot state: 15 to 25 minutes (depends on the size) Economical even for capacities between 2 to 6 MW Simple controls Can be added to existing systems and is suitable for optional water storage facilities Ability to take advantage of low off-peak electricity rates and demand swings ​ CEJW boilers convert virtually 100% of the electrical energy into heat. Automatic load and temperature controls provide step-less control over an output range from 10 to 100%. ​ These Electrode Boilers have unlimited application possibilities wherever a need for process or space heating exists. A partial list of possible uses includes: Office and apartment building Hospitals, schools, hotels Food processing Clothing and textiles plants Industrial plants Mining operations
Request a Quote
Description
ACME ENGINEERING PRODUCTS offers hot water boilers based on proven design for building complexes, commercial structures, and light industry. This boiler can be connected directly on the high voltage power distribution network. ​ Any voltage up to 20 KV, 3 phases, 3 wires, and centerline grounded line. Capacity range: 2500 to 68,000 KW Electric Power Supply Voltage: 4160 to 25000 V Maximum Operating Temperature for Standard Models: 180 °C (360 ° F) Operating pressure: 3 to 14.5 bar (50 to 200 psi) Power Feeds (Current Passage) assembled and certified for 42000 V and 16 bar (230 psi) for any operating voltage Fast Response: 0 to 100 % capacity in: Hot State: 1 minute Cold to Hot state: 15 to 25 minutes (depends on the size) Economical even for capacities between 2 to 6 MW Simple controls Can be added to existing systems and is suitable for optional water storage facilities Ability to take advantage of low off-peak electricity rates and demand swings ​ CEJW boilers convert virtually 100% of the electrical energy into heat. Automatic load and temperature controls provide step-less control over an output range from 10 to 100%. ​ These Electrode Boilers have unlimited application possibilities wherever a need for process or space heating exists. A partial list of possible uses includes: Office and apartment building Hospitals, schools, hotels Food processing Clothing and textiles plants Industrial plants Mining operations
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CEJW series comprises immersed electrode high voltage hot water boilers designed for large-scale process and space heating applications, with capacities ranging from 2500 to 68,000 kW and operating voltages from 4160 to 25,000 V. These boilers operate at pressures between 3 and 14.5 bar and achieve a maximum water temperature of 180 °C. The system responds from 0 to 100% capacity in 1 minute when hot and 15 to 25 minutes when cold, with a 10:1 turn-down ratio via adjustable electrode shielding. Power feeds are certified for 42 kV and 16 bar, and the pressure vessel meets ASME Section I or IV standards with CRN/U stamp. The boilers operate without combustion, eliminating emissions, and are grounded to the building structure for electrical safety. They are suitable for integration into existing systems and can leverage off-peak electricity rates.

Datasheet Summary
Powered by GS/AI

The CEJW series comprises immersed electrode high voltage hot water boilers designed for large-scale process and space heating applications, with capacities ranging from 2500 to 68,000 kW and operating voltages from 4160 to 25,000 V. These boilers operate at pressures between 3 and 14.5 bar and achieve a maximum water temperature of 180 °C. The system responds from 0 to 100% capacity in 1 minute when hot and 15 to 25 minutes when cold, with a 10:1 turn-down ratio via adjustable electrode shielding. Power feeds are certified for 42 kV and 16 bar, and the pressure vessel meets ASME Section I or IV standards with CRN/U stamp. The boilers operate without combustion, eliminating emissions, and are grounded to the building structure for electrical safety. They are suitable for integration into existing systems and can leverage off-peak electricity rates.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Immersed Electrode Hot Water Boiler - CEJW Series - Acme Engineering Products
Mooers, NY, USA
High Voltage Immersed Electrode Hot Water Boiler
CEJW Series
High Voltage Immersed Electrode Hot Water Boiler CEJW Series
ACME ENGINEERING PRODUCTS offers hot water boilers based on proven design for building complexes, commercial structures, and light industry. This boiler can be connected directly on the high voltage power distribution network. ​ Any voltage up to 20 KV, 3 phases, 3 wires, and centerline grounded line. Capacity range: 2500 to 68,000 KW Electric Power Supply Voltage: 4160 to 25000 V Maximum Operating Temperature for Standard Models: 180 °C (360 ° F) Operating pressure: 3 to 14.5 bar (50 to 200 psi) Power Feeds (Current Passage) assembled and certified for 42000 V and 16 bar (230 psi) for any operating voltage Fast Response: 0 to 100 % capacity in: Hot State: 1 minute Cold to Hot state: 15 to 25 minutes (depends on the size) Economical even for capacities between 2 to 6 MW Simple controls Can be added to existing systems and is suitable for optional water storage facilities Ability to take advantage of low off-peak electricity rates and demand swings ​ CEJW boilers convert virtually 100% of the electrical energy into heat. Automatic load and temperature controls provide step-less control over an output range from 10 to 100%. ​ These Electrode Boilers have unlimited application possibilities wherever a need for process or space heating exists. A partial list of possible uses includes: Office and apartment building Hospitals, schools, hotels Food processing Clothing and textiles plants Industrial plants Mining operations

ACME ENGINEERING PRODUCTS offers hot water boilers based on proven design for building complexes, commercial structures, and light industry. This boiler can be connected directly on the high voltage power distribution network.

​

Any voltage up to 20 KV, 3 phases, 3 wires, and centerline grounded line.

  • Capacity range: 2500 to 68,000 KW
  • Electric Power Supply Voltage: 4160 to 25000 V
  • Maximum Operating Temperature for Standard Models: 180 °C (360 ° F)
  • Operating pressure: 3 to 14.5 bar (50 to 200 psi)
  • Power Feeds (Current Passage) assembled and certified for 42000 V and 16 bar (230 psi) for any operating voltage
  • Fast Response: 0 to 100 % capacity in:
    Hot State: 1 minute
    Cold to Hot state: 15 to 25 minutes (depends on the size)
  • Economical even for capacities between 2 to 6 MW
  • Simple controls
  • Can be added to existing systems and is suitable for optional water storage facilities
  • Ability to take advantage of low off-peak electricity rates and demand swings

​

CEJW boilers convert virtually 100% of the electrical energy into heat. Automatic load and temperature controls provide step-less control over an output range from 10 to 100%.

​

These Electrode Boilers have unlimited application possibilities wherever a need for process or space heating exists. A partial list of possible uses includes:

  • Office and apartment building
  • Hospitals, schools, hotels
  • Food processing
  • Clothing and textiles plants
  • Industrial plants
  • Mining operations
Supplier's Site Datasheet

Technical Specifications

  Acme Engineering Products
Product Category Boilers (industrial)
Product Number CEJW Series
Product Name High Voltage Immersed Electrode Hot Water Boiler
Type Hot Water
Technology Electrode Boiler
Orientation Vertical
Features ISO Certified
Unlock Full Specs
to access all available technical data

Similar Products

Electric Steam Boilers - C-620 Series - Acme Engineering Products
Specs
Type Hot Water
Orientation Vertical (optional feature); Horizontal (optional feature)
Features ASME; Monitor / Controller; Safety Valve; Skidded / Packaged
View Details
Small Standard Electric Steam Superheaters - ES-25/50/60 Series - Acme Engineering Products
Specs
Type Steam
Technology Steam Generator
Orientation Vertical (optional feature); Horizontal (optional feature)
View Details
Gas Fired Steam Superheaters - GS Series - Acme Engineering Products
Specs
Type Steam
Technology Steam Generator
Orientation Horizontal
View Details
Auxiliary Boilers System - ABS-CEJS Series - Acme Engineering Products
Specs
Type Hot Water
Orientation Vertical (optional feature); Horizontal (optional feature)
Features ASME; Deaerator / Separator (optional feature); Monitor / Controller; Skidded / Packaged
View Details