The CEJS series consists of high-voltage jet-type electrode steam boilers designed for capacities from 6 MW to 53 MW, operating at 4.16 kV to 25 kV, 3-phase, 4-wire. The boilers convert nearly 100% of electrical energy into heat with no stack or heat transfer losses, and achieve full power in approximately one minute from hot standby. Each unit includes ASME Section VIII Division 1 certified pressure vessels, internal and external insulators rated for 25 kV, quartz tubing, reversible target plates, and jet nozzles with guiding vanes. Control is achieved via a motorized sleeve that adjusts water flow to the electrodes, enabling 0-100% linear output modulation. Standard equipment includes a recirculation pump, pressure and water level controls, safety valves, and a free-standing control panel with HMI. The systems require no fuel handling, emit no combustion byproducts, and operate safely without risk of electrode burnout or thermal shock.
The model CEJS High Voltage Electrode Steam Boiler is the proven leader with more hours of operating experience over a wide range of applications than any competitor. The CEJS electrodes are vertically mounted around the inside of the pressure vessel which enables the CEJS to produce maximum amounts of steam in a minimum amount of floor space.
The CEJS operates at existing distribution voltages, 4.16 to 25 KV with exceptional efficiency – up to 99.9% efficient! Models are available to produce steam in capacities to 270,000 pounds per hour. Pressure ratings range from 75 psig to 500 PSIG.
All CEJS boilers are designed to ASME Sec. VIII Div.1 and are certified and registered pressure vessels. Electrode boilers utilize the conductive and resistive properties of water to carry electric current and generate steam. An A.C. current flows from an electrode of one phase, through neutral, to an electrode of another phase using the water as a conductor. Since the water has electrical resistance, the current flow generates heat directly in the water itself.
The more current (amps) that flows, the more heat (BTUs) is generated and the more steam produced. Nearly 100% of the electrical energy is converted into heat with no stack or heat transfer losses.
| Acme Engineering Products | |
|---|---|
| Product Category | Boilers (industrial) |
| Product Number | CEJS Series |
| Product Name | High Voltage Jet Type Steam Boiler |
| Type | Hot Water |
| Orientation | Vertical |
| Features | ASME; Deaerator / Separator (optional feature); Monitor / Controller; Safety Valve (optional feature); Skidded / Packaged |
| Fuel Type / Heat Source | Electric |