Abracon, LLC AMCV-2220H AMCV-2220H-220-T

Description
RoHS/RoHS II Compliant Series: AMCV-2220H Maximum AC Volts: 15.6 V Maximum DC Volts: 22 V Varistor Voltage (Min): 26 V Varistor Voltage (Typ): 30 V Varistor Voltage (Max): 34 V Current - Surge: 1.2 kA Energy: 6.5 J Number of Circuits: 1 Capacitance @ Frequency: 4500pF @ 1kHz Operating Temperature: -55°C ~ 85°C (TA) Package / Case: 2220 (5750 Metric) Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: AMCV-2220H Maximum AC Volts: 15.6 V Maximum DC Volts: 22 V Varistor Voltage (Min): 26 V Varistor Voltage (Typ): 30 V Varistor Voltage (Max): 34 V Current - Surge: 1.2 kA Energy: 6.5 J Number of Circuits: 1 Capacitance @ Frequency: 4500pF @ 1kHz Operating Temperature: -55°C ~ 85°C (TA) Package / Case: 2220 (5750 Metric) Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMCV-2220H - AMCV-2220H-220-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: AMCV-2220H Maximum AC Volts: 15.6 V Maximum DC Volts: 22 V Varistor Voltage (Min): 26 V Varistor Voltage (Typ): 30 V Varistor Voltage (Max): 34 V Current - Surge: 1.2 kA Energy: 6.5 J Number of Circuits: 1 Capacitance @ Frequency: 4500pF @ 1kHz Operating Temperature: -55°C ~ 85°C (TA) Package / Case: 2220 (5750 Metric) Part Status: Active

RoHS/RoHS II Compliant

  • Series: AMCV-2220H
  • Maximum AC Volts: 15.6 V
  • Maximum DC Volts: 22 V
  • Varistor Voltage (Min): 26 V
  • Varistor Voltage (Typ): 30 V
  • Varistor Voltage (Max): 34 V
  • Current - Surge: 1.2 kA
  • Energy: 6.5 J
  • Number of Circuits: 1
  • Capacitance @ Frequency: 4500pF @ 1kHz
  • Operating Temperature: -55°C ~ 85°C (TA)
  • Package / Case: 2220 (5750 Metric)
  • Part Status: Active
Supplier's Site Datasheet
Varistors, MOVs - 535-AMCV-2220H-220-TDKR-ND - DigiKey
Thief River Falls, MN, United States
VARISTOR 30V 1.2KA 2220

VARISTOR 30V 1.2KA 2220

Buy Now Datasheet
Varistors, MOVs - 535-AMCV-2220H-220-TCT-ND - DigiKey
Thief River Falls, MN, United States
30V 1.2kA Varistor 1 Circuit Surface Mount, MLCV 2220 (5750 Metric)

30V 1.2kA Varistor 1 Circuit Surface Mount, MLCV 2220 (5750 Metric)

Buy Now Datasheet
Varistors, MOVs - 535-AMCV-2220H-220-TTR-ND - DigiKey
Thief River Falls, MN, United States
30V 1.2kA Varistor 1 Circuit Surface Mount, MLCV 2220 (5750 Metric)

30V 1.2kA Varistor 1 Circuit Surface Mount, MLCV 2220 (5750 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Varistors Varistors
Product Number AMCV-2220H-220-T 535-AMCV-2220H-220-TDKR-ND
Product Name AMCV-2220H Varistors, MOVs
Operating DC Voltage 22 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 2019-NV73A2ATTE33CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
VARISTOR 351V 8KA DISC 20MM - 3410-B72220S251K551 - Utmel Electronic Limited
Specs
Mounting Option Through Hole; Other
View Details
Overvoltage Protection - Varistors - Radial Leaded - Varistors - Series: iTMOV - TMOV20R275M - TMOV20R275M - Littelfuse, Inc.
Specs
Lead Style Radial
Mounting Option Through Hole
Operating DC Voltage 473 volts
View Details
2 suppliers