EPCOS AG Varistors, MOVs B72510T0110K062

Description
18V 120A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)
Request a Quote Datasheet
Description
18V 120A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - 495-2596-1-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
495-2596-1-ND
Varistors, MOVs 495-2596-1-ND
18V 120A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

18V 120A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

Buy Now Datasheet
Varistors, MOVs - 495-2596-2-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
495-2596-2-ND
Varistors, MOVs 495-2596-2-ND
18V 120A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

18V 120A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

Buy Now Datasheet
Varistors, MOVs - 495-2596-6-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
495-2596-6-ND
Varistors, MOVs 495-2596-6-ND
18V 120A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

18V 120A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

Buy Now Datasheet
VARISTOR, 0805, 14VDC - 3410-B72510T0110K062 - Utmel Electronic Limited
Hong Kong, China
VARISTOR, 0805, 14VDC
3410-B72510T0110K062
VARISTOR, 0805, 14VDC 3410-B72510T0110K062
VARISTOR, 0805, 14VDC

VARISTOR, 0805, 14VDC

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Varistors Varistors
Product Number 495-2596-1-ND 3410-B72510T0110K062
Product Name Varistors, MOVs VARISTOR, 0805, 14VDC
Mounting Option Surface Mount Technology; Other
Unlock Full Specs
to access all available technical data

Similar Products

Varistors, MOVs - 2019-NV73A2ATTE47TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Trigon Components, Inc.
Specs
Lead Style None
Mounting Option Surface Mount Technology
Operating AC Voltage 250 volts
View Details
Varistors, MOVs - 495-7246-ND - DigiKey
Specs
Lead Style Radial
Mounting Option Through Hole; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers