Abracon, LLC AMCV-0805 AMCV-0805-260-C800N-T

Description
RoHS/RoHS II Compliant Series: AMCV-0805 Maximum AC Volts: 18.4 V Maximum DC Volts: 26 V Varistor Voltage (Min): 31 V Varistor Voltage (Typ): 34.5 V Varistor Voltage (Max): 38 V Current - Surge: 20 A Energy: 50 mJ Number of Circuits: 1 Capacitance @ Frequency: 80pF @ 1MHz Operating Temperature: -55°C ~ 125°C (TA) Package / Case: 0805 (2012 Metric) Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: AMCV-0805 Maximum AC Volts: 18.4 V Maximum DC Volts: 26 V Varistor Voltage (Min): 31 V Varistor Voltage (Typ): 34.5 V Varistor Voltage (Max): 38 V Current - Surge: 20 A Energy: 50 mJ Number of Circuits: 1 Capacitance @ Frequency: 80pF @ 1MHz Operating Temperature: -55°C ~ 125°C (TA) Package / Case: 0805 (2012 Metric) Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMCV-0805 - AMCV-0805-260-C800N-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: AMCV-0805 Maximum AC Volts: 18.4 V Maximum DC Volts: 26 V Varistor Voltage (Min): 31 V Varistor Voltage (Typ): 34.5 V Varistor Voltage (Max): 38 V Current - Surge: 20 A Energy: 50 mJ Number of Circuits: 1 Capacitance @ Frequency: 80pF @ 1MHz Operating Temperature: -55°C ~ 125°C (TA) Package / Case: 0805 (2012 Metric) Part Status: Active

RoHS/RoHS II Compliant

  • Series: AMCV-0805
  • Maximum AC Volts: 18.4 V
  • Maximum DC Volts: 26 V
  • Varistor Voltage (Min): 31 V
  • Varistor Voltage (Typ): 34.5 V
  • Varistor Voltage (Max): 38 V
  • Current - Surge: 20 A
  • Energy: 50 mJ
  • Number of Circuits: 1
  • Capacitance @ Frequency: 80pF @ 1MHz
  • Operating Temperature: -55°C ~ 125°C (TA)
  • Package / Case: 0805 (2012 Metric)
  • Part Status: Active
Supplier's Site Datasheet
Varistors, MOVs - 535-AMCV-0805-260-C800N-TDKR-ND - DigiKey
Thief River Falls, MN, United States
VARISTOR 34.5V 20A 0805

VARISTOR 34.5V 20A 0805

Buy Now Datasheet
Varistors, MOVs - 535-AMCV-0805-260-C800N-TTR-ND - DigiKey
Thief River Falls, MN, United States
34.5V 20A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

34.5V 20A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

Buy Now Datasheet
Varistors, MOVs - 535-AMCV-0805-260-C800N-TCT-ND - DigiKey
Thief River Falls, MN, United States
34.5V 20A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

34.5V 20A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Varistors Varistors
Product Number AMCV-0805-260-C800N-T 535-AMCV-0805-260-C800N-TDKR-ND
Product Name AMCV-0805 Varistors, MOVs
Operating DC Voltage 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

NV73S Multilayer type metal oxide varistors NEW -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10.2 volts
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Trigon Components, Inc.
Specs
Lead Style None
Mounting Option Surface Mount Technology
Operating AC Voltage 250 volts
View Details
Varistors, MOVs - 495-6482-ND - DigiKey
Specs
Mounting Option Through Hole; Other
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
2 suppliers