Aaeon Systems Inc. Intel Core 2 Duo/ Core Duo/ Celeron M Processor XTX-945

Description
XTX-945 is able to equip with Intel® Core 2 Duo (Merom)/ Core Duo/ Core Solo/ Celeron M (Yonah) processors and has one 200-pin DDR II 400/533/667 SODIMM to support system memory up to 2GB. XTX-945 adopts Intel® 945GME+ ICH7-M chipset that implements serial technologies with high performance. In addition, XTX-945 accommodates user-friendly expansion interfaces, ex: four PCI-Expressã€"x1〕, four 32-bit PCI, one LPC bus, one SMBus and one I2C interface. For the display specifications, XTX-945 integrates Intel® 945GME and shared system memory is up to 224MB. The display of XTX-945 supports CRT and 24-bit dual-channel LVDS LCD. Moreover, it supports NTSC/ PAL/ HDTV and Composite Video, S-Video on the carrier board. In addition, one SDVO port can be used through the SDVO connector to provide more flexibility for display function. Applications Mobile Devices GPS Measurement Transportation Weighting System Features Intel Core 2 Duo/ Core Duo/ Celeron M Processor Intel 945GME + ICH7M SODIMM DDR2 400/533/667 Memory, Max. 2 GB 10/100Base-TX Ethernet CRT, Up To 24-bit Dual-channel LVDS LCD, SDVO Connector AC97 2.3 Codec 2CH Audio PATA x 1, SATA 3.0Gb/s x 2 USB2.0 x 6 PCI-Express [x1] x 4 +5V Only Operation
Description
XTX-945 is able to equip with Intel® Core 2 Duo (Merom)/ Core Duo/ Core Solo/ Celeron M (Yonah) processors and has one 200-pin DDR II 400/533/667 SODIMM to support system memory up to 2GB. XTX-945 adopts Intel® 945GME+ ICH7-M chipset that implements serial technologies with high performance. In addition, XTX-945 accommodates user-friendly expansion interfaces, ex: four PCI-Expressã€"x1〕, four 32-bit PCI, one LPC bus, one SMBus and one I2C interface. For the display specifications, XTX-945 integrates Intel® 945GME and shared system memory is up to 224MB. The display of XTX-945 supports CRT and 24-bit dual-channel LVDS LCD. Moreover, it supports NTSC/ PAL/ HDTV and Composite Video, S-Video on the carrier board. In addition, one SDVO port can be used through the SDVO connector to provide more flexibility for display function. Applications Mobile Devices GPS Measurement Transportation Weighting System Features Intel Core 2 Duo/ Core Duo/ Celeron M Processor Intel 945GME + ICH7M SODIMM DDR2 400/533/667 Memory, Max. 2 GB 10/100Base-TX Ethernet CRT, Up To 24-bit Dual-channel LVDS LCD, SDVO Connector AC97 2.3 Codec 2CH Audio PATA x 1, SATA 3.0Gb/s x 2 USB2.0 x 6 PCI-Express [x1] x 4 +5V Only Operation

Suppliers

Company
Product
Description
Supplier Links
Intel Core 2 Duo/ Core Duo/ Celeron M Processor - XTX-945 - Aaeon Systems Inc.
Brea, CA, USA
Intel Core 2 Duo/ Core Duo/ Celeron M Processor
XTX-945
Intel Core 2 Duo/ Core Duo/ Celeron M Processor XTX-945
XTX-945 is able to equip with Intel® Core 2 Duo (Merom)/ Core Duo/ Core Solo/ Celeron M (Yonah) processors and has one 200-pin DDR II 400/533/667 SODIMM to support system memory up to 2GB. XTX-945 adopts Intel® 945GME+ ICH7-M chipset that implements serial technologies with high performance. In addition, XTX-945 accommodates user-friendly expansion interfaces, ex: four PCI-Expressã€"x1〕, four 32-bit PCI, one LPC bus, one SMBus and one I2C interface. For the display specifications, XTX-945 integrates Intel® 945GME and shared system memory is up to 224MB. The display of XTX-945 supports CRT and 24-bit dual-channel LVDS LCD. Moreover, it supports NTSC/ PAL/ HDTV and Composite Video, S-Video on the carrier board. In addition, one SDVO port can be used through the SDVO connector to provide more flexibility for display function. Applications Mobile Devices GPS Measurement Transportation Weighting System Features Intel Core 2 Duo/ Core Duo/ Celeron M Processor Intel 945GME + ICH7M SODIMM DDR2 400/533/667 Memory, Max. 2 GB 10/100Base-TX Ethernet CRT, Up To 24-bit Dual-channel LVDS LCD, SDVO Connector AC97 2.3 Codec 2CH Audio PATA x 1, SATA 3.0Gb/s x 2 USB2.0 x 6 PCI-Express [x1] x 4 +5V Only Operation

XTX-945 is able to equip with Intel® Core 2 Duo (Merom)/ Core Duo/ Core Solo/ Celeron M (Yonah) processors and has one 200-pin DDR II 400/533/667 SODIMM to support system memory up to 2GB. XTX-945 adopts Intel® 945GME+ ICH7-M chipset that implements serial technologies with high performance. In addition, XTX-945 accommodates user-friendly expansion interfaces, ex: four PCI-Expressã€"x1〕, four 32-bit PCI, one LPC bus, one SMBus and one I2C interface.
For the display specifications, XTX-945 integrates Intel® 945GME and shared system memory is up to 224MB. The display of XTX-945 supports CRT and 24-bit dual-channel LVDS LCD. Moreover, it supports NTSC/ PAL/ HDTV and Composite Video, S-Video on the carrier board. In addition, one SDVO port can be used through the SDVO connector to provide more flexibility for display function.

Applications

  • Mobile Devices

  • GPS

  • Measurement

  • Transportation

  • Weighting System

Features

  • Intel Core 2 Duo/ Core Duo/ Celeron M Processor

  • Intel 945GME + ICH7M

  • SODIMM DDR2 400/533/667 Memory, Max. 2 GB

  • 10/100Base-TX Ethernet

  • CRT, Up To 24-bit Dual-channel LVDS LCD, SDVO Connector

  • AC97 2.3 Codec 2CH Audio

  • PATA x 1, SATA 3.0Gb/s x 2

  • USB2.0 x 6

  • PCI-Express [x1] x 4

  • +5V Only Operation
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computer-on-Module (COM)
Product Number XTX-945
Product Name Intel Core 2 Duo/ Core Duo/ Celeron M Processor
Processor / CPU Intel® (Socket-478M-based) Core™ 2 Duo/ Core™ Duo/ Celeron® M processor, FSB 533/667 MHz
Ports / Buses Parallel Interface; Serial Interface; USB
Features Watchdog Timer
Memory Type DDR2
Unlock Full Specs
to access all available technical data

Similar Products

Intel/Altera Arria 10 SoC System on Module - MitySOM-A10S - Critical Link, LLC
Specs
Form Factor System-On-Module (SOM)
Processor / CPU A10 processor
Ports / Buses I2C; PCI; SPI; USB
View Details
RISC CPU Board With TI OMAP 3503/3530 Processors - GENE-1350W1 - Aaeon Systems Inc.
Specs
Processor / CPU TI OMAP™ 3503/3530 600 MHz
Ports / Buses Serial Interface; USB
Features Watchdog Timer; RJ-45 Connectors
View Details
COM Express Type 6 Compact Embedded Computer Module - conga-TC370 - congatec
Specs
Form Factor COM Express Compact
Processor / CPU Intel® Core 2 Duo / Celeron®; Quad Core Intel® i7 and i5; Dual Core Intel® i3
Ports / Buses I2C; PCIe; SATA; USB; LPC Bus, UART
View Details
Freescale QorIQ™ P4040 or P4080 COM Module - COMX-P4080 - Artesyn Embedded Power
Specs
Form Factor COM Express Basic
Processor / CPU Freescale QorIQ P4080, Eight Cores Running at 1.5 GHz
Ports / Buses I2C; PCIe; SPI; USB; IEEE-1588
View Details