Critical Link, LLC Intel/Altera Arria 10 SoC System on Module MitySOM-A10S

Description
The MitySOM-A10S is an Intel/Altera Arria 10 SoC SOM (system on module) for a wide range of industrial embedded applications. In addition to the A10 processor, the module includes on-board power supplies, two DDR4 RAM memory subsystems, micro SD card, a USB 2.0 on the go (OTG) port, and a temperature sensor. The MitySOM-A10S SOM provides a complete and flexible CPU infrastructure for highly integrated embedded systems. The MitySOM-A10S is available with a 270KLE Arria 10 SX which provides dual-core Cortex-A9 32-bit RISC processors with dual NEON SIMD coprocessors. Options for 160KLE and 480KLE devices are also available. This MPU can run a rich set of real-time operating systems containing software APIs expected by modern system designers. The ARM architecture supports several operating systems, including Linux.
Datasheet
Description
The MitySOM-A10S is an Intel/Altera Arria 10 SoC SOM (system on module) for a wide range of industrial embedded applications. In addition to the A10 processor, the module includes on-board power supplies, two DDR4 RAM memory subsystems, micro SD card, a USB 2.0 on the go (OTG) port, and a temperature sensor. The MitySOM-A10S SOM provides a complete and flexible CPU infrastructure for highly integrated embedded systems. The MitySOM-A10S is available with a 270KLE Arria 10 SX which provides dual-core Cortex-A9 32-bit RISC processors with dual NEON SIMD coprocessors. Options for 160KLE and 480KLE devices are also available. This MPU can run a rich set of real-time operating systems containing software APIs expected by modern system designers. The ARM architecture supports several operating systems, including Linux.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intel/Altera Arria 10 SoC System on Module - MitySOM-A10S - Critical Link, LLC
Syracuse, NY, USA
Intel/Altera Arria 10 SoC System on Module
MitySOM-A10S
Intel/Altera Arria 10 SoC System on Module MitySOM-A10S
The MitySOM-A10S is an Intel/Altera Arria 10 SoC SOM (system on module) for a wide range of industrial embedded applications. In addition to the A10 processor, the module includes on-board power supplies, two DDR4 RAM memory subsystems, micro SD card, a USB 2.0 on the go (OTG) port, and a temperature sensor. The MitySOM-A10S SOM provides a complete and flexible CPU infrastructure for highly integrated embedded systems. The MitySOM-A10S is available with a 270KLE Arria 10 SX which provides dual-core Cortex-A9 32-bit RISC processors with dual NEON SIMD coprocessors. Options for 160KLE and 480KLE devices are also available. This MPU can run a rich set of real-time operating systems containing software APIs expected by modern system designers. The ARM architecture supports several operating systems, including Linux.

The MitySOM-A10S is an Intel/Altera Arria 10 SoC SOM (system on module) for a wide range of industrial embedded applications. In addition to the A10 processor, the module includes on-board power supplies, two DDR4 RAM memory subsystems, micro SD card, a USB 2.0 on the go (OTG) port, and a temperature sensor. The MitySOM-A10S SOM provides a complete and flexible CPU infrastructure for highly integrated embedded systems.

The MitySOM-A10S is available with a 270KLE Arria 10 SX which provides dual-core Cortex-A9 32-bit RISC processors with dual NEON SIMD coprocessors. Options for 160KLE and 480KLE devices are also available. This MPU can run a rich set of real-time operating systems containing software APIs expected by modern system designers. The ARM architecture supports several operating systems, including Linux.

Supplier's Site Datasheet

Technical Specifications

  Critical Link, LLC
Product Category Computer-on-Module (COM)
Product Number MitySOM-A10S
Product Name Intel/Altera Arria 10 SoC System on Module
Form Factor System-On-Module (SOM)
Processor / CPU A10 processor
Ports / Buses I2C; PCI; SPI; USB
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Core Cortex A9, up to 480KLE FPGA, DDR4 Board-level Solution with Dual Side Connectors for vision applications - MitySOM-A10S with Dual Side Connectors - Critical Link, LLC
Specs
Form Factor System-On-Module (SOM)
Processor / CPU Intel Arria 10 SX Processor
Ports / Buses I2C; PCIe; SPI; USB
View Details
ETX CPU Module with Onboard Intel Atom N270 Processor - ETX-945GSE - Aaeon Systems Inc.
Specs
Processor / CPU Intel® AtomTM
Ports / Buses Parallel Interface; Serial Interface; USB
Features Watchdog Timer
View Details
COM Express Mini Type 10 module - conga-MA7 - congatec
Specs
Form Factor COM Express Mini
Processor / CPU Intel® AtomTM; Intel® Core 2 Duo / Celeron®; Intel Celeron, Intel Atom
Ports / Buses SATA; SPI; USB; PCIe, SATA III, SDIO (option), UART, CAN Bus, SM Bus, GPIOs, LPC Bus
View Details
Freescale QorIQ™ P1022 COM Module - COMX-P1022 - Artesyn Embedded Power
Specs
Form Factor COM Express Basic
Processor / CPU Freescale QorIQ P1022, Dual-core E500 Power Architecture Device Running at 1.067 GHz
Ports / Buses I2C; PCIe; SATA; SPI; USB
View Details