Aaeon Systems Inc. COM Express CPU Module with Onboard Intel Atom E620/E640/E660/E680 Processors NanoCOM-TC

Description
The COM Express Type 10 CPU module is equipped with an onboard Intel® Atom™ E620/E680 processor and Intel® EG20T chipset. This 84 mm x 55 mm sized board contains a +12V DC input with an optional DC input range of +4.75 V ~ +14.7V. NanoCOM-TC has an onboard DDR2 667/800 up to 2GB for memory and Gigabit LAN that exceeds networking requirements. This Type 10 COM Express board has one SATA 3.0Gb/s and one SATA SSD with a maximum of 4GB for storage. It includes seven USB2.0 ports, one HD audio jack, and up to four in and four out GPIO connectors for I/O peripheral interfaces. NanoCOM-TC also has a 4-bit SDIO, three PCI-Express[x1], one LPC bus and one SMBus for ample expansion capabilities on the carrier board. "As a small form factor, NanoCOM-TC can easily be embedded into a small panel PC for HMI/Mobile Devices or into an embedded system for Industrial Automation controllers.†states C.Y. Hung, Product Manager of AAEON's COM division. "Furthermore, its hardware video encoder/decoder support (full HD resolution) reduces CPU load, which makes it ideal for Digital Security/Surveillanc e and Digital Signage applications. With a wide temperature range of -40~85°C as well as an ultra-low power and fanless design, NanoCOM-TC has the means to thrive in the Energy, Medical and Military markets.†Applications Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage Features Onboard Intel® Atom™ E620/E640/E660/E680 Processors Intel® EG20T PCH Onboard DDR2 667 Memory Chip, Max. 1 GB Gigabit Ethernet Up to 24-bit LVDS LCD High Definition Audio Interface SATA SSD (4G) x 1, SATA 3.0Gb/s x 1 USB2.0 x 7 PCI-Express [x1] x 2 Wide DC Input Range, +4.75V to +14.7V (Optional) COM Express Pin-out Type 10 Nano Module Size, 84mm x 55mm, COM.0 Rev. 2.0
Description
The COM Express Type 10 CPU module is equipped with an onboard Intel® Atom™ E620/E680 processor and Intel® EG20T chipset. This 84 mm x 55 mm sized board contains a +12V DC input with an optional DC input range of +4.75 V ~ +14.7V. NanoCOM-TC has an onboard DDR2 667/800 up to 2GB for memory and Gigabit LAN that exceeds networking requirements. This Type 10 COM Express board has one SATA 3.0Gb/s and one SATA SSD with a maximum of 4GB for storage. It includes seven USB2.0 ports, one HD audio jack, and up to four in and four out GPIO connectors for I/O peripheral interfaces. NanoCOM-TC also has a 4-bit SDIO, three PCI-Express[x1], one LPC bus and one SMBus for ample expansion capabilities on the carrier board. "As a small form factor, NanoCOM-TC can easily be embedded into a small panel PC for HMI/Mobile Devices or into an embedded system for Industrial Automation controllers.†states C.Y. Hung, Product Manager of AAEON's COM division. "Furthermore, its hardware video encoder/decoder support (full HD resolution) reduces CPU load, which makes it ideal for Digital Security/Surveillanc e and Digital Signage applications. With a wide temperature range of -40~85°C as well as an ultra-low power and fanless design, NanoCOM-TC has the means to thrive in the Energy, Medical and Military markets.†Applications Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage Features Onboard Intel® Atom™ E620/E640/E660/E680 Processors Intel® EG20T PCH Onboard DDR2 667 Memory Chip, Max. 1 GB Gigabit Ethernet Up to 24-bit LVDS LCD High Definition Audio Interface SATA SSD (4G) x 1, SATA 3.0Gb/s x 1 USB2.0 x 7 PCI-Express [x1] x 2 Wide DC Input Range, +4.75V to +14.7V (Optional) COM Express Pin-out Type 10 Nano Module Size, 84mm x 55mm, COM.0 Rev. 2.0

Suppliers

Company
Product
Description
Supplier Links
COM Express CPU Module with Onboard Intel Atom E620/E640/E660/E680 Processors - NanoCOM-TC - Aaeon Systems Inc.
Brea, CA, USA
COM Express CPU Module with Onboard Intel Atom E620/E640/E660/E680 Processors
NanoCOM-TC
COM Express CPU Module with Onboard Intel Atom E620/E640/E660/E680 Processors NanoCOM-TC
The COM Express Type 10 CPU module is equipped with an onboard Intel® Atom™ E620/E680 processor and Intel® EG20T chipset. This 84 mm x 55 mm sized board contains a +12V DC input with an optional DC input range of +4.75 V ~ +14.7V. NanoCOM-TC has an onboard DDR2 667/800 up to 2GB for memory and Gigabit LAN that exceeds networking requirements. This Type 10 COM Express board has one SATA 3.0Gb/s and one SATA SSD with a maximum of 4GB for storage. It includes seven USB2.0 ports, one HD audio jack, and up to four in and four out GPIO connectors for I/O peripheral interfaces. NanoCOM-TC also has a 4-bit SDIO, three PCI-Express[x1], one LPC bus and one SMBus for ample expansion capabilities on the carrier board. "As a small form factor, NanoCOM-TC can easily be embedded into a small panel PC for HMI/Mobile Devices or into an embedded system for Industrial Automation controllers.†states C.Y. Hung, Product Manager of AAEON's COM division. "Furthermore, its hardware video encoder/decoder support (full HD resolution) reduces CPU load, which makes it ideal for Digital Security/Surveillanc e and Digital Signage applications. With a wide temperature range of -40~85°C as well as an ultra-low power and fanless design, NanoCOM-TC has the means to thrive in the Energy, Medical and Military markets.†Applications Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage Features Onboard Intel® Atom™ E620/E640/E660/E680 Processors Intel® EG20T PCH Onboard DDR2 667 Memory Chip, Max. 1 GB Gigabit Ethernet Up to 24-bit LVDS LCD High Definition Audio Interface SATA SSD (4G) x 1, SATA 3.0Gb/s x 1 USB2.0 x 7 PCI-Express [x1] x 2 Wide DC Input Range, +4.75V to +14.7V (Optional) COM Express Pin-out Type 10 Nano Module Size, 84mm x 55mm, COM.0 Rev. 2.0

The COM Express Type 10 CPU module is equipped with an onboard Intel® Atom™ E620/E680 processor and Intel® EG20T chipset. This 84 mm x 55 mm sized board contains a +12V DC input with an optional DC input range of +4.75 V ~ +14.7V.

NanoCOM-TC has an onboard DDR2 667/800 up to 2GB for memory and Gigabit LAN that exceeds networking requirements. This Type 10 COM Express board has one SATA 3.0Gb/s and one SATA SSD with a maximum of 4GB for storage. It includes seven USB2.0 ports, one HD audio jack, and up to four in and four out GPIO connectors for I/O peripheral interfaces. NanoCOM-TC also has a 4-bit SDIO, three PCI-Express[x1], one LPC bus and one SMBus for ample expansion capabilities on the carrier board.

"As a small form factor, NanoCOM-TC can easily be embedded into a small panel PC for HMI/Mobile Devices or into an embedded system for Industrial Automation controllers.†states C.Y. Hung, Product Manager of AAEON's COM division. "Furthermore, its hardware video encoder/decoder support (full HD resolution) reduces CPU load, which makes it ideal for Digital Security/Surveillance and Digital Signage applications. With a wide temperature range of -40~85°C as well as an ultra-low power and fanless design, NanoCOM-TC has the means to thrive in the Energy, Medical and Military markets.â€

Applications

  • Healthcare
  • Retail & Advertising
  • Test & Measurement
  • Gaming & Entertainment
  • Industrial Automation
  • Security
  • Defense & Government
  • Digital Signage

Features

  • Onboard Intel® Atom™ E620/E640/E660/E680 Processors
  • Intel® EG20T PCH
  • Onboard DDR2 667 Memory Chip, Max. 1 GB
  • Gigabit Ethernet
  • Up to 24-bit LVDS LCD
  • High Definition Audio Interface
  • SATA SSD (4G) x 1, SATA 3.0Gb/s x 1
  • USB2.0 x 7
  • PCI-Express [x1] x 2
  • Wide DC Input Range, +4.75V to +14.7V (Optional)
  • COM Express Pin-out Type 10
  • Nano Module Size, 84mm x 55mm, COM.0 Rev. 2.0
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computer-on-Module (COM)
Product Number NanoCOM-TC
Product Name COM Express CPU Module with Onboard Intel Atom E620/E640/E660/E680 Processors
Processor / CPU Intel® AtomTM
Ports / Buses USB
Features Watchdog Timer
Unlock Full Specs
to access all available technical data

Similar Products

SMARC® Rel. 2.1.1 module with NXP i.MX 8M Applications Processors (Formerly LEXELL) - SOM-SMARC-MX8M (sample) - SECO
Specs
Processor / CPU NXP i.MX 8M Applications Processors
Ports / Buses I2C; PCIe; Serial Interface; SPI; USB
Features Speaker Support
View Details
Dual Cortex A9 and User Programmable FPGA System on Module with Dual Side Connectors - MitySOM-5CSx with Dual Side Connectors - Critical Link, LLC
Specs
Form Factor System-On-Module (SOM)
Processor / CPU Intel/Altera Cyclone V SX Processor
Ports / Buses I2C; PCIe; SPI; USB
View Details
COM Express Module, Type 6, 1.8GHz Intel Atom N2800 - TCA/N2800 - Sealevel Systems, Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel® AtomTM
Ports / Buses PCIe
View Details
Freescale QorIQ™ P2020 COM Module - COMX-P2020 - Artesyn Embedded Power
Specs
Form Factor COM Express Basic
Processor / CPU Freescale QorIQ P2020, Two Cores Running at 1.2 GHz
Ports / Buses PCIe; SPI; USB; IEEE-1588, UART, VGA
View Details