Aaeon Systems Inc. COM Express CPU Module with Onboard Intel Atom N455 Processor NanoCOM-LN

Description
AAEON's NanoCOM-LN offers both LVDS and analog video output in simultaneous and dual display modes, taking advantage of the shared memory technology to make available up to 384 MB of system memory for the graphics engine. Onboard DDR3 667 memory (up to 1GB) eliminates the need to add a memory module providing a cost effective and rugged solution. The onboard SSD (Solid State Disk) furthers the simplification and cost reduction of system design by eliminating the need to add storage media to the system. For applications requiring greater storage capabilities, the NanoCOM-LN offers 3 channels of SATA 3.0 Gb/s. Additional expansion requirements are met by the four 32-bit PCI channels and five PCI-Express[x1] channels. Eight USB 2.0 ports are also supported to allow flexibility in the use of external devices and peripherals. Applications Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage Features Onboard Intel¢ã§ Atom¢ã¢ N455 Processor Intel¢ã§ ICH8M Onboard DDR3 667 Memory Chip, Max. 1 GB Gigabit Ethernet CRT, 18-bit Single-channel LVDS LCD High Definition Audio Interface PATA SSD (Up to 4GB) x 1, SATA 3.0Gb/s x 3 USB2.0 x 8 PCI-Express [x1] x 5 Wide DC Input Range, +4.75V to +14.7V (Optional) COM Express Pin-out Type 1 Nano Module Size, 84mm x 55mm, COM.0 Rev. 1.0/ 2.0
Description
AAEON's NanoCOM-LN offers both LVDS and analog video output in simultaneous and dual display modes, taking advantage of the shared memory technology to make available up to 384 MB of system memory for the graphics engine. Onboard DDR3 667 memory (up to 1GB) eliminates the need to add a memory module providing a cost effective and rugged solution. The onboard SSD (Solid State Disk) furthers the simplification and cost reduction of system design by eliminating the need to add storage media to the system. For applications requiring greater storage capabilities, the NanoCOM-LN offers 3 channels of SATA 3.0 Gb/s. Additional expansion requirements are met by the four 32-bit PCI channels and five PCI-Express[x1] channels. Eight USB 2.0 ports are also supported to allow flexibility in the use of external devices and peripherals. Applications Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage Features Onboard Intel¢ã§ Atom¢ã¢ N455 Processor Intel¢ã§ ICH8M Onboard DDR3 667 Memory Chip, Max. 1 GB Gigabit Ethernet CRT, 18-bit Single-channel LVDS LCD High Definition Audio Interface PATA SSD (Up to 4GB) x 1, SATA 3.0Gb/s x 3 USB2.0 x 8 PCI-Express [x1] x 5 Wide DC Input Range, +4.75V to +14.7V (Optional) COM Express Pin-out Type 1 Nano Module Size, 84mm x 55mm, COM.0 Rev. 1.0/ 2.0

Suppliers

Company
Product
Description
Supplier Links
COM Express CPU Module with Onboard Intel Atom N455 Processor - NanoCOM-LN - Aaeon Systems Inc.
Brea, CA, USA
COM Express CPU Module with Onboard Intel Atom N455 Processor
NanoCOM-LN
COM Express CPU Module with Onboard Intel Atom N455 Processor NanoCOM-LN
AAEON's NanoCOM-LN offers both LVDS and analog video output in simultaneous and dual display modes, taking advantage of the shared memory technology to make available up to 384 MB of system memory for the graphics engine. Onboard DDR3 667 memory (up to 1GB) eliminates the need to add a memory module providing a cost effective and rugged solution. The onboard SSD (Solid State Disk) furthers the simplification and cost reduction of system design by eliminating the need to add storage media to the system. For applications requiring greater storage capabilities, the NanoCOM-LN offers 3 channels of SATA 3.0 Gb/s. Additional expansion requirements are met by the four 32-bit PCI channels and five PCI-Express[x1] channels. Eight USB 2.0 ports are also supported to allow flexibility in the use of external devices and peripherals. Applications Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage Features Onboard Intel¢ã§ Atom¢ã¢ N455 Processor Intel¢ã§ ICH8M Onboard DDR3 667 Memory Chip, Max. 1 GB Gigabit Ethernet CRT, 18-bit Single-channel LVDS LCD High Definition Audio Interface PATA SSD (Up to 4GB) x 1, SATA 3.0Gb/s x 3 USB2.0 x 8 PCI-Express [x1] x 5 Wide DC Input Range, +4.75V to +14.7V (Optional) COM Express Pin-out Type 1 Nano Module Size, 84mm x 55mm, COM.0 Rev. 1.0/ 2.0

AAEON's NanoCOM-LN offers both LVDS and analog video output in simultaneous and dual display modes, taking advantage of the shared memory technology to make available up to 384 MB of system memory for the graphics engine. Onboard DDR3 667 memory (up to 1GB) eliminates the need to add a memory module providing a cost effective and rugged solution. The onboard SSD (Solid State Disk) furthers the simplification and cost reduction of system design by eliminating the need to add storage media to the system. For applications requiring greater storage capabilities, the NanoCOM-LN offers 3 channels of SATA 3.0 Gb/s. Additional expansion requirements are met by the four 32-bit PCI channels and five PCI-Express[x1] channels. Eight USB 2.0 ports are also supported to allow flexibility in the use of external devices and peripherals.

Applications

  • Healthcare
  • Retail & Advertising
  • Test & Measurement
  • Gaming & Entertainment
  • Industrial Automation
  • Security
  • Defense & Government
  • Digital Signage

Features

  • Onboard Intel¢Ã§ Atom¢Ã¢ N455 Processor
  • Intel¢Ã§ ICH8M
  • Onboard DDR3 667 Memory Chip, Max. 1 GB
  • Gigabit Ethernet
  • CRT, 18-bit Single-channel LVDS LCD
  • High Definition Audio Interface
  • PATA SSD (Up to 4GB) x 1, SATA 3.0Gb/s x 3
  • USB2.0 x 8
  • PCI-Express [x1] x 5
  • Wide DC Input Range, +4.75V to +14.7V (Optional)
  • COM Express Pin-out Type 1
  • Nano Module Size, 84mm x 55mm, COM.0 Rev. 1.0/ 2.0
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computer-on-Module (COM)
Product Number NanoCOM-LN
Product Name COM Express CPU Module with Onboard Intel Atom N455 Processor
Processor / CPU Intel® AtomTM
Unlock Full Specs
to access all available technical data

Similar Products

Freescale QorIQ™ P2020 COM Module - COMX-P2020 - Artesyn Embedded Power
Specs
Form Factor COM Express Basic
Processor / CPU Freescale QorIQ P2020, Two Cores Running at 1.2 GHz
Ports / Buses PCIe; SPI; USB; IEEE-1588, UART, VGA
View Details
COM Express CPU Module With Onboard Intel Core 2 Duo/ Celeron M Processors - COM-45GS - Aaeon Systems Inc.
Specs
Processor / CPU Onboard Intel® Core™ 2 Duo/ Celeron® M (SFF, 22 x 22 mm) processor
Features Watchdog Timer
Memory Type DDR3
View Details
COM Express® Type 10 Mini Module with Intel® Atom™ E3900 Processor - COMET10-3900 - WINSYSTEMS, INC.
Specs
Form Factor COM Express Compact
Processor / CPU Intel® AtomTM; Intel Core™ Duo
Ports / Buses PCIe; SATA; USB
View Details
Qseven, Intel® Embedded Menlow-XL Platform with DDR2 SDRAM,LVDS Display, Gigabit Ethernet, SDVO and SATA - PQ7-M102XL - American Portwell Technology Inc.
Specs
Form Factor Qseven
Processor / CPU Intel® AtomTM
Ports / Buses PCIe; SATA; USB
View Details