Aaeon Systems Inc. 3.5" SubCompact Board with Intel Atom E680/E620 Processor GENE-TC05

Description
GENE-TC05 is a new ultra low power embedded 3.5" SBC based on the Intel® Atom™ E680/E620 processor and Intel® EG20T PCH chipset. Furthermore, its I/O chipset is the Nuvoton W82627 DHG-P, Fintek F81216DG. The GENE-TC05 is powered by +12V DC input, but it can be set up to work with an ATX power supply for soft power applications. GENE-TC05 includes an onboard processor and has onboard 1GB of DDR2 667/800 memory, and one SATA 3.0Gb/s and one CFast™ interface for plenty of storage space and reliable serial performance for an operating system. The GENE-TC05 features two Mini PCI-Express slots for expansion, and it is equipped with six COM ports, four USB2.0 ports, one CAN Bus connector and an 8-bit Digital I/O for connectivity with peripherals and external devices. The 2 channel HD audio is accessed through one Line-in, Line-out and Mic-in jacks. GENE-TC05's numerous I/O interfaces let system integrators effortlessly embed this compact board into their applications. Moreover, the GENE-TC05 supports CRT and LVDS LCD with simultaneous and dual view displays, and has an onboard Resistive Touchscreen interface to support a user-friendly system without a need for a mouse or keyboard. "GENE-TC05 has an operating temperature of 0 ~ 60 C and is also available in a version that supports operation in -40 ~ +80 C (optional) which lets the GENE-TC05 thrive in various environments. In addition to this, all versions of the GENE-TC05 come with a fanless cooler to increase product quality and reliability." says Eric Wang, Product Manager of AAEON's Embedded Computing Division. "As with all products in AAEON's GENE series, GENE-TC05 has a consistent rear I/O coast line that enables customers to easily upgrade previous systems, saving time and money. This 3.5" embedded board is perfect for applications such as Factory Automation, Industrial Automation and In-Vehicle. For In-Vehicle purposes, end users can easily display advertisements via VGA, the 24-bit single channel LVDS, or the optional DVI." GENE-TC05 supports frequently used operating system support such as Windows® XP and Windows® 7 as well as their embedded versions. In addition, its dual Gigabit Ethernet ports fit perfectly with end users' communications systems. Applications Industrial Automation Transportation Defense & Government Digital Signage Features Intel® Atom™ E680/E620 Processor Intel® EG20T PCH Onboard DDR2 667/800 Memory, 1GB Gigabit Ethernet x 2 VGA or DVI (Optional), 24-bit Single Channel LVDS LCD 2CH HD Audio SATA 3.0Gb/s x 1, CFast™ x 1 CAN Bus x 1, USB2.0 x 4, COM x 6, 8-bit Digital I/O Onboard 4/5/8-wire Resistive Touch Screen Controller Mini Card x 2 +12V Only Operation
Description
GENE-TC05 is a new ultra low power embedded 3.5" SBC based on the Intel® Atom™ E680/E620 processor and Intel® EG20T PCH chipset. Furthermore, its I/O chipset is the Nuvoton W82627 DHG-P, Fintek F81216DG. The GENE-TC05 is powered by +12V DC input, but it can be set up to work with an ATX power supply for soft power applications. GENE-TC05 includes an onboard processor and has onboard 1GB of DDR2 667/800 memory, and one SATA 3.0Gb/s and one CFast™ interface for plenty of storage space and reliable serial performance for an operating system. The GENE-TC05 features two Mini PCI-Express slots for expansion, and it is equipped with six COM ports, four USB2.0 ports, one CAN Bus connector and an 8-bit Digital I/O for connectivity with peripherals and external devices. The 2 channel HD audio is accessed through one Line-in, Line-out and Mic-in jacks. GENE-TC05's numerous I/O interfaces let system integrators effortlessly embed this compact board into their applications. Moreover, the GENE-TC05 supports CRT and LVDS LCD with simultaneous and dual view displays, and has an onboard Resistive Touchscreen interface to support a user-friendly system without a need for a mouse or keyboard. "GENE-TC05 has an operating temperature of 0 ~ 60 C and is also available in a version that supports operation in -40 ~ +80 C (optional) which lets the GENE-TC05 thrive in various environments. In addition to this, all versions of the GENE-TC05 come with a fanless cooler to increase product quality and reliability." says Eric Wang, Product Manager of AAEON's Embedded Computing Division. "As with all products in AAEON's GENE series, GENE-TC05 has a consistent rear I/O coast line that enables customers to easily upgrade previous systems, saving time and money. This 3.5" embedded board is perfect for applications such as Factory Automation, Industrial Automation and In-Vehicle. For In-Vehicle purposes, end users can easily display advertisements via VGA, the 24-bit single channel LVDS, or the optional DVI." GENE-TC05 supports frequently used operating system support such as Windows® XP and Windows® 7 as well as their embedded versions. In addition, its dual Gigabit Ethernet ports fit perfectly with end users' communications systems. Applications Industrial Automation Transportation Defense & Government Digital Signage Features Intel® Atom™ E680/E620 Processor Intel® EG20T PCH Onboard DDR2 667/800 Memory, 1GB Gigabit Ethernet x 2 VGA or DVI (Optional), 24-bit Single Channel LVDS LCD 2CH HD Audio SATA 3.0Gb/s x 1, CFast™ x 1 CAN Bus x 1, USB2.0 x 4, COM x 6, 8-bit Digital I/O Onboard 4/5/8-wire Resistive Touch Screen Controller Mini Card x 2 +12V Only Operation

Suppliers

Company
Product
Description
Supplier Links
3.5
Brea, CA, USA
3.5" SubCompact Board with Intel Atom E680/E620 Processor
GENE-TC05
3.5" SubCompact Board with Intel Atom E680/E620 Processor GENE-TC05
GENE-TC05 is a new ultra low power embedded 3.5" SBC based on the Intel® Atom™ E680/E620 processor and Intel® EG20T PCH chipset. Furthermore, its I/O chipset is the Nuvoton W82627 DHG-P, Fintek F81216DG. The GENE-TC05 is powered by +12V DC input, but it can be set up to work with an ATX power supply for soft power applications. GENE-TC05 includes an onboard processor and has onboard 1GB of DDR2 667/800 memory, and one SATA 3.0Gb/s and one CFast™ interface for plenty of storage space and reliable serial performance for an operating system. The GENE-TC05 features two Mini PCI-Express slots for expansion, and it is equipped with six COM ports, four USB2.0 ports, one CAN Bus connector and an 8-bit Digital I/O for connectivity with peripherals and external devices. The 2 channel HD audio is accessed through one Line-in, Line-out and Mic-in jacks. GENE-TC05's numerous I/O interfaces let system integrators effortlessly embed this compact board into their applications. Moreover, the GENE-TC05 supports CRT and LVDS LCD with simultaneous and dual view displays, and has an onboard Resistive Touchscreen interface to support a user-friendly system without a need for a mouse or keyboard. "GENE-TC05 has an operating temperature of 0 ~ 60 C and is also available in a version that supports operation in -40 ~ +80 C (optional) which lets the GENE-TC05 thrive in various environments. In addition to this, all versions of the GENE-TC05 come with a fanless cooler to increase product quality and reliability." says Eric Wang, Product Manager of AAEON's Embedded Computing Division. "As with all products in AAEON's GENE series, GENE-TC05 has a consistent rear I/O coast line that enables customers to easily upgrade previous systems, saving time and money. This 3.5" embedded board is perfect for applications such as Factory Automation, Industrial Automation and In-Vehicle. For In-Vehicle purposes, end users can easily display advertisements via VGA, the 24-bit single channel LVDS, or the optional DVI." GENE-TC05 supports frequently used operating system support such as Windows® XP and Windows® 7 as well as their embedded versions. In addition, its dual Gigabit Ethernet ports fit perfectly with end users' communications systems. Applications Industrial Automation Transportation Defense & Government Digital Signage Features Intel® Atom™ E680/E620 Processor Intel® EG20T PCH Onboard DDR2 667/800 Memory, 1GB Gigabit Ethernet x 2 VGA or DVI (Optional), 24-bit Single Channel LVDS LCD 2CH HD Audio SATA 3.0Gb/s x 1, CFast™ x 1 CAN Bus x 1, USB2.0 x 4, COM x 6, 8-bit Digital I/O Onboard 4/5/8-wire Resistive Touch Screen Controller Mini Card x 2 +12V Only Operation

GENE-TC05 is a new ultra low power embedded 3.5" SBC based on the Intel® Atom™ E680/E620 processor and Intel® EG20T PCH chipset. Furthermore, its I/O chipset is the Nuvoton W82627 DHG-P, Fintek F81216DG. The GENE-TC05 is powered by +12V DC input, but it can be set up to work with an ATX power supply for soft power applications.

GENE-TC05 includes an onboard processor and has onboard 1GB of DDR2 667/800 memory, and one SATA 3.0Gb/s and one CFast™ interface for plenty of storage space and reliable serial performance for an operating system. The GENE-TC05 features two Mini PCI-Express slots for expansion, and it is equipped with six COM ports, four USB2.0 ports, one CAN Bus connector and an 8-bit Digital I/O for connectivity with peripherals and external devices. The 2 channel HD audio is accessed through one Line-in, Line-out and Mic-in jacks. GENE-TC05's numerous I/O interfaces let system integrators effortlessly embed this compact board into their applications. Moreover, the GENE-TC05 supports CRT and LVDS LCD with simultaneous and dual view displays, and has an onboard Resistive Touchscreen interface to support a user-friendly system without a need for a mouse or keyboard.

"GENE-TC05 has an operating temperature of 0 ~ 60 C and is also available in a version that supports operation in -40 ~ +80 C (optional) which lets the GENE-TC05 thrive in various environments. In addition to this, all versions of the GENE-TC05 come with a fanless cooler to increase product quality and reliability." says Eric Wang, Product Manager of AAEON's Embedded Computing Division. "As with all products in AAEON's GENE series, GENE-TC05 has a consistent rear I/O coast line that enables customers to easily upgrade previous systems, saving time and money. This 3.5" embedded board is perfect for applications such as Factory Automation, Industrial Automation and In-Vehicle. For In-Vehicle purposes, end users can easily display advertisements via VGA, the 24-bit single channel LVDS, or the optional DVI."

GENE-TC05 supports frequently used operating system support such as Windows® XP and Windows® 7 as well as their embedded versions. In addition, its dual Gigabit Ethernet ports fit perfectly with end users' communications systems.

Applications

  • Industrial Automation

  • Transportation

  • Defense & Government

  • Digital Signage

Features

  • Intel® Atom™ E680/E620 Processor

  • Intel® EG20T PCH

  • Onboard DDR2 667/800 Memory, 1GB

  • Gigabit Ethernet x 2

  • VGA or DVI (Optional), 24-bit Single Channel LVDS LCD

  • 2CH HD Audio

  • SATA 3.0Gb/s x 1, CFast™ x 1

  • CAN Bus x 1, USB2.0 x 4, COM x 6, 8-bit Digital I/O

  • Onboard 4/5/8-wire Resistive Touch Screen Controller

  • Mini Card x 2

  • +12V Only Operation
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Single Board Computers (SBC)
Product Number GENE-TC05
Product Name 3.5" SubCompact Board with Intel Atom E680/E620 Processor
Processor / CPU Intel® Atom™ E680 1.6GHz/ E620 600MHz
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
Main Memory 512 MB
Unlock Full Specs
to access all available technical data

Similar Products

ISA Half-Size SBC With Intel Celeron M 600 MHz BGA Type Processor - HSB-910I - Aaeon Systems Inc.
Specs
Processor / CPU Intel® Celeron® M 600 MHz BGA Type Processor
Computer Bus ISA/EISA
Chipset Intel Chipset
View Details
Intel® Celeron Processor J1900 Mini-ITX Motherboard - IMB-150 - Industrial PC, Inc.
Specs
Processor / CPU Intel Celeron
CPU Speed 2420 MHz
Chipset Intel Chipset
View Details