ELMA Electronic Inc. 2nd Generation Intel Core i7 Processor with Kintex FPGA

Description
The TIC-INT-VPX3a is based on the Intel® Core™ i7 Gen2 processor (Sandy Bridge) and its companion chipset QM67 (Cougar Point). This generation of 64-bit multi-core mobile processor offers unmatched technology for intelligent performance. Its optimized multicore architecture provides better multi-tasking and multi-threaded performance, floating point processing (Intel® AVX) and integrated video features. Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. Processor Unit One Intel® Core™ i7 2655LE (or 2610UE / 2715QE) Core speed = 2.2GHz (or 1.5GHz / 2.1GHz) Cache = 4MB (4MB / 6MB) Thermal design power = 25W (17W / 45W) DDR3-1333 with ECC (up to 2 * 4 GBytes) Boot flash memory Calendar clock with supercap and/or battery backup Thermal monitoring sensor SATA SSD module One FPGA (XC7 KX70T / KX160T on demand) and a personality module. Three Gigabit Ethernet ports (1000BT or 1000BX ) One front RS232 UART Three USB 2.0 ports (1 front / 2 rear) Twelve PCI-Express Gen2 lanes Up to four rear SATA interfaces Two HDMI interfaces (1 front / 1 rear) One Intel HD Audio interface GPIOs (from FPGA and Personality Module) SERDES (from FPGA and Personality Module) Communication subsystem
Description
The TIC-INT-VPX3a is based on the Intel® Core™ i7 Gen2 processor (Sandy Bridge) and its companion chipset QM67 (Cougar Point). This generation of 64-bit multi-core mobile processor offers unmatched technology for intelligent performance. Its optimized multicore architecture provides better multi-tasking and multi-threaded performance, floating point processing (Intel® AVX) and integrated video features. Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. Processor Unit One Intel® Core™ i7 2655LE (or 2610UE / 2715QE) Core speed = 2.2GHz (or 1.5GHz / 2.1GHz) Cache = 4MB (4MB / 6MB) Thermal design power = 25W (17W / 45W) DDR3-1333 with ECC (up to 2 * 4 GBytes) Boot flash memory Calendar clock with supercap and/or battery backup Thermal monitoring sensor SATA SSD module One FPGA (XC7 KX70T / KX160T on demand) and a personality module. Three Gigabit Ethernet ports (1000BT or 1000BX ) One front RS232 UART Three USB 2.0 ports (1 front / 2 rear) Twelve PCI-Express Gen2 lanes Up to four rear SATA interfaces Two HDMI interfaces (1 front / 1 rear) One Intel HD Audio interface GPIOs (from FPGA and Personality Module) SERDES (from FPGA and Personality Module) Communication subsystem

Suppliers

Company
Product
Description
Supplier Links
2nd Generation Intel Core i7 Processor with Kintex FPGA -  - ELMA Electronic Inc.
Fremont, CA, USA
2nd Generation Intel Core i7 Processor with Kintex FPGA
2nd Generation Intel Core i7 Processor with Kintex FPGA
The TIC-INT-VPX3a is based on the Intel® Core™ i7 Gen2 processor (Sandy Bridge) and its companion chipset QM67 (Cougar Point). This generation of 64-bit multi-core mobile processor offers unmatched technology for intelligent performance. Its optimized multicore architecture provides better multi-tasking and multi-threaded performance, floating point processing (Intel® AVX) and integrated video features. Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. Processor Unit One Intel® Core™ i7 2655LE (or 2610UE / 2715QE) Core speed = 2.2GHz (or 1.5GHz / 2.1GHz) Cache = 4MB (4MB / 6MB) Thermal design power = 25W (17W / 45W) DDR3-1333 with ECC (up to 2 * 4 GBytes) Boot flash memory Calendar clock with supercap and/or battery backup Thermal monitoring sensor SATA SSD module One FPGA (XC7 KX70T / KX160T on demand) and a personality module. Three Gigabit Ethernet ports (1000BT or 1000BX ) One front RS232 UART Three USB 2.0 ports (1 front / 2 rear) Twelve PCI-Express Gen2 lanes Up to four rear SATA interfaces Two HDMI interfaces (1 front / 1 rear) One Intel HD Audio interface GPIOs (from FPGA and Personality Module) SERDES (from FPGA and Personality Module) Communication subsystem

The TIC-INT-VPX3a is based on the Intel® Core™ i7 Gen2 processor (Sandy Bridge) and its companion chipset QM67 (Cougar Point). This generation of 64-bit multi-core mobile processor offers unmatched technology for intelligent performance. Its optimized multicore architecture provides better multi-tasking and multi-threaded performance, floating point processing (Intel® AVX) and integrated video features.

Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number.

  • Processor Unit
    • One Intel® Core™ i7 2655LE (or 2610UE / 2715QE)
    • Core speed = 2.2GHz (or 1.5GHz / 2.1GHz)
    • Cache = 4MB (4MB / 6MB)
    • Thermal design power = 25W (17W / 45W)
    • DDR3-1333 with ECC (up to 2 * 4 GBytes)
    • Boot flash memory
    • Calendar clock with supercap and/or battery backup
    • Thermal monitoring sensor
    • SATA SSD module
    • One FPGA (XC7 KX70T / KX160T on demand) and a personality module.
    • Three Gigabit Ethernet ports (1000BT or 1000BX )
    • One front RS232 UART
    • Three USB 2.0 ports (1 front / 2 rear)
    • Twelve PCI-Express Gen2 lanes
    • Up to four rear SATA interfaces
    • Two HDMI interfaces (1 front / 1 rear)
    • One Intel HD Audio interface
    • GPIOs (from FPGA and Personality Module)
    • SERDES (from FPGA and Personality Module)
    Communication subsystem
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Single Board Computers (SBC)
Product Name 2nd Generation Intel Core i7 Processor with Kintex FPGA
Processor / CPU Intel® Core™ i7 2655LE
Computer Bus VPX
CPU Speed 1500 to 2100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

3U VPX Low Power MPC8536E Single Board Computer - Model TIC-PQ3-VPX3a - ELMA Electronic Inc.
Specs
Processor / CPU e500
Computer Bus PCIe
CPU Speed 1250 MHz
View Details
PC/104-Plus VortexDX3® Single Board Computer - PPM-C412 Series - WINSYSTEMS, INC.
Specs
Processor / CPU DMP VortexDX3® Dual Core
Computer Bus PC/104 (PC/104-Plus, EBX, ETX); PCI-104
CPU Speed 1000 MHz
View Details