Aaeon Systems Inc. 3.5" SubCompact Board with Intel® 3rd Generation Core™ i7/i5/i3 Mobile Processor GENE-QM77

Description
The GENE-QM77 is a 3.5" Subcompact Board with an integrated 3rd generation Intel® Core™ i7 processor and mobile Intel® HM76 or Intel® QM77 Express chipset. The SODIMM socket supports up to 8GB of DDR3 memory, while two SATA 6.0Gb/s ports and one CFast™ slot is available for storage. The Intel® 82579LM Gigabit Ethernet controller offers quick networking connections, with I/O slots including four COM ports, two USB 3.0 ports, six USB2.0 ports, one keyboard/mouse port and one Line-in, Line-out, Mic-in port. GENE-QM77 also includes a Mini Card for additional expansion. Applications Industrial Automation Gaming & Entertainment Digital Signage Features Intel® 3rd Generation Core™ i7/i5/i3 Mobile Processor Intel® QM77/HM76 SODIMM DDR3 1066/1333/1600, Max. 8 GB Gigabit Ethernet x 2 CRT, 18/24-bit Dual-Channel LVDS LCD x 2, DVI, HDMI (Optional) 2CH HD Audio SATA 6.0Gb/s x 2 (Optional RAID), CFast™ x 1 USB3.0 x 2, USB2.0 x 6, COM x 4, 8-bit Digital I/O Mini Card x 1 +12V Only Operation Supports iAMT with Intel® QM77 Onboard 4/5/8-wire Resistive Touch Screen Controller
Description
The GENE-QM77 is a 3.5" Subcompact Board with an integrated 3rd generation Intel® Core™ i7 processor and mobile Intel® HM76 or Intel® QM77 Express chipset. The SODIMM socket supports up to 8GB of DDR3 memory, while two SATA 6.0Gb/s ports and one CFast™ slot is available for storage. The Intel® 82579LM Gigabit Ethernet controller offers quick networking connections, with I/O slots including four COM ports, two USB 3.0 ports, six USB2.0 ports, one keyboard/mouse port and one Line-in, Line-out, Mic-in port. GENE-QM77 also includes a Mini Card for additional expansion. Applications Industrial Automation Gaming & Entertainment Digital Signage Features Intel® 3rd Generation Core™ i7/i5/i3 Mobile Processor Intel® QM77/HM76 SODIMM DDR3 1066/1333/1600, Max. 8 GB Gigabit Ethernet x 2 CRT, 18/24-bit Dual-Channel LVDS LCD x 2, DVI, HDMI (Optional) 2CH HD Audio SATA 6.0Gb/s x 2 (Optional RAID), CFast™ x 1 USB3.0 x 2, USB2.0 x 6, COM x 4, 8-bit Digital I/O Mini Card x 1 +12V Only Operation Supports iAMT with Intel® QM77 Onboard 4/5/8-wire Resistive Touch Screen Controller

Suppliers

Company
Product
Description
Supplier Links
3.5
Brea, CA, USA
3.5" SubCompact Board with Intel® 3rd Generation Core™ i7/i5/i3 Mobile Processor
GENE-QM77
3.5" SubCompact Board with Intel® 3rd Generation Core™ i7/i5/i3 Mobile Processor GENE-QM77
The GENE-QM77 is a 3.5" Subcompact Board with an integrated 3rd generation Intel® Core™ i7 processor and mobile Intel® HM76 or Intel® QM77 Express chipset. The SODIMM socket supports up to 8GB of DDR3 memory, while two SATA 6.0Gb/s ports and one CFast™ slot is available for storage. The Intel® 82579LM Gigabit Ethernet controller offers quick networking connections, with I/O slots including four COM ports, two USB 3.0 ports, six USB2.0 ports, one keyboard/mouse port and one Line-in, Line-out, Mic-in port. GENE-QM77 also includes a Mini Card for additional expansion. Applications Industrial Automation Gaming & Entertainment Digital Signage Features Intel® 3rd Generation Core™ i7/i5/i3 Mobile Processor Intel® QM77/HM76 SODIMM DDR3 1066/1333/1600, Max. 8 GB Gigabit Ethernet x 2 CRT, 18/24-bit Dual-Channel LVDS LCD x 2, DVI, HDMI (Optional) 2CH HD Audio SATA 6.0Gb/s x 2 (Optional RAID), CFast™ x 1 USB3.0 x 2, USB2.0 x 6, COM x 4, 8-bit Digital I/O Mini Card x 1 +12V Only Operation Supports iAMT with Intel® QM77 Onboard 4/5/8-wire Resistive Touch Screen Controller

The GENE-QM77 is a 3.5" Subcompact Board with an integrated 3rd generation Intel® Core™ i7 processor and mobile Intel® HM76 or Intel® QM77 Express chipset. The SODIMM socket supports up to 8GB of DDR3 memory, while two SATA 6.0Gb/s ports and one CFast™ slot is available for storage. The Intel® 82579LM Gigabit Ethernet controller offers quick networking connections, with I/O slots including four COM ports, two USB 3.0 ports, six USB2.0 ports, one keyboard/mouse port and one Line-in, Line-out, Mic-in port. GENE-QM77 also includes a Mini Card for additional expansion.

Applications

  • Industrial Automation

  • Gaming & Entertainment

  • Digital Signage

Features

  • Intel® 3rd Generation Core™ i7/i5/i3 Mobile Processor

  • Intel® QM77/HM76

  • SODIMM DDR3 1066/1333/1600, Max. 8 GB

  • Gigabit Ethernet x 2

  • CRT, 18/24-bit Dual-Channel LVDS LCD x 2, DVI, HDMI

  • (Optional)
    2CH HD Audio

  • SATA 6.0Gb/s x 2 (Optional RAID), CFast™ x 1

  • USB3.0 x 2, USB2.0 x 6, COM x 4, 8-bit Digital I/O

  • Mini Card x 1

  • +12V Only Operation

  • Supports iAMT with Intel® QM77

  • Onboard 4/5/8-wire Resistive Touch Screen Controller
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Single Board Computers (SBC)
Product Number GENE-QM77
Product Name 3.5" SubCompact Board with Intel® 3rd Generation Core™ i7/i5/i3 Mobile Processor
Processor / CPU Intel® 3rd Generation Core™ i7/i5/i3 Mobile processor
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
Main Memory 512 MB
Unlock Full Specs
to access all available technical data

Similar Products

3.5
Specs
Processor / CPU Intel® 2nd Generation Core™ i5/ Celeron® (32nm)
Chipset Intel Chipset
Features RJ-45 Connectors
View Details
Single Board Computers (SBCs) - 1241-1188-ND - DigiKey
Specs
Processor / CPU Intel® Core™2 Duo
Computer Bus PC/104 (PC/104-Plus, EBX, ETX)
CPU Speed 2260 MHz
View Details