VersaLogic Corporation Puma VL-EPM-5g

Description
The Puma is an extremely compact and rugged single board computer that combines a high degree of functionality with low power requirements and no moving parts. The inherent ruggedness of the Puma's PC/104 size combined with the low power AMD Geode GX 500 processor make this board a great fit for portable devices, vehicular/aircraft controls, medical electronics, and many other OEM applications. The Puma has an impressive list of on-board features, including integrated high-performance video with flat panel support, 10/100 Ethernet, four USB ports, three COM ports, LPT port, and an IDE interface. A CompactFlash socket provides bootable media storage, and TVS devices provide enhanced ESD protection on user I/O ports. The Puma includes 256 MB of soldered-on, high-speed RAM for optimum application performance. Like all VersaLogic products, this small and efficient SBC is designed to support OEM applications where high reliability and long-term availability are required. From application design-in to 5+ years production life, its quality and longevity provide a cost-effective, long-term solution. Customization is available on as few as 100 pieces. The Puma is manufactured and tested to the highest quality standards, is compliant with RoHS regulations, and is backed by a two year limited warranty.
Datasheet
Description
The Puma is an extremely compact and rugged single board computer that combines a high degree of functionality with low power requirements and no moving parts. The inherent ruggedness of the Puma's PC/104 size combined with the low power AMD Geode GX 500 processor make this board a great fit for portable devices, vehicular/aircraft controls, medical electronics, and many other OEM applications. The Puma has an impressive list of on-board features, including integrated high-performance video with flat panel support, 10/100 Ethernet, four USB ports, three COM ports, LPT port, and an IDE interface. A CompactFlash socket provides bootable media storage, and TVS devices provide enhanced ESD protection on user I/O ports. The Puma includes 256 MB of soldered-on, high-speed RAM for optimum application performance. Like all VersaLogic products, this small and efficient SBC is designed to support OEM applications where high reliability and long-term availability are required. From application design-in to 5+ years production life, its quality and longevity provide a cost-effective, long-term solution. Customization is available on as few as 100 pieces. The Puma is manufactured and tested to the highest quality standards, is compliant with RoHS regulations, and is backed by a two year limited warranty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The Puma is an extremely compact and rugged single board computer that combines a high degree of functionality with low power requirements and no moving parts. The inherent ruggedness of the Puma's PC/104 size combined with the low power AMD Geode GX 500 processor make this board a great fit for portable devices, vehicular/aircraft controls, medical electronics, and many other OEM applications. The Puma has an impressive list of on-board features, including integrated high-performance video with flat panel support, 10/100 Ethernet, four USB ports, three COM ports, LPT port, and an IDE interface. A CompactFlash socket provides bootable media storage, and TVS devices provide enhanced ESD protection on user I/O ports. The Puma includes 256 MB of soldered-on, high-speed RAM for optimum application performance. Like all VersaLogic products, this small and efficient SBC is designed to support OEM applications where high reliability and long-term availability are required. From application design-in to 5+ years production life, its quality and longevity provide a cost-effective, long-term solution. Customization is available on as few as 100 pieces. The Puma is manufactured and tested to the highest quality standards, is compliant with RoHS regulations, and is backed by a two year limited warranty.

The Puma is an extremely compact and rugged single board computer that combines a high degree of functionality with low power requirements and no moving parts. The inherent ruggedness of the Puma's PC/104 size combined with the low power AMD Geode GX 500 processor make this board a great fit for portable devices, vehicular/aircraft controls, medical electronics, and many other OEM applications. The Puma has an impressive list of on-board features, including integrated high-performance video with flat panel support, 10/100 Ethernet, four USB ports, three COM ports, LPT port, and an IDE interface. A CompactFlash socket provides bootable media storage, and TVS devices provide enhanced ESD protection on user I/O ports. The Puma includes 256 MB of soldered-on, high-speed RAM for optimum application performance. Like all VersaLogic products, this small and efficient SBC is designed to support OEM applications where high reliability and long-term availability are required. From application design-in to 5+ years production life, its quality and longevity provide a cost-effective, long-term solution. Customization is available on as few as 100 pieces. The Puma is manufactured and tested to the highest quality standards, is compliant with RoHS regulations, and is backed by a two year limited warranty.

Supplier's Site Datasheet

Technical Specifications

  VersaLogic Corporation
Product Category Single Board Computers (SBC)
Product Number VL-EPM-5g
Product Name Puma
Processor / CPU AMD GX 500
Computer Bus PCI; PC/104 (PC/104-Plus, EBX, ETX)
CPU Speed 500 MHz
Chipset AMD Geode CS5535
Features RoHS; CompactFlash; Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - ASMB-975T2-00A1-ND - DigiKey
Specs
CPU Speed 2666 MHz
Features Watchdog Timer
Main Memory 384000 MB
View Details
2 suppliers
Single Board Computers (SBCs) - 1241-1271-ND - DigiKey
Specs
Processor / CPU Intel® AtomTM
CPU Speed 1750 MHz
Features Watchdog Timer
View Details
Freescale 8548E Processor VME Single Board Computer - MVME4100 - Artesyn Embedded Power
Specs
Processor / CPU Freescale MPC8548E with E500 Core
Computer Bus PCI-X; PCIe; PMC Bus; USB; VME Bus
CPU Speed 1300 MHz
View Details