Aaeon Systems Inc. Full-Size SBC with Intel® 3rd Generation Core i7/i5/i3 Processor FSB-B75H

Description
The FSB-B75H, the first 3rd Generation Intel® Core™ i7/i5/i3 LGA1155 socket PICMG 1.3 full-size Single Board Computer (SBC) with onboard Intel® B75H chipset. This unique combination offers the highest in performance, connectivity and cost savings. With up to 16MB of DDR3 1333/1600 system memory and onboard CFast™ slot, and quick access to multiple SATA storage and numerous USB connectors make the FSB-B75H a very cost effective option for a power packed PICMG 1.3 board for industrial and building automation applications. The Intel® Core™ i7/i5/i3 processors bring new and powerful capability to the PICMG 1.3 full-size SBC, making it a powerful slim form-factor embedded platform for today's industrial applications that require high performance in expandable enclosures. The Intel® B75H chipset is rich in features and offers lower Cost of Ownership for system integrators. Operating temperature for FSB-B75H is 0°C to 60°C. Applications Network Security Factory Automation Transportation/ITS DVR/Surveilliance Telecom Application Server Features Intel 3rd Generation Core i7/i5/i3 LGA 1155 Processor Intel B75 Chipset Dual-Channel DDR3 DIMM Socket x 2 (up to 16GB) Intel B75 Integrated Intel HD Graphics Gigabit Ethernet x 2 SATA 6.0Gb/s x 1, SATA 3.0Gb/s x 2 (Backplane x 2), CFast x 1 COM x 2, USB 3.0 x 4, USB 2.0 x 4, LPT x 1 PICMG 1.3 ATX 2.1 Power Requirement
Description
The FSB-B75H, the first 3rd Generation Intel® Core™ i7/i5/i3 LGA1155 socket PICMG 1.3 full-size Single Board Computer (SBC) with onboard Intel® B75H chipset. This unique combination offers the highest in performance, connectivity and cost savings. With up to 16MB of DDR3 1333/1600 system memory and onboard CFast™ slot, and quick access to multiple SATA storage and numerous USB connectors make the FSB-B75H a very cost effective option for a power packed PICMG 1.3 board for industrial and building automation applications. The Intel® Core™ i7/i5/i3 processors bring new and powerful capability to the PICMG 1.3 full-size SBC, making it a powerful slim form-factor embedded platform for today's industrial applications that require high performance in expandable enclosures. The Intel® B75H chipset is rich in features and offers lower Cost of Ownership for system integrators. Operating temperature for FSB-B75H is 0°C to 60°C. Applications Network Security Factory Automation Transportation/ITS DVR/Surveilliance Telecom Application Server Features Intel 3rd Generation Core i7/i5/i3 LGA 1155 Processor Intel B75 Chipset Dual-Channel DDR3 DIMM Socket x 2 (up to 16GB) Intel B75 Integrated Intel HD Graphics Gigabit Ethernet x 2 SATA 6.0Gb/s x 1, SATA 3.0Gb/s x 2 (Backplane x 2), CFast x 1 COM x 2, USB 3.0 x 4, USB 2.0 x 4, LPT x 1 PICMG 1.3 ATX 2.1 Power Requirement

Suppliers

Company
Product
Description
Supplier Links
Full-Size SBC with Intel® 3rd Generation Core i7/i5/i3 Processor - FSB-B75H - Aaeon Systems Inc.
Brea, CA, USA
Full-Size SBC with Intel® 3rd Generation Core i7/i5/i3 Processor
FSB-B75H
Full-Size SBC with Intel® 3rd Generation Core i7/i5/i3 Processor FSB-B75H
The FSB-B75H, the first 3rd Generation Intel® Core™ i7/i5/i3 LGA1155 socket PICMG 1.3 full-size Single Board Computer (SBC) with onboard Intel® B75H chipset. This unique combination offers the highest in performance, connectivity and cost savings. With up to 16MB of DDR3 1333/1600 system memory and onboard CFast™ slot, and quick access to multiple SATA storage and numerous USB connectors make the FSB-B75H a very cost effective option for a power packed PICMG 1.3 board for industrial and building automation applications. The Intel® Core™ i7/i5/i3 processors bring new and powerful capability to the PICMG 1.3 full-size SBC, making it a powerful slim form-factor embedded platform for today's industrial applications that require high performance in expandable enclosures. The Intel® B75H chipset is rich in features and offers lower Cost of Ownership for system integrators. Operating temperature for FSB-B75H is 0°C to 60°C. Applications Network Security Factory Automation Transportation/ITS DVR/Surveilliance Telecom Application Server Features Intel 3rd Generation Core i7/i5/i3 LGA 1155 Processor Intel B75 Chipset Dual-Channel DDR3 DIMM Socket x 2 (up to 16GB) Intel B75 Integrated Intel HD Graphics Gigabit Ethernet x 2 SATA 6.0Gb/s x 1, SATA 3.0Gb/s x 2 (Backplane x 2), CFast x 1 COM x 2, USB 3.0 x 4, USB 2.0 x 4, LPT x 1 PICMG 1.3 ATX 2.1 Power Requirement

The FSB-B75H, the first 3rd Generation Intel® Core™ i7/i5/i3 LGA1155 socket PICMG 1.3 full-size Single Board Computer (SBC) with onboard Intel® B75H chipset. This unique combination offers the highest in performance, connectivity and cost savings. With up to 16MB of DDR3 1333/1600 system memory and onboard CFast™ slot, and quick access to multiple SATA storage and numerous USB connectors make the FSB-B75H a very cost effective option for a power packed PICMG 1.3 board for industrial and building automation applications.

The Intel® Core™ i7/i5/i3 processors bring new and powerful capability to the PICMG 1.3 full-size SBC, making it a powerful slim form-factor embedded platform for today's industrial applications that require high performance in expandable enclosures. The Intel® B75H chipset is rich in features and offers lower Cost of Ownership for system integrators. Operating temperature for FSB-B75H is 0°C to 60°C.

Applications

  • Network Security

  • Factory Automation

  • Transportation/ITS

  • DVR/Surveilliance

  • Telecom

  • Application Server

Features

  • Intel 3rd Generation Core i7/i5/i3 LGA 1155 Processor

  • Intel B75 Chipset

  • Dual-Channel DDR3 DIMM Socket x 2 (up to 16GB)

  • Intel B75 Integrated Intel HD Graphics

  • Gigabit Ethernet x 2

  • SATA 6.0Gb/s x 1, SATA 3.0Gb/s x 2 (Backplane x 2), CFast x 1

  • COM x 2, USB 3.0 x 4, USB 2.0 x 4, LPT x 1

  • PICMG 1.3

  • ATX 2.1 Power Requirement
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Single Board Computers (SBC)
Product Number FSB-B75H
Product Name Full-Size SBC with Intel® 3rd Generation Core i7/i5/i3 Processor
Processor / CPU Intel® 3rd generation Core™ i7/i5/i3 LGA 1155 processor
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
Ports Serial Interface; Parallel Interface; USB
Unlock Full Specs
to access all available technical data

Similar Products

3.5
Specs
Processor / CPU Socket-P or onboard Intel® Core™ 2 Duo/ Celeron® M (65nm) processor up to 2.2 GHz, FSB 533/667/800 MHz (Socket-P)
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
View Details
Single Board Computers (SBCs) - 1241-1386-ND - DigiKey
Specs
Processor / CPU Intel® AtomTM
Computer Bus PC/104 (PC/104-Plus, EBX, ETX)
CPU Speed 1460 MHz
View Details