Aaeon Systems Inc. 3.5" SubCompact Board with Intel Core i7/i5 Mobile Processors GENE-QM57

Description
The GENE-QM57 can support a 204-pin DDR3 SODIMM for up to 4GB of system memory. It has two SATA 3.0Gb/s interfaces and a CFast™ connector for operating system usage and storage. GENE-QM57 has Intel® 82577LM and Intel® 82574L Gigabit Ethernet ports to support reliable fast network connectivity. Using the ITE IT8712 I/O chipset, this SBC has eight USB2.0 ports, one RS-232 port, one RS-232/422/485 port, a keyboard/mouse port, Two-Channel HD audio with one Line-in, Line-out, Mic-in and supports 8-bit programmable Digital I/O. Furthermore, GENE-QM57 has one Mini PCI Express (Mini Card) slot for expansion. In terms of display, this Sub-Compact board supports VGA, DVI and 18/24-bit dual channel LVDS with resolution support of up to 1920x1080 full HD for optimal graphics support. "GENE-QM57 supports iAMT 6.0, which enables the user to easily monitor groups of PCs. The Intel® AMT 6.0 reduces on-site visits and acts as a monitor for hardware information with remote diagnosis for IT management," states Eric Wang, Product Manager of AAEON's Embedded Computing Division. "GENE-QM57 has the Socket G1 (PGA 988), which enables the customer to choose the processor that best fits their application. Since GENE-QM57 has a consistent coast line of rear I/O ports with the GENE Series, the end user can easily upgrade their systems without having to design new enclosures." Wang affirms. For added adaptability, GENE-QM57 has an optional Trust Platform Module (TPM) to provide secure services for customers to embed GENE-QM57 into banking systems and other high-security platforms. End users can also insert a Mini Card in the GENE-QM57 to acquire WLAN for Digital Signage and other remote applications. This SBC also has the option to replace the DVI with a second 24-bit LVDS interface for end users to connect to multiple LCD panels without the use of DVI converters. Thus, GENE-QM57 is easily embedded into numerous markets such as Automation, Medical, Ticketing Machines, Banking, Transportation, Gaming, Kiosk and POS/POI applications. If you are looking to install a powerful, dependable and adaptable single board computer, AAEON's GENE-QM57 is a solution worth evaluating. Applications Industrial Automation Transportation Test & Measurement Features Intel® Core™ i7/i5 Mobile/ Celeron® (32nm) Processors Intel® QM57/HM55 SODIMM DDR3 800/1066, Max. 4 GB Gigabit Ethernet x 2 CRT,18 or 24-bit Dual Channel LVDS LCD, DVI 2CH HD Audio SATA 3.0Gb/s x 2 (Optional RAID), CFast™ x 1USB2.0 x 8, COM x 2, 8-bit Digital I/O Mini Card x 1 +12V Only Operation Supports iAMT6.0
Description
The GENE-QM57 can support a 204-pin DDR3 SODIMM for up to 4GB of system memory. It has two SATA 3.0Gb/s interfaces and a CFast™ connector for operating system usage and storage. GENE-QM57 has Intel® 82577LM and Intel® 82574L Gigabit Ethernet ports to support reliable fast network connectivity. Using the ITE IT8712 I/O chipset, this SBC has eight USB2.0 ports, one RS-232 port, one RS-232/422/485 port, a keyboard/mouse port, Two-Channel HD audio with one Line-in, Line-out, Mic-in and supports 8-bit programmable Digital I/O. Furthermore, GENE-QM57 has one Mini PCI Express (Mini Card) slot for expansion. In terms of display, this Sub-Compact board supports VGA, DVI and 18/24-bit dual channel LVDS with resolution support of up to 1920x1080 full HD for optimal graphics support. "GENE-QM57 supports iAMT 6.0, which enables the user to easily monitor groups of PCs. The Intel® AMT 6.0 reduces on-site visits and acts as a monitor for hardware information with remote diagnosis for IT management," states Eric Wang, Product Manager of AAEON's Embedded Computing Division. "GENE-QM57 has the Socket G1 (PGA 988), which enables the customer to choose the processor that best fits their application. Since GENE-QM57 has a consistent coast line of rear I/O ports with the GENE Series, the end user can easily upgrade their systems without having to design new enclosures." Wang affirms. For added adaptability, GENE-QM57 has an optional Trust Platform Module (TPM) to provide secure services for customers to embed GENE-QM57 into banking systems and other high-security platforms. End users can also insert a Mini Card in the GENE-QM57 to acquire WLAN for Digital Signage and other remote applications. This SBC also has the option to replace the DVI with a second 24-bit LVDS interface for end users to connect to multiple LCD panels without the use of DVI converters. Thus, GENE-QM57 is easily embedded into numerous markets such as Automation, Medical, Ticketing Machines, Banking, Transportation, Gaming, Kiosk and POS/POI applications. If you are looking to install a powerful, dependable and adaptable single board computer, AAEON's GENE-QM57 is a solution worth evaluating. Applications Industrial Automation Transportation Test & Measurement Features Intel® Core™ i7/i5 Mobile/ Celeron® (32nm) Processors Intel® QM57/HM55 SODIMM DDR3 800/1066, Max. 4 GB Gigabit Ethernet x 2 CRT,18 or 24-bit Dual Channel LVDS LCD, DVI 2CH HD Audio SATA 3.0Gb/s x 2 (Optional RAID), CFast™ x 1USB2.0 x 8, COM x 2, 8-bit Digital I/O Mini Card x 1 +12V Only Operation Supports iAMT6.0

Suppliers

Company
Product
Description
Supplier Links
3.5
Brea, CA, USA
3.5" SubCompact Board with Intel Core i7/i5 Mobile Processors
GENE-QM57
3.5" SubCompact Board with Intel Core i7/i5 Mobile Processors GENE-QM57
The GENE-QM57 can support a 204-pin DDR3 SODIMM for up to 4GB of system memory. It has two SATA 3.0Gb/s interfaces and a CFast™ connector for operating system usage and storage. GENE-QM57 has Intel® 82577LM and Intel® 82574L Gigabit Ethernet ports to support reliable fast network connectivity. Using the ITE IT8712 I/O chipset, this SBC has eight USB2.0 ports, one RS-232 port, one RS-232/422/485 port, a keyboard/mouse port, Two-Channel HD audio with one Line-in, Line-out, Mic-in and supports 8-bit programmable Digital I/O. Furthermore, GENE-QM57 has one Mini PCI Express (Mini Card) slot for expansion. In terms of display, this Sub-Compact board supports VGA, DVI and 18/24-bit dual channel LVDS with resolution support of up to 1920x1080 full HD for optimal graphics support. "GENE-QM57 supports iAMT 6.0, which enables the user to easily monitor groups of PCs. The Intel® AMT 6.0 reduces on-site visits and acts as a monitor for hardware information with remote diagnosis for IT management," states Eric Wang, Product Manager of AAEON's Embedded Computing Division. "GENE-QM57 has the Socket G1 (PGA 988), which enables the customer to choose the processor that best fits their application. Since GENE-QM57 has a consistent coast line of rear I/O ports with the GENE Series, the end user can easily upgrade their systems without having to design new enclosures." Wang affirms. For added adaptability, GENE-QM57 has an optional Trust Platform Module (TPM) to provide secure services for customers to embed GENE-QM57 into banking systems and other high-security platforms. End users can also insert a Mini Card in the GENE-QM57 to acquire WLAN for Digital Signage and other remote applications. This SBC also has the option to replace the DVI with a second 24-bit LVDS interface for end users to connect to multiple LCD panels without the use of DVI converters. Thus, GENE-QM57 is easily embedded into numerous markets such as Automation, Medical, Ticketing Machines, Banking, Transportation, Gaming, Kiosk and POS/POI applications. If you are looking to install a powerful, dependable and adaptable single board computer, AAEON's GENE-QM57 is a solution worth evaluating. Applications Industrial Automation Transportation Test & Measurement Features Intel® Core™ i7/i5 Mobile/ Celeron® (32nm) Processors Intel® QM57/HM55 SODIMM DDR3 800/1066, Max. 4 GB Gigabit Ethernet x 2 CRT,18 or 24-bit Dual Channel LVDS LCD, DVI 2CH HD Audio SATA 3.0Gb/s x 2 (Optional RAID), CFast™ x 1USB2.0 x 8, COM x 2, 8-bit Digital I/O Mini Card x 1 +12V Only Operation Supports iAMT6.0

The GENE-QM57 can support a 204-pin DDR3 SODIMM for up to 4GB of system memory. It has two SATA 3.0Gb/s interfaces and a CFast™ connector for operating system usage and storage. GENE-QM57 has Intel® 82577LM and Intel® 82574L Gigabit Ethernet ports to support reliable fast network connectivity. Using the ITE IT8712 I/O chipset, this SBC has eight USB2.0 ports, one RS-232 port, one RS-232/422/485 port, a keyboard/mouse port, Two-Channel HD audio with one Line-in, Line-out, Mic-in and supports 8-bit programmable Digital I/O. Furthermore, GENE-QM57 has one Mini PCI Express (Mini Card) slot for expansion. In terms of display, this Sub-Compact board supports VGA, DVI and 18/24-bit dual channel LVDS with resolution support of up to 1920x1080 full HD for optimal graphics support.

"GENE-QM57 supports iAMT 6.0, which enables the user to easily monitor groups of PCs. The Intel® AMT 6.0 reduces on-site visits and acts as a monitor for hardware information with remote diagnosis for IT management," states Eric Wang, Product Manager of AAEON's Embedded Computing Division. "GENE-QM57 has the Socket G1 (PGA 988), which enables the customer to choose the processor that best fits their application. Since GENE-QM57 has a consistent coast line of rear I/O ports with the GENE Series, the end user can easily upgrade their systems without having to design new enclosures." Wang affirms.

For added adaptability, GENE-QM57 has an optional Trust Platform Module (TPM) to provide secure services for customers to embed GENE-QM57 into banking systems and other high-security platforms. End users can also insert a Mini Card in the GENE-QM57 to acquire WLAN for Digital Signage and other remote applications. This SBC also has the option to replace the DVI with a second 24-bit LVDS interface for end users to connect to multiple LCD panels without the use of DVI converters. Thus, GENE-QM57 is easily embedded into numerous markets such as Automation, Medical, Ticketing Machines, Banking, Transportation, Gaming, Kiosk and POS/POI applications. If you are looking to install a powerful, dependable and adaptable single board computer, AAEON's GENE-QM57 is a solution worth evaluating.

Applications

  • Industrial Automation
  • Transportation
  • Test & Measurement

Features

  • Intel® Core™ i7/i5 Mobile/ Celeron® (32nm) Processors
  • Intel® QM57/HM55
  • SODIMM DDR3 800/1066, Max. 4 GB
  • Gigabit Ethernet x 2
  • CRT,18 or 24-bit Dual Channel LVDS LCD, DVI
  • 2CH HD Audio
  • SATA 3.0Gb/s x 2 (Optional RAID), CFast™ x 1USB2.0 x 8, COM x 2, 8-bit Digital I/O
  • Mini Card x 1
  • +12V Only Operation
  • Supports iAMT6.0
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Single Board Computers (SBC)
Product Number GENE-QM57
Product Name 3.5" SubCompact Board with Intel Core i7/i5 Mobile Processors
Processor / CPU Intel® Core™ i7/i5/Celeron® (32nm) up to 2.66GHz
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
Main Memory 512 MB
Unlock Full Specs
to access all available technical data

Similar Products

8th Gen. Intel® Core i7/i5/i3/Celeron 3.5
Specs
Processor / CPU Intel® Core™ i7-8665UE
Features RJ-45 Connectors
Cache Memory 8000 KB
View Details
2 suppliers
Single Board Computer - TERA - AI (M12) - Synertron Technology, Inc.
Specs
Operating Humidity 95 %
View Details
3U VPX 4th Generation Intel® Core™ Processor -  - ELMA Electronic Inc.
Specs
Processor / CPU 4th Generation Intel® Core™
Computer Bus VPX
Main Memory 16000 MB
View Details