ELMA Electronic Inc. 3U VPX 4th Generation Intel® Core™ Processor

Description
Features: 3U VPX (VITA 46.0) N-Series single board computer: 3U VPX 1.0 inch slot, air-cooled 0°C to +55°C operating temperature Use in commercial (non-rugged) applications Optional rear transition module available I/O interfaces compatible with several OpenVPX profiles Compatible with the FR 331/x06 VPX Switch 4th generation Intel® Core™ processor: Option for 2-core or 4-core processor Includes Intel® Advanced Vector Extensions 2 (AVX2) Includes Intel® AES New Instructions (AES-NI) Up to 16 Gbytes soldered DDR3L-1600 DRAM with ECC Configurable control plane fabric (VITA 46.6) supports: 2 x SerDes (1000Base-BX) ports or 1 x SerDes plus 1 x Gigabit Ethernet ports or 2 x Gigabit Ethernet ports Configurable PCI Express® (PCIe) data plane fabric (VITA 46.4) supports: 2 x4 PCIe ports, 4 x2 PCIe ports or a 1 x8 PCIe port Support for Gen 1, Gen 2 and Gen 3 Compatible with OpenVPX module profiles Single non-transparent port Up to 4 x SATA600 mass storage interfaces Support for onboard SATA Flash Drive Module Up to 4 x serial interfaces and up to 3 x USB interfaces IPMI (Intelligent Platform Management Interface) Watchdog and long duration timers Up to 3 x independent graphics interfaces Optional high definition stereo audio Optional front panel providing inclusive I/O: 1 x USB3.0, 3 x RS232, 1 x Gigabit Ethernet, 1 x DisplayPort Optional XMC module interface (with front/rear I/O): XMC module interface (2 x4 or 1 x8 PCI Express® Gen 2) Optional hardware/software board security packages Optional Built-In Test (BIT) supports: Power-on BIT, Initiated BIT, Continuous BIT Optional Rear Transition Modules Ruggedized conduction-cooled VPX-REDI versions (RCx-Series): Conduction-cooled to VITA 48.2, conformally coated -40°C to +85°C operating temperature (at card edge) Support for Linux®, Windows® 8, Windows® Embedded Standard 8, Windows® 7, Windows® Embedded Standard 7, QNX® and VxWorks®
Description
Features: 3U VPX (VITA 46.0) N-Series single board computer: 3U VPX 1.0 inch slot, air-cooled 0°C to +55°C operating temperature Use in commercial (non-rugged) applications Optional rear transition module available I/O interfaces compatible with several OpenVPX profiles Compatible with the FR 331/x06 VPX Switch 4th generation Intel® Core™ processor: Option for 2-core or 4-core processor Includes Intel® Advanced Vector Extensions 2 (AVX2) Includes Intel® AES New Instructions (AES-NI) Up to 16 Gbytes soldered DDR3L-1600 DRAM with ECC Configurable control plane fabric (VITA 46.6) supports: 2 x SerDes (1000Base-BX) ports or 1 x SerDes plus 1 x Gigabit Ethernet ports or 2 x Gigabit Ethernet ports Configurable PCI Express® (PCIe) data plane fabric (VITA 46.4) supports: 2 x4 PCIe ports, 4 x2 PCIe ports or a 1 x8 PCIe port Support for Gen 1, Gen 2 and Gen 3 Compatible with OpenVPX module profiles Single non-transparent port Up to 4 x SATA600 mass storage interfaces Support for onboard SATA Flash Drive Module Up to 4 x serial interfaces and up to 3 x USB interfaces IPMI (Intelligent Platform Management Interface) Watchdog and long duration timers Up to 3 x independent graphics interfaces Optional high definition stereo audio Optional front panel providing inclusive I/O: 1 x USB3.0, 3 x RS232, 1 x Gigabit Ethernet, 1 x DisplayPort Optional XMC module interface (with front/rear I/O): XMC module interface (2 x4 or 1 x8 PCI Express® Gen 2) Optional hardware/software board security packages Optional Built-In Test (BIT) supports: Power-on BIT, Initiated BIT, Continuous BIT Optional Rear Transition Modules Ruggedized conduction-cooled VPX-REDI versions (RCx-Series): Conduction-cooled to VITA 48.2, conformally coated -40°C to +85°C operating temperature (at card edge) Support for Linux®, Windows® 8, Windows® Embedded Standard 8, Windows® 7, Windows® Embedded Standard 7, QNX® and VxWorks®

Suppliers

Company
Product
Description
Supplier Links
3U VPX 4th Generation Intel® Core™ Processor -  - ELMA Electronic Inc.
Fremont, CA, USA
3U VPX 4th Generation Intel® Core™ Processor
3U VPX 4th Generation Intel® Core™ Processor
Features: 3U VPX (VITA 46.0) N-Series single board computer: 3U VPX 1.0 inch slot, air-cooled 0°C to +55°C operating temperature Use in commercial (non-rugged) applications Optional rear transition module available I/O interfaces compatible with several OpenVPX profiles Compatible with the FR 331/x06 VPX Switch 4th generation Intel® Core™ processor: Option for 2-core or 4-core processor Includes Intel® Advanced Vector Extensions 2 (AVX2) Includes Intel® AES New Instructions (AES-NI) Up to 16 Gbytes soldered DDR3L-1600 DRAM with ECC Configurable control plane fabric (VITA 46.6) supports: 2 x SerDes (1000Base-BX) ports or 1 x SerDes plus 1 x Gigabit Ethernet ports or 2 x Gigabit Ethernet ports Configurable PCI Express® (PCIe) data plane fabric (VITA 46.4) supports: 2 x4 PCIe ports, 4 x2 PCIe ports or a 1 x8 PCIe port Support for Gen 1, Gen 2 and Gen 3 Compatible with OpenVPX module profiles Single non-transparent port Up to 4 x SATA600 mass storage interfaces Support for onboard SATA Flash Drive Module Up to 4 x serial interfaces and up to 3 x USB interfaces IPMI (Intelligent Platform Management Interface) Watchdog and long duration timers Up to 3 x independent graphics interfaces Optional high definition stereo audio Optional front panel providing inclusive I/O: 1 x USB3.0, 3 x RS232, 1 x Gigabit Ethernet, 1 x DisplayPort Optional XMC module interface (with front/rear I/O): XMC module interface (2 x4 or 1 x8 PCI Express® Gen 2) Optional hardware/software board security packages Optional Built-In Test (BIT) supports: Power-on BIT, Initiated BIT, Continuous BIT Optional Rear Transition Modules Ruggedized conduction-cooled VPX-REDI versions (RCx-Series): Conduction-cooled to VITA 48.2, conformally coated -40°C to +85°C operating temperature (at card edge) Support for Linux®, Windows® 8, Windows® Embedded Standard 8, Windows® 7, Windows® Embedded Standard 7, QNX® and VxWorks®

Features:

  • 3U VPX (VITA 46.0) N-Series single board computer:
    • 3U VPX 1.0 inch slot, air-cooled
    • 0°C to +55°C operating temperature
    • Use in commercial (non-rugged) applications
    • Optional rear transition module available
  • I/O interfaces compatible with several OpenVPX profiles
  • Compatible with the FR 331/x06 VPX Switch
  • 4th generation Intel® Core™ processor:
    • Option for 2-core or 4-core processor
    • Includes Intel® Advanced Vector Extensions 2 (AVX2)
    • Includes Intel® AES New Instructions (AES-NI)
  • Up to 16 Gbytes soldered DDR3L-1600 DRAM with ECC
  • Configurable control plane fabric (VITA 46.6) supports:
    • 2 x SerDes (1000Base-BX) ports or
      1 x SerDes plus 1 x Gigabit Ethernet ports or
      2 x Gigabit Ethernet ports
  • Configurable PCI Express® (PCIe) data plane fabric (VITA 46.4) supports:
    • 2 x4 PCIe ports, 4 x2 PCIe ports or a 1 x8 PCIe port
    • Support for Gen 1, Gen 2 and Gen 3
    • Compatible with OpenVPX module profiles
    • Single non-transparent port
  • Up to 4 x SATA600 mass storage interfaces
  • Support for onboard SATA Flash Drive Module
  • Up to 4 x serial interfaces and up to 3 x USB interfaces
  • IPMI (Intelligent Platform Management Interface)
  • Watchdog and long duration timers
  • Up to 3 x independent graphics interfaces
  • Optional high definition stereo audio
  • Optional front panel providing inclusive I/O:
    • 1 x USB3.0, 3 x RS232, 1 x Gigabit Ethernet, 1 x DisplayPort
  • Optional XMC module interface (with front/rear I/O):
    • XMC module interface (2 x4 or 1 x8 PCI Express® Gen 2)
  • Optional hardware/software board security packages
  • Optional Built-In Test (BIT) supports:
    • Power-on BIT, Initiated BIT, Continuous BIT
  • Optional Rear Transition Modules
  • Ruggedized conduction-cooled VPX-REDI versions (RCx-Series):
    • Conduction-cooled to VITA 48.2, conformally coated
    • -40°C to +85°C operating temperature (at card edge)
  • Support for Linux®, Windows® 8, Windows® Embedded Standard 8, Windows® 7, Windows® Embedded Standard 7, QNX® and VxWorks®
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Single Board Computers (SBC)
Product Name 3U VPX 4th Generation Intel® Core™ Processor
Processor / CPU 4th Generation Intel® Core™
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-AIMB-708VG-00A1-ND - DigiKey
Specs
Features Watchdog Timer
Main Memory 0 to 64000 MB
Ports USB
View Details
6U TVME 6100–R Rugged Power PC based SBC -  - ELMA Electronic Inc.
Specs
Processor / CPU MPC7457 PowerPC®
Computer Bus VME Bus
CPU Speed 1267 MHz
View Details
Fanless E3800 PC/104 Quad Core Single Board Computer - PPM-C407-3845 - WINSYSTEMS, INC.
Specs
Processor / CPU Intel® AtomTM; Quad-Core Intel® Xeon®
Computer Bus PC/104 (PC/104-Plus, EBX, ETX); Mini PCIe
CPU Speed 1910 MHz
View Details