Synertron Technology, Inc. Single Board Computer TERA - AI (M12)

Description
Compact Fanless AI Box: NVIDIA Jetson CPU Board + LJT001 NVIDIA Jetson Nano: ARM® Cortex®-A57 MPCore (Quad Core) NVIDIA Jetson TX2 NX: Denver 2 (Dual Core) / ARM A57 Complex (Quad Core) Memory: LPDDR4, 4GB ; 1 x HDMI, 2 x GbE 1 x M.2 B key 4 x USB 2.0 ; 1 x USB 2.0 (Micro OTG) 1 x Micro SD, 1 x Nano SIM ; 1 x RS232 Features: NVIDIA Jetson Nano: ARM® Cortex®-A57 MPCore (Quad Core) NVIDIA Jetson TX2 NX: Denver 2 (Dual Core) / ARM A57 Complex (Quad Core) Memory: LPDDR4, 4GB ; 1 x HDMI, 2 x GbE 1 x M.2 B key 4 x USB 2.0 ; 1 x USB 2.0 (Micro OTG) 1 x Micro SD, 1 x Nano SIM ; 1 x RS232
Datasheet
Description
Compact Fanless AI Box: NVIDIA Jetson CPU Board + LJT001 NVIDIA Jetson Nano: ARM® Cortex®-A57 MPCore (Quad Core) NVIDIA Jetson TX2 NX: Denver 2 (Dual Core) / ARM A57 Complex (Quad Core) Memory: LPDDR4, 4GB ; 1 x HDMI, 2 x GbE 1 x M.2 B key 4 x USB 2.0 ; 1 x USB 2.0 (Micro OTG) 1 x Micro SD, 1 x Nano SIM ; 1 x RS232 Features: NVIDIA Jetson Nano: ARM® Cortex®-A57 MPCore (Quad Core) NVIDIA Jetson TX2 NX: Denver 2 (Dual Core) / ARM A57 Complex (Quad Core) Memory: LPDDR4, 4GB ; 1 x HDMI, 2 x GbE 1 x M.2 B key 4 x USB 2.0 ; 1 x USB 2.0 (Micro OTG) 1 x Micro SD, 1 x Nano SIM ; 1 x RS232
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Board Computer - TERA - AI (M12) - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
Single Board Computer
TERA - AI (M12)
Single Board Computer TERA - AI (M12)
Compact Fanless AI Box: NVIDIA Jetson CPU Board + LJT001 NVIDIA Jetson Nano: ARM® Cortex®-A57 MPCore (Quad Core) NVIDIA Jetson TX2 NX: Denver 2 (Dual Core) / ARM A57 Complex (Quad Core) Memory: LPDDR4, 4GB ; 1 x HDMI, 2 x GbE 1 x M.2 B key 4 x USB 2.0 ; 1 x USB 2.0 (Micro OTG) 1 x Micro SD, 1 x Nano SIM ; 1 x RS232 Features: NVIDIA Jetson Nano: ARM® Cortex®-A57 MPCore (Quad Core) NVIDIA Jetson TX2 NX: Denver 2 (Dual Core) / ARM A57 Complex (Quad Core) Memory: LPDDR4, 4GB ; 1 x HDMI, 2 x GbE 1 x M.2 B key 4 x USB 2.0 ; 1 x USB 2.0 (Micro OTG) 1 x Micro SD, 1 x Nano SIM ; 1 x RS232

Compact Fanless AI Box: NVIDIA Jetson CPU Board + LJT001

  • NVIDIA Jetson Nano: ARM® Cortex®-A57 MPCore (Quad Core)
  • NVIDIA Jetson TX2 NX: Denver 2 (Dual Core) /
    ARM A57 Complex (Quad Core)
  • Memory: LPDDR4, 4GB ; 1 x HDMI, 2 x GbE
  • 1 x M.2 B key 4 x USB 2.0 ; 1 x USB 2.0 (Micro OTG)
  • 1 x Micro SD, 1 x Nano SIM ; 1 x RS232

Features:

  • NVIDIA Jetson Nano: ARM® Cortex®-A57 MPCore (Quad Core)
  • NVIDIA Jetson TX2 NX: Denver 2 (Dual Core) /
    ARM A57 Complex (Quad Core)
  • Memory: LPDDR4, 4GB ; 1 x HDMI, 2 x GbE
  • 1 x M.2 B key 4 x USB 2.0 ; 1 x USB 2.0 (Micro OTG)
  • 1 x Micro SD, 1 x Nano SIM ; 1 x RS232
Supplier's Site Datasheet

Technical Specifications

  Synertron Technology, Inc.
Product Category Single Board Computers (SBC)
Product Number TERA - AI (M12)
Product Name Single Board Computer
Operating Humidity 95 %
Unlock Full Specs
to access all available technical data

Similar Products

32GB 0GB Single Board Computer - 933-DS-280GB-U0A1E - ERSAELECTRONICS PTE. LTD.
Specs
Processor / CPU Intel Core i7-6822EQ
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
2 suppliers
6U VME Corei7 Gen3 Single Board Computer -  - ELMA Electronic Inc.
Specs
Processor / CPU Intel® Core™ i7 3612QE
Computer Bus VME Bus
CPU Speed 2100 to 2500 MHz
View Details