Aaeon Systems Inc. ETX CPU Module with Onboard Intel Atom D525/N455/D425 Processors ETX-LN

Description
The ETX-LN has an onboard Intel® Atom™ Processor and the ICH8M I/O Controller Hub. Up to 2GB DDR3 system memory is supported by one 204-pin SODIMM socket. It also offers one 10/100Base-TX Ethernet for network connectivity. I/O demands are well met by 4 USB 2.0 ports, two RS-232 ports and parallel port. For storage requirement, there are two SATA 3.0 Gb/s ports and optional onboard SSD (Solid State Disk) up to 16 GB. The onboard SSD helps simplify system configuration and reduces overall cost. Additionally, the ETX-LN offers both LVDS and analog video output in simultaneous and dual display modes. Applications Test & Measurement Gaming & Entertainment Industrial Automation Military & Government Security Features Onboard Intel® Atom™ D525/N455/D425 Processors Intel® ICH8M SODIMM DDR3 667/800 Memory, Max. 2 GB 10/100Base-TX Ethernet CRT, 24-bit Single-channel LVDS LCD AC97 2.3 Codec 2CH Audio PATA SSD (Up to 16 GB, Optional) x 1, SATA 3.0Gb/s x 2 (On Module) USB2.0 x 4, COM x 2 +5V Only Operation
Description
The ETX-LN has an onboard Intel® Atom™ Processor and the ICH8M I/O Controller Hub. Up to 2GB DDR3 system memory is supported by one 204-pin SODIMM socket. It also offers one 10/100Base-TX Ethernet for network connectivity. I/O demands are well met by 4 USB 2.0 ports, two RS-232 ports and parallel port. For storage requirement, there are two SATA 3.0 Gb/s ports and optional onboard SSD (Solid State Disk) up to 16 GB. The onboard SSD helps simplify system configuration and reduces overall cost. Additionally, the ETX-LN offers both LVDS and analog video output in simultaneous and dual display modes. Applications Test & Measurement Gaming & Entertainment Industrial Automation Military & Government Security Features Onboard Intel® Atom™ D525/N455/D425 Processors Intel® ICH8M SODIMM DDR3 667/800 Memory, Max. 2 GB 10/100Base-TX Ethernet CRT, 24-bit Single-channel LVDS LCD AC97 2.3 Codec 2CH Audio PATA SSD (Up to 16 GB, Optional) x 1, SATA 3.0Gb/s x 2 (On Module) USB2.0 x 4, COM x 2 +5V Only Operation

Suppliers

Company
Product
Description
Supplier Links
ETX CPU Module with Onboard Intel Atom D525/N455/D425 Processors - ETX-LN - Aaeon Systems Inc.
Brea, CA, USA
ETX CPU Module with Onboard Intel Atom D525/N455/D425 Processors
ETX-LN
ETX CPU Module with Onboard Intel Atom D525/N455/D425 Processors ETX-LN
The ETX-LN has an onboard Intel® Atom™ Processor and the ICH8M I/O Controller Hub. Up to 2GB DDR3 system memory is supported by one 204-pin SODIMM socket. It also offers one 10/100Base-TX Ethernet for network connectivity. I/O demands are well met by 4 USB 2.0 ports, two RS-232 ports and parallel port. For storage requirement, there are two SATA 3.0 Gb/s ports and optional onboard SSD (Solid State Disk) up to 16 GB. The onboard SSD helps simplify system configuration and reduces overall cost. Additionally, the ETX-LN offers both LVDS and analog video output in simultaneous and dual display modes. Applications Test & Measurement Gaming & Entertainment Industrial Automation Military & Government Security Features Onboard Intel® Atom™ D525/N455/D425 Processors Intel® ICH8M SODIMM DDR3 667/800 Memory, Max. 2 GB 10/100Base-TX Ethernet CRT, 24-bit Single-channel LVDS LCD AC97 2.3 Codec 2CH Audio PATA SSD (Up to 16 GB, Optional) x 1, SATA 3.0Gb/s x 2 (On Module) USB2.0 x 4, COM x 2 +5V Only Operation

The ETX-LN has an onboard Intel® Atom™ Processor and the ICH8M I/O Controller Hub. Up to 2GB DDR3 system memory is supported by one 204-pin SODIMM socket. It also offers one 10/100Base-TX Ethernet for network connectivity. I/O demands are well met by 4 USB 2.0 ports, two RS-232 ports and parallel port. For storage requirement, there are two SATA 3.0 Gb/s ports and optional onboard SSD (Solid State Disk) up to 16 GB. The onboard SSD helps simplify system configuration and reduces overall cost. Additionally, the ETX-LN offers both LVDS and analog video output in simultaneous and dual display modes.

Applications

  • Test & Measurement
  • Gaming & Entertainment
  • Industrial Automation
  • Military & Government
  • Security

Features

  • Onboard Intel® Atom™ D525/N455/D425 Processors
  • Intel® ICH8M
  • SODIMM DDR3 667/800 Memory, Max. 2 GB
  • 10/100Base-TX Ethernet
  • CRT, 24-bit Single-channel LVDS LCD
  • AC97 2.3 Codec 2CH Audio
  • PATA SSD (Up to 16 GB, Optional) x 1, SATA 3.0Gb/s x 2 (On Module)
  • USB2.0 x 4, COM x 2
  • +5V Only Operation
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computer-on-Module (COM)
Product Number ETX-LN
Product Name ETX CPU Module with Onboard Intel Atom D525/N455/D425 Processors
Processor / CPU Intel® AtomTM
Ports / Buses USB
Features Watchdog Timer
Memory Type DDR3
Unlock Full Specs
to access all available technical data

Similar Products

RISC CPU Board With TI OMAP 3503/3530 Processors - GENE-1350W1 - Aaeon Systems Inc.
Specs
Processor / CPU TI OMAP™ 3503/3530 600 MHz
Ports / Buses Serial Interface; USB
Features Watchdog Timer; RJ-45 Connectors
View Details
SODIMM-200 CPU Computer on Module (CoM) with NXP i.MX 6SoloX Application Processor - Trizeps VII SX - SECO
Specs
Processor / CPU NXP i.MX 6SoloX, Single core Cortex®-A9 @ 1GHz + Cortex®-M4 core @ 227MHz
Ports / Buses I2C; PCIe; Serial Interface; SPI; USB
Features Speaker Support
View Details
COM Express Basic Type 7 Server Class Embedded Computer Module - conga-B7E3 - congatec
Specs
Form Factor COM Express Basic
Processor / CPU AMD EPYC™ Embedded 3000 Series
Ports / Buses I2C; PCIe; SATA; SPI; USB; LPC Bus, UART, SM-Bus
View Details
Rugged Intel® Core™ i7/i5 CPU - XCOM-6400 - Acromag, Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel Core™ i7 or i5
Ports / Buses I2C; PCIe; SATA; SPI; USB; LPC, SMBus
View Details