COM-LN REV. A -- COM EXPRESS CPU MODULE WITH ONBOARD INTEL ATOM N450/D410/D510 PROCESSORS
Aaeon Systems Inc.
COM Express CPU Module With Onboard Intel Atom N450/D410/D510 Processors
COM-LN Rev. A
Description
Applications
Healthcare
Retail & Advertising
Test & Measurement
Gaming & Entertainment
Industrial Automation
Security
Defense & Government
Digital Signage
Features
Onboard Intel® Atom N450/D410/D510 Processors
Intel® ICH8M
SODIMM DDR2 533/667/800 Memory, Max. 4 GB
Gigabit Ethernet
CRT, 18-bit Single-channel LVDS LCD
High Definition Audio Interface
PATA x 1, SATA 3.0Gb/s x 3
USB2.0 x 8
PCI x 4, PCI-Express [x1] x 5 (x 6: Optional)
Wide DC Input Range, +8.5V To +19V (Optional)
COM Express Pin-out Type 2
Compact Module Size, 95mm x 95mm, COM.0 Rev. 1.0/2.0
Description
Applications
Healthcare
Retail & Advertising
Test & Measurement
Gaming & Entertainment
Industrial Automation
Security
Defense & Government
Digital Signage
Features
Onboard Intel® Atom N450/D410/D510 Processors
Intel® ICH8M
SODIMM DDR2 533/667/800 Memory, Max. 4 GB
Gigabit Ethernet
CRT, 18-bit Single-channel LVDS LCD
High Definition Audio Interface
PATA x 1, SATA 3.0Gb/s x 3
USB2.0 x 8
PCI x 4, PCI-Express [x1] x 5 (x 6: Optional)
Wide DC Input Range, +8.5V To +19V (Optional)
COM Express Pin-out Type 2
Compact Module Size, 95mm x 95mm, COM.0 Rev. 1.0/2.0
Suppliers
COM Express CPU Module With Onboard Intel Atom N450/D410/D510 Processors
COM-LN Rev. A
Applications
Healthcare
Retail & Advertising
Test & Measurement
Gaming & Entertainment
Industrial Automation
Security
Defense & Government
Digital Signage
Features
Onboard Intel® Atom N450/D410/D510 Processors
Intel® ICH8M
SODIMM DDR2 533/667/800 Memory, Max. 4 GB
Gigabit Ethernet
CRT, 18-bit Single-channel LVDS LCD
High Definition Audio Interface
PATA x 1, SATA 3.0Gb/s x 3
USB2.0 x 8
PCI x 4, PCI-Express [x1] x 5 (x 6: Optional)
Wide DC Input Range, +8.5V To +19V (Optional)
COM Express Pin-out Type 2
Compact Module Size, 95mm x 95mm, COM.0 Rev. 1.0/2.0
Applications
- Healthcare
- Retail & Advertising
- Test & Measurement
- Gaming & Entertainment
- Industrial Automation
- Security
- Defense & Government
- Digital Signage
Features
- Onboard Intel® Atom N450/D410/D510 Processors
- Intel® ICH8M
- SODIMM DDR2 533/667/800 Memory, Max. 4 GB
- Gigabit Ethernet
- CRT, 18-bit Single-channel LVDS LCD
- High Definition Audio Interface
- PATA x 1, SATA 3.0Gb/s x 3
- USB2.0 x 8
- PCI x 4, PCI-Express [x1] x 5 (x 6: Optional)
- Wide DC Input Range, +8.5V To +19V (Optional)
- COM Express Pin-out Type 2
- Compact Module Size, 95mm x 95mm, COM.0 Rev. 1.0/2.0
Supplier's Site
Technical Specifications
|
Product Category
|
Computer-on-Module (COM) |
|
Product Number
|
COM-LN Rev. A |
|
Product Name
|
COM Express CPU Module With Onboard Intel Atom N450/D410/D510 Processors |
|
Processor / CPU
|
Intel® AtomTM
|
|
Ports / Buses
|
USB
|
|
Features
|
Watchdog Timer
|
|
Memory Type
|
DDR2
|
Unlock Full Specs
to access all available technical data
Similar Products
Form Factor
COM Express Basic
Processor / CPU
Freescale QorIQ P4080, Eight Cores Running at 1.2 GHz; Freescale QorIQ P4040, Four Cores Running at 1.2 GHz
Ports / Buses
I2C; PCIe; SPI; USB; IEEE-1588
View Details
Form Factor
COM Express Compact
Processor / CPU
11th Gen Intel Core i3/i5/i7 Processor
Ports / Buses
PCIe; SATA; USB
View Details
Processor / CPU
Onboard Intel® Core 2 Duo/ Celeron® M (SFF, 22 x 22 mm) processor
Features
Watchdog Timer
Memory Type
DDR3
View Details
Form Factor
COM Express Mini
Processor / CPU
Intel® AtomTM; Intel® Core 2 Duo / Celeron®; Intel Celeron, Intel Atom
Ports / Buses
SATA; SPI; USB; PCIe, SATA III, SDIO (option), UART, CAN Bus, SM Bus, GPIOs, LPC Bus
View Details