AXIS Communications, Inc. AXIS Q7404 Video Encoder

Description
Superb video quality Multiple H.264 streams per channel Full frame rate in all resolutions Intelligent video capabilities Two-way audio support High performance, four-channel solution AXIS Q7404 Video Encoder is a high performance, four-channel standalone solution that integrates four analog cameras at a time into an IP-based video surveillance system. AXIS Q7404 delivers superb video quality and significant savings in bandwidth and storage with H.264. Reduced bandwidth and storage needs AXIS Q7404 offers the highly efficient H.264 video compression, which drastically reduces bandwidth and storage requirements without compromising image quality. Motion JPEG is also supported for increased flexibility. Full frame rate in all resolutions AXIS Q7404 can deliver multiple video streams simultaneously from each video channel at full frame rate in all resolutions up to D1 (720x480 in NTSC, 720x576 in PAL). The video streams can be individually configured with different compression formats, resolutions and frame rates for different needs. All Axis video encoders connect to analog pan/tilt/zoom (PTZ) cameras to allow for easy operation of these PTZ cameras across the IP network. Axis' open policy ensures simple and fast integration with most analog PTZ cameras on the market by including software drivers for more than 25 different analog cameras, including products from American Dynamics, Bosch, Canon, Panasonic, Pelco, Philips, Samsung, Sensormatic and Sony. It is also possible to control daisy-chained cameras from one RS-485/RS-422 serial port as long as they operate on the same protocol. Two‐way audio support Intelligent capabilities such as enhanced video motion detection, active tampering alarm and audio detection. Two configurable Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
Datasheet
Description
Superb video quality Multiple H.264 streams per channel Full frame rate in all resolutions Intelligent video capabilities Two-way audio support High performance, four-channel solution AXIS Q7404 Video Encoder is a high performance, four-channel standalone solution that integrates four analog cameras at a time into an IP-based video surveillance system. AXIS Q7404 delivers superb video quality and significant savings in bandwidth and storage with H.264. Reduced bandwidth and storage needs AXIS Q7404 offers the highly efficient H.264 video compression, which drastically reduces bandwidth and storage requirements without compromising image quality. Motion JPEG is also supported for increased flexibility. Full frame rate in all resolutions AXIS Q7404 can deliver multiple video streams simultaneously from each video channel at full frame rate in all resolutions up to D1 (720x480 in NTSC, 720x576 in PAL). The video streams can be individually configured with different compression formats, resolutions and frame rates for different needs. All Axis video encoders connect to analog pan/tilt/zoom (PTZ) cameras to allow for easy operation of these PTZ cameras across the IP network. Axis' open policy ensures simple and fast integration with most analog PTZ cameras on the market by including software drivers for more than 25 different analog cameras, including products from American Dynamics, Bosch, Canon, Panasonic, Pelco, Philips, Samsung, Sensormatic and Sony. It is also possible to control daisy-chained cameras from one RS-485/RS-422 serial port as long as they operate on the same protocol. Two‐way audio support Intelligent capabilities such as enhanced video motion detection, active tampering alarm and audio detection. Two configurable Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Superb video quality Multiple H.264 streams per channel Full frame rate in all resolutions Intelligent video capabilities Two-way audio support High performance, four-channel solution AXIS Q7404 Video Encoder is a high performance, four-channel standalone solution that integrates four analog cameras at a time into an IP-based video surveillance system. AXIS Q7404 delivers superb video quality and significant savings in bandwidth and storage with H.264. Reduced bandwidth and storage needs AXIS Q7404 offers the highly efficient H.264 video compression, which drastically reduces bandwidth and storage requirements without compromising image quality. Motion JPEG is also supported for increased flexibility. Full frame rate in all resolutions AXIS Q7404 can deliver multiple video streams simultaneously from each video channel at full frame rate in all resolutions up to D1 (720x480 in NTSC, 720x576 in PAL). The video streams can be individually configured with different compression formats, resolutions and frame rates for different needs. All Axis video encoders connect to analog pan/tilt/zoom (PTZ) cameras to allow for easy operation of these PTZ cameras across the IP network. Axis' open policy ensures simple and fast integration with most analog PTZ cameras on the market by including software drivers for more than 25 different analog cameras, including products from American Dynamics, Bosch, Canon, Panasonic, Pelco, Philips, Samsung, Sensormatic and Sony. It is also possible to control daisy-chained cameras from one RS-485/RS-422 serial port as long as they operate on the same protocol. Two‐way audio support Intelligent capabilities such as enhanced video motion detection, active tampering alarm and audio detection. Two configurable Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
  • Superb video quality
  • Multiple H.264 streams per channel
  • Full frame rate in all resolutions
  • Intelligent video capabilities
  • Two-way audio support

High performance, four-channel solution

AXIS Q7404 Video Encoder is a high performance, four-channel standalone solution that integrates four analog cameras at a time into an IP-based video surveillance system. AXIS Q7404 delivers superb video quality and significant savings in bandwidth and storage with H.264.

Reduced bandwidth and storage needs

AXIS Q7404 offers the highly efficient H.264 video compression, which drastically reduces bandwidth and storage requirements without compromising image quality. Motion JPEG is also supported for increased flexibility.

Full frame rate in all resolutions

AXIS Q7404 can deliver multiple video streams simultaneously from each video channel at full frame rate in all resolutions up to D1 (720x480 in NTSC, 720x576 in PAL). The video streams can be individually configured with different compression formats, resolutions and frame rates for different needs.


All Axis video encoders connect to analog pan/tilt/zoom (PTZ) cameras to allow for easy operation of these PTZ cameras across the IP network. Axis' open policy ensures simple and fast integration with most analog PTZ cameras on the market by including software drivers for more than 25 different analog cameras, including products from American Dynamics, Bosch, Canon, Panasonic, Pelco, Philips, Samsung, Sensormatic and Sony. It is also possible to control daisy-chained cameras from one RS-485/RS-422 serial port as long as they operate on the same protocol.

  • Two‐way audio support
  • Intelligent capabilities such as enhanced video motion detection, active tampering alarm and audio detection.
  • Two configurable

  • Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications
  • Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection

This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl.org)

Supplier's Site Datasheet

Technical Specifications

  AXIS Communications, Inc.
Product Category Digital Video Recorders
Product Number AXIS Q7404 Video Encoder
Unlock Full Specs
to access all available technical data

Similar Products

4-Channel HD CCTV DVR Surveillance Kit - TV-DVR104K  (Version v1.0R) - TRENDnet Inc.
Specs
Features Audio
Storage Capacity 6.00E6 MB
View Details
 - CE-CRK8 - Clinton Electronics Corporation
Clinton Electronics Corporation
Specs
Digital Video Output Ethernet; USB
Features Alarms; Compression
Storage Capacity 1.00E6 MB
View Details