AXIS Communications, Inc. AXIS P7224 Video Encoder Blade

Description
Full frame rate in all resolutions Simultaneous H.264 and Motion JPEG High resolution quad-view Two-way audio PTZ support High performance, 4-channel solution with excellent audio quality AXIS P7224 Video Encoder Blade is a cost-effective four-channel video encoder blade with great video performance and excellent audio quality. It can simplify migration to network video without upgrading existing camera systems. When AXIS P7224 blades are used with AXIS Q7900 Rack, up to 56 analog cameras can be supported in one 4U, 19-inch rack. The blade can also be used with the AXIS 291 1U Video Server Rack. Powerful and full-featured AXIS P7224 supports all types of analog cameras including PTZ (pan/tilt/zoom) and PTZ domes. The video encoder features both RS-422 and RS-485 for controlling analog PTZ cameras. Configurable inputs/outputs can be connected to external relays and sensors for activating lights, locking/unlocking doors etc. The easy way to a smarter CCTV system AXIS P7224 is perfect for large analog video installations, especially where an IP network infrastructure is already in place. It is powered from the rack, which simplifies installation. Reduced bandwidth and storage AXIS P7224 can deliver two simultaneous video streams, one in H.264 and another in Motion JPEG, at full frame rate in all resolutions up to D1 (720x480 in NTSC, 720x576 in PAL). The H.264 video compression format drastically reduces bandwidth and storage requirements without compromising image quality. Motion JPEG is supported for increased flexibility. Full frame rate in all resolutions and all compression formats Intelligent video capabilities such as video motion detection, active tampering alarm and audio detection Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications. This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
Datasheet
Description
Full frame rate in all resolutions Simultaneous H.264 and Motion JPEG High resolution quad-view Two-way audio PTZ support High performance, 4-channel solution with excellent audio quality AXIS P7224 Video Encoder Blade is a cost-effective four-channel video encoder blade with great video performance and excellent audio quality. It can simplify migration to network video without upgrading existing camera systems. When AXIS P7224 blades are used with AXIS Q7900 Rack, up to 56 analog cameras can be supported in one 4U, 19-inch rack. The blade can also be used with the AXIS 291 1U Video Server Rack. Powerful and full-featured AXIS P7224 supports all types of analog cameras including PTZ (pan/tilt/zoom) and PTZ domes. The video encoder features both RS-422 and RS-485 for controlling analog PTZ cameras. Configurable inputs/outputs can be connected to external relays and sensors for activating lights, locking/unlocking doors etc. The easy way to a smarter CCTV system AXIS P7224 is perfect for large analog video installations, especially where an IP network infrastructure is already in place. It is powered from the rack, which simplifies installation. Reduced bandwidth and storage AXIS P7224 can deliver two simultaneous video streams, one in H.264 and another in Motion JPEG, at full frame rate in all resolutions up to D1 (720x480 in NTSC, 720x576 in PAL). The H.264 video compression format drastically reduces bandwidth and storage requirements without compromising image quality. Motion JPEG is supported for increased flexibility. Full frame rate in all resolutions and all compression formats Intelligent video capabilities such as video motion detection, active tampering alarm and audio detection Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications. This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full frame rate in all resolutions Simultaneous H.264 and Motion JPEG High resolution quad-view Two-way audio PTZ support High performance, 4-channel solution with excellent audio quality AXIS P7224 Video Encoder Blade is a cost-effective four-channel video encoder blade with great video performance and excellent audio quality. It can simplify migration to network video without upgrading existing camera systems. When AXIS P7224 blades are used with AXIS Q7900 Rack, up to 56 analog cameras can be supported in one 4U, 19-inch rack. The blade can also be used with the AXIS 291 1U Video Server Rack. Powerful and full-featured AXIS P7224 supports all types of analog cameras including PTZ (pan/tilt/zoom) and PTZ domes. The video encoder features both RS-422 and RS-485 for controlling analog PTZ cameras. Configurable inputs/outputs can be connected to external relays and sensors for activating lights, locking/unlocking doors etc. The easy way to a smarter CCTV system AXIS P7224 is perfect for large analog video installations, especially where an IP network infrastructure is already in place. It is powered from the rack, which simplifies installation. Reduced bandwidth and storage AXIS P7224 can deliver two simultaneous video streams, one in H.264 and another in Motion JPEG, at full frame rate in all resolutions up to D1 (720x480 in NTSC, 720x576 in PAL). The H.264 video compression format drastically reduces bandwidth and storage requirements without compromising image quality. Motion JPEG is supported for increased flexibility. Full frame rate in all resolutions and all compression formats Intelligent video capabilities such as video motion detection, active tampering alarm and audio detection Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications. This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
  • Full frame rate in all resolutions
  • Simultaneous H.264 and Motion JPEG
  • High resolution quad-view
  • Two-way audio
  • PTZ support

High performance, 4-channel solution with excellent audio quality

AXIS P7224 Video Encoder Blade is a cost-effective four-channel video encoder blade with great video performance and excellent audio quality. It can simplify migration to network video without upgrading existing camera systems. When AXIS P7224 blades are used with AXIS Q7900 Rack, up to 56 analog cameras can be supported in one 4U, 19-inch rack. The blade can also be used with the AXIS 291 1U Video Server Rack.

Powerful and full-featured

AXIS P7224 supports all types of analog cameras including PTZ (pan/tilt/zoom) and PTZ domes. The video encoder features both RS-422 and RS-485 for controlling analog PTZ cameras. Configurable inputs/outputs can be connected to external relays and sensors for activating lights, locking/unlocking doors etc.


The easy way to a smarter CCTV system

AXIS P7224 is perfect for large analog video installations, especially where an IP network infrastructure is already in place. It is powered from the rack, which simplifies installation.

Reduced bandwidth and storage

AXIS P7224 can deliver two simultaneous video streams, one in H.264 and another in Motion JPEG, at full frame rate in all resolutions up to D1 (720x480 in NTSC, 720x576 in PAL). The H.264 video compression format drastically reduces bandwidth and storage requirements without compromising image quality. Motion JPEG is supported for increased flexibility.


  • Full frame rate in all resolutions and all compression formats
  • Intelligent video capabilities such as video motion detection, active tampering alarm and audio detection
  • Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service
  • Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications.

This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl.org)

Supplier's Site Datasheet

Technical Specifications

  AXIS Communications, Inc.
Product Category Digital Video Recorders
Product Number AXIS P7224 Video Encoder Blade
Unlock Full Specs
to access all available technical data

Similar Products

4-Channel HD CCTV DVR Surveillance Kit - TV-DVR104K  (Version v1.0R) - TRENDnet Inc.
Specs
Features Audio
Storage Capacity 6.00E6 MB
View Details
H.264E Hybrid DVRs 4 Analog + 4-CH IP - DVR400HS - IC Realtime, LLC
Specs
Image Color
Digital Video Output RS232; RS485; Ethernet
Recording Media Hard Disk
View Details