IC Realtime, LLC 8 Channel DVR with built-in 10" LCD monitor DVREDGE108S

Description
All-in-One 8 channel DVR with built in 10" LCD monitor. Combo series DVRs use H.264E video compression technology and up-to D1 quality realtime recording. Dual encoding streams are support for smooth remote video viewing. This digital video recorder contains advanced web access, system integration and synchronized audio and video recording features that are suitable for various types of home and professional installations: stores, warehouses, homes, government agencies, education facilities, etc. H.264E Compression. Dual encoding streams Dual encoding streams for smoother network transmission Real-time Synchronized Video and Audio Recording Built-in 10 inch LCD display (800x600). TV(BNC)/HDMI synchronoous video output 8 Channel simultaneous playback Easy backup: USB devices, network download Access from Smart Phones (iPhone/iPad, Android, Blackberry) USB Mouse Interface for super easy operation Built-in Web Server for direct online access
Datasheet
Description
All-in-One 8 channel DVR with built in 10" LCD monitor. Combo series DVRs use H.264E video compression technology and up-to D1 quality realtime recording. Dual encoding streams are support for smooth remote video viewing. This digital video recorder contains advanced web access, system integration and synchronized audio and video recording features that are suitable for various types of home and professional installations: stores, warehouses, homes, government agencies, education facilities, etc. H.264E Compression. Dual encoding streams Dual encoding streams for smoother network transmission Real-time Synchronized Video and Audio Recording Built-in 10 inch LCD display (800x600). TV(BNC)/HDMI synchronoous video output 8 Channel simultaneous playback Easy backup: USB devices, network download Access from Smart Phones (iPhone/iPad, Android, Blackberry) USB Mouse Interface for super easy operation Built-in Web Server for direct online access
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 Channel DVR with built-in 10
Pompano Beach, FL, USA
8 Channel DVR with built-in 10" LCD monitor
DVREDGE108S
8 Channel DVR with built-in 10" LCD monitor DVREDGE108S
All-in-One 8 channel DVR with built in 10" LCD monitor. Combo series DVRs use H.264E video compression technology and up-to D1 quality realtime recording. Dual encoding streams are support for smooth remote video viewing. This digital video recorder contains advanced web access, system integration and synchronized audio and video recording features that are suitable for various types of home and professional installations: stores, warehouses, homes, government agencies, education facilities, etc. H.264E Compression. Dual encoding streams Dual encoding streams for smoother network transmission Real-time Synchronized Video and Audio Recording Built-in 10 inch LCD display (800x600). TV(BNC)/HDMI synchronoous video output 8 Channel simultaneous playback Easy backup: USB devices, network download Access from Smart Phones (iPhone/iPad, Android, Blackberry) USB Mouse Interface for super easy operation Built-in Web Server for direct online access

All-in-One 8 channel DVR with built in 10" LCD monitor.
Combo series DVRs use H.264E video compression technology and up-to D1 quality realtime recording. Dual encoding streams are support for smooth remote video viewing.
This digital video recorder contains advanced web access, system integration and synchronized audio and video recording features that are suitable for various types of home and professional installations: stores, warehouses, homes, government agencies, education facilities, etc.

H.264E Compression. Dual encoding streams

Dual encoding streams for smoother network transmission

Real-time Synchronized Video and Audio Recording

Built-in 10 inch LCD display (800x600).

TV(BNC)/HDMI synchronoous video output

8 Channel simultaneous playback

Easy backup: USB devices, network download

Access from Smart Phones (iPhone/iPad, Android, Blackberry)

USB Mouse Interface for super easy operation

Built-in Web Server for direct online access

Supplier's Site Datasheet

Technical Specifications

  IC Realtime, LLC
Product Category Digital Video Recorders
Product Number DVREDGE108S
Product Name 8 Channel DVR with built-in 10" LCD monitor
Image Color
Unlock Full Specs
to access all available technical data

Similar Products

8-CH SLIM H.264E DVR - MAX8 - IC Realtime, LLC
Specs
Image Color
Digital Video Output RS232; RS485; Ethernet
Recording Media Hard Disk
View Details
8-Channel HD CCTV DVR Surveillance Kit - TV-DVR208K  (Version v1.0R) - TRENDnet Inc.
Specs
Features Audio
Storage Capacity 6.00E6 MB
View Details
 - AVR-3000 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Image Color
Video Format NTSC
Digital Video Output RS232; RS485; Parallel Interface; Ethernet; USB
View Details