AUDIX Corporation Wireless Systems Microphone W3L5O Wireless Microphone

Description
RAD360 UHF Wireless Combo System With L5O Lavalier Applications:
Description
RAD360 UHF Wireless Combo System With L5O Lavalier Applications:

Suppliers

Company
Product
Description
Supplier Links
Wireless Systems Microphone - W3L5O Wireless Microphone - AUDIX Corporation
Wilsonville, OR, USA
Wireless Systems Microphone
W3L5O Wireless Microphone
Wireless Systems Microphone W3L5O Wireless Microphone
RAD360 UHF Wireless Combo System With L5O Lavalier Applications:

RAD360 UHF Wireless Combo System With L5O Lavalier Applications:

Supplier's Site

Technical Specifications

  AUDIX Corporation
Product Category Audio Microphones
Product Number W3L5O Wireless Microphone
Product Name Wireless Systems Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers