AUDIX Corporation Multi-Purpose Dynamic Microphone i5

Description
Multi-purpose dynamic microphone with clear accurate sound. Designed, assembled and tested by Audix in the USA, the i5 is a dynamic instrument microphone used for stage, studio and broadcast applications. The i5 is able to handle sound pressure levels in excess of 140 dB without distortion and can be used to mic a wide variety of musical instruments, guitar and bass cabinets, vocals and speech. The i5 is characterized with a cardioid pickup pattern for isolation and feedback control and is equipped with a VLM™ (Very Low Mass) diaphragm for natural, accurate sound reproduction. The i5 is sturdy, compact and easy to position. With a wide frequency response of 50 Hz - 16 kHz, the i5 provides clear, accurate, natural sound reproduction without having to rely on EQ. Roadworthy construction includes a precision cast zinc alloy body, steel grill, black e-coat finish, laser etched model and serial number, Switchcraft® XLR connector and includes a heavy duty nylon mic clip. Type: Dynamic Polar Pattern: Cardioid Frequency Response: 50Hz - 16kHz Impedance: 150 Ohms Sensitivity: 1.5 mV/Pa @1kHz
Datasheet
Description
Multi-purpose dynamic microphone with clear accurate sound. Designed, assembled and tested by Audix in the USA, the i5 is a dynamic instrument microphone used for stage, studio and broadcast applications. The i5 is able to handle sound pressure levels in excess of 140 dB without distortion and can be used to mic a wide variety of musical instruments, guitar and bass cabinets, vocals and speech. The i5 is characterized with a cardioid pickup pattern for isolation and feedback control and is equipped with a VLM™ (Very Low Mass) diaphragm for natural, accurate sound reproduction. The i5 is sturdy, compact and easy to position. With a wide frequency response of 50 Hz - 16 kHz, the i5 provides clear, accurate, natural sound reproduction without having to rely on EQ. Roadworthy construction includes a precision cast zinc alloy body, steel grill, black e-coat finish, laser etched model and serial number, Switchcraft® XLR connector and includes a heavy duty nylon mic clip. Type: Dynamic Polar Pattern: Cardioid Frequency Response: 50Hz - 16kHz Impedance: 150 Ohms Sensitivity: 1.5 mV/Pa @1kHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Purpose Dynamic Microphone - 14521 - TMP Pro Distribution
Berlin, CT, USA
Multi-Purpose Dynamic Microphone
14521
Multi-Purpose Dynamic Microphone 14521
Multi-purpose dynamic microphone with clear accurate sound. Designed, assembled and tested by Audix in the USA, the i5 is a dynamic instrument microphone used for stage, studio and broadcast applications. The i5 is able to handle sound pressure levels in excess of 140 dB without distortion and can be used to mic a wide variety of musical instruments, guitar and bass cabinets, vocals and speech. The i5 is characterized with a cardioid pickup pattern for isolation and feedback control and is equipped with a VLM™ (Very Low Mass) diaphragm for natural, accurate sound reproduction. The i5 is sturdy, compact and easy to position. With a wide frequency response of 50 Hz - 16 kHz, the i5 provides clear, accurate, natural sound reproduction without having to rely on EQ. Roadworthy construction includes a precision cast zinc alloy body, steel grill, black e-coat finish, laser etched model and serial number, Switchcraft® XLR connector and includes a heavy duty nylon mic clip. Type: Dynamic Polar Pattern: Cardioid Frequency Response: 50Hz - 16kHz Impedance: 150 Ohms Sensitivity: 1.5 mV/Pa @1kHz

Multi-purpose dynamic microphone with clear accurate sound.
Designed, assembled and tested by Audix in the USA, the i5 is a dynamic instrument microphone used for stage, studio and broadcast applications. The i5 is able to handle sound pressure levels in excess of 140 dB without distortion and can be used to mic a wide variety of musical instruments, guitar and bass cabinets, vocals and speech.
The i5 is characterized with a cardioid pickup pattern for isolation and feedback control and is equipped with a VLM™ (Very Low Mass) diaphragm for natural, accurate sound reproduction.
The i5 is sturdy, compact and easy to position. With a wide frequency response of 50 Hz - 16 kHz, the i5 provides clear, accurate, natural sound reproduction without having to rely on EQ. Roadworthy construction includes a precision cast zinc alloy body, steel grill, black e-coat finish, laser etched model and serial number, Switchcraft® XLR connector and includes a heavy duty nylon mic clip.
Type: Dynamic
Polar Pattern: Cardioid
Frequency Response: 50Hz - 16kHz
Impedance: 150 Ohms
Sensitivity: 1.5 mV/Pa @1kHz

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 14521
Product Name Multi-Purpose Dynamic Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM66D132HV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Commercial Audio Microphones - MICPAT-4 - Biamp Systems, Ltd.
Specs
Directivity Directional
Application Paging
View Details
Condenser Vocal Microphone - HT2 Condenser Vocal Microphone - AUDIX Corporation
Specs
Directivity Directional; Supercardioid
Frequency Response 50 to 15000 Hz
Sensitivity 4 mV/Pa (27579 mV/psi)
View Details