AUDIX Corporation RAD360 System with OM3 Handheld Transmitter (Purple Band) W3-OM3P

Description
The Audix RAD-360 is a frequency agile UHF wireless microphone system with 193 selectable frequencies and dual tuner, true diversity receivers. Operating in the UHF band between 614-662 MHz, The RAD-360 is designed for a wide range of professional applications. Users of this wireless must be eligible and licensed under FCC regulation Part 74.832. The RAD-360 features easy-to-use and easy-to-read menu driven displays in every component of the system. Both the receiver and the transmitter are synthesizer controlled via Phase Locked Loop (PLL) for stable Radio Frequency (RF) signals. FCC Consumer Alert for Wireless Microphones (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. For more information, call the FCC at 1-888-CALL-FCC (TTY: 1-888-TELL-FCC) or visit the FCC's wireless microphone website at www.fcc.gov.cgb/wire lessmicrophones
Description
The Audix RAD-360 is a frequency agile UHF wireless microphone system with 193 selectable frequencies and dual tuner, true diversity receivers. Operating in the UHF band between 614-662 MHz, The RAD-360 is designed for a wide range of professional applications. Users of this wireless must be eligible and licensed under FCC regulation Part 74.832. The RAD-360 features easy-to-use and easy-to-read menu driven displays in every component of the system. Both the receiver and the transmitter are synthesizer controlled via Phase Locked Loop (PLL) for stable Radio Frequency (RF) signals. FCC Consumer Alert for Wireless Microphones (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. For more information, call the FCC at 1-888-CALL-FCC (TTY: 1-888-TELL-FCC) or visit the FCC's wireless microphone website at www.fcc.gov.cgb/wire lessmicrophones

Suppliers

Company
Product
Description
Supplier Links
RAD360 System with OM3 Handheld Transmitter (Purple Band) - 81572 - TMP Pro Distribution
Berlin, CT, USA
RAD360 System with OM3 Handheld Transmitter (Purple Band)
81572
RAD360 System with OM3 Handheld Transmitter (Purple Band) 81572
The Audix RAD-360 is a frequency agile UHF wireless microphone system with 193 selectable frequencies and dual tuner, true diversity receivers. Operating in the UHF band between 614-662 MHz, The RAD-360 is designed for a wide range of professional applications. Users of this wireless must be eligible and licensed under FCC regulation Part 74.832. The RAD-360 features easy-to-use and easy-to-read menu driven displays in every component of the system. Both the receiver and the transmitter are synthesizer controlled via Phase Locked Loop (PLL) for stable Radio Frequency (RF) signals. FCC Consumer Alert for Wireless Microphones (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. For more information, call the FCC at 1-888-CALL-FCC (TTY: 1-888-TELL-FCC) or visit the FCC's wireless microphone website at www.fcc.gov.cgb/wire lessmicrophones

The Audix RAD-360 is a frequency agile UHF wireless microphone system with 193 selectable frequencies and dual tuner, true diversity receivers. Operating in the UHF band between 614-662 MHz, The RAD-360 is designed for a wide range of professional applications. Users of this wireless must be eligible and licensed under FCC regulation Part 74.832.
The RAD-360 features easy-to-use and easy-to-read menu driven displays in every component of the system. Both the receiver and the transmitter are synthesizer controlled via Phase Locked Loop (PLL) for stable Radio Frequency (RF) signals.
FCC Consumer Alert for Wireless Microphones (U.S.)
Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change.
For more information, call the FCC at 1-888-CALL-FCC (TTY: 1-888-TELL-FCC) or visit the FCC's wireless microphone website at
www.fcc.gov.cgb/wirelessmicrophones

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 81572
Product Name RAD360 System with OM3 Handheld Transmitter (Purple Band)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM67D128BV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Commercial Audio Microphones - MICPAT-4 - Biamp Systems, Ltd.
Specs
Directivity Directional
Application Paging
View Details