AUDIX Corporation Condenser Vocal Microphone VX5 Condenser Vocal Microphone

Description
High performance electret condenser for vocals & acoustic instruments The VX5 is a multi purpose, professional vocal condenser microphone designed for live, studio and broadcast applications. With an ability to duplicate studio quality sound on stage, the VX5 has a smooth and accurate frequency response, resistance to feedback and handles very high SPLs without distortion. Designed with a tight and uniformly controlled supercardioid polar pattern, the VX5 helps isolate vocals from the rest of the stage. Other features are a 14 mm gold vapor diaphragm, an acoustically ported steel mesh grill with a multi-stage pop filter, and a -10 dB pad and bass roll-off filter. The VX5 will handle SPLs in excess of 140 dB (with pad and roll-off engaged) and will provide over 20 dB of ambient noise rejection on live stages. In addition to vocal applications, the VX5 is designed to capture instruments such as guitars, woodwinds, brasses, percussion toys, drum overheads, hi-hats and pianos. The VX5 requires 18 - 52 V phantom power. Applications: Live and studio vocals, lead and backing Speech Acoustic instruments
Datasheet
Description
High performance electret condenser for vocals & acoustic instruments The VX5 is a multi purpose, professional vocal condenser microphone designed for live, studio and broadcast applications. With an ability to duplicate studio quality sound on stage, the VX5 has a smooth and accurate frequency response, resistance to feedback and handles very high SPLs without distortion. Designed with a tight and uniformly controlled supercardioid polar pattern, the VX5 helps isolate vocals from the rest of the stage. Other features are a 14 mm gold vapor diaphragm, an acoustically ported steel mesh grill with a multi-stage pop filter, and a -10 dB pad and bass roll-off filter. The VX5 will handle SPLs in excess of 140 dB (with pad and roll-off engaged) and will provide over 20 dB of ambient noise rejection on live stages. In addition to vocal applications, the VX5 is designed to capture instruments such as guitars, woodwinds, brasses, percussion toys, drum overheads, hi-hats and pianos. The VX5 requires 18 - 52 V phantom power. Applications: Live and studio vocals, lead and backing Speech Acoustic instruments
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Condenser Vocal Microphone - VX5 Condenser Vocal Microphone - AUDIX Corporation
Wilsonville, OR, USA
Condenser Vocal Microphone
VX5 Condenser Vocal Microphone
Condenser Vocal Microphone VX5 Condenser Vocal Microphone
High performance electret condenser for vocals & acoustic instruments The VX5 is a multi purpose, professional vocal condenser microphone designed for live, studio and broadcast applications. With an ability to duplicate studio quality sound on stage, the VX5 has a smooth and accurate frequency response, resistance to feedback and handles very high SPLs without distortion. Designed with a tight and uniformly controlled supercardioid polar pattern, the VX5 helps isolate vocals from the rest of the stage. Other features are a 14 mm gold vapor diaphragm, an acoustically ported steel mesh grill with a multi-stage pop filter, and a -10 dB pad and bass roll-off filter. The VX5 will handle SPLs in excess of 140 dB (with pad and roll-off engaged) and will provide over 20 dB of ambient noise rejection on live stages. In addition to vocal applications, the VX5 is designed to capture instruments such as guitars, woodwinds, brasses, percussion toys, drum overheads, hi-hats and pianos. The VX5 requires 18 - 52 V phantom power. Applications: Live and studio vocals, lead and backing Speech Acoustic instruments

High performance electret condenser for vocals & acoustic instruments

The VX5 is a multi purpose, professional vocal condenser microphone designed for live, studio and broadcast applications. With an ability to duplicate studio quality sound on stage, the VX5 has a smooth and accurate frequency response, resistance to feedback and handles very high SPLs without distortion.

Designed with a tight and uniformly controlled supercardioid polar pattern, the VX5 helps isolate vocals from the rest of the stage. Other features are a 14 mm gold vapor diaphragm, an acoustically ported steel mesh grill with a multi-stage pop filter, and a -10 dB pad and bass roll-off filter. The VX5 will handle SPLs in excess of 140 dB (with pad and roll-off engaged) and will provide over 20 dB of ambient noise rejection on live stages.

In addition to vocal applications, the VX5 is designed to capture instruments such as guitars, woodwinds, brasses, percussion toys, drum overheads, hi-hats and pianos.

The VX5 requires 18 - 52 V phantom power.

Applications:

  • Live and studio vocals, lead and backing
  • Speech
  • Acoustic instruments
Supplier's Site Datasheet

Technical Specifications

  AUDIX Corporation
Product Category Audio Microphones
Product Number VX5 Condenser Vocal Microphone
Product Name Condenser Vocal Microphone
Directivity Directional; Supercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D120AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Condenser Vocal Microphone - HT5 Condenser Vocal Microphone - AUDIX Corporation
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Sensitivity 5 mV/Pa (34473 mV/psi)
View Details