AUDIX Corporation OM Series Touring Vocal Microphone OM7

Description
Designed for touring PA system. Low output gain stage designed to provide maximum gain before feedback in monitors Designed, assembled and tested by Audix in the USA, the OM7 is a dynamic vocal microphone used for professional sound companies, front of house and mixing engineers, and high profile fixed installations. The OM7 is known for its ability to provide unprecedented gain before feedback on concert level stages without sacrificing sound quality. In addition, the OM7 is very resistant to feedback on extremely loud stages, and for performers who tend to "cup" the microphone with both hands. In order to achieve these extraordinary performance benefits, the OM7 is designed with an unconventionally low output level (8-10 dB lower than typical dynamic microphones). This low gain stage acts as a natural "pad" at the capsule in order to maintain high fidelity at the source. For this reason, the OM7 is best suited for use with high quality mixing consoles with plenty of head room to compensate for the low gain. The OM7 is characterized with a super-tight hypercardioid polar pattern which effectively isolates the vocals from the rest of the instruments on stage. With a wide frequency range of 48 Hz - 19 kHz, the OM7 employs a VLM™ (Very Low Mass) diaphragm for a very clean and punchy sound with exceptional transient response. Well balanced, comfortable to hold and durable, the OM7 is manufactured with very high standards and tight tolerances. Roadworthy construction includes a precision die cast zinc alloy body, black e-coat finish, laser etched model and serial number, steel mesh grill, Switchcraft® XLR connector, and heavy duty nylon clip. Type: Dynamic Polar Pattern: Hypercardioid Frequency Response: 48Hz - 19kHz Impedance: 150 Ohms Sensitivity: .8 mV/Pa @1kHz
Datasheet
Description
Designed for touring PA system. Low output gain stage designed to provide maximum gain before feedback in monitors Designed, assembled and tested by Audix in the USA, the OM7 is a dynamic vocal microphone used for professional sound companies, front of house and mixing engineers, and high profile fixed installations. The OM7 is known for its ability to provide unprecedented gain before feedback on concert level stages without sacrificing sound quality. In addition, the OM7 is very resistant to feedback on extremely loud stages, and for performers who tend to "cup" the microphone with both hands. In order to achieve these extraordinary performance benefits, the OM7 is designed with an unconventionally low output level (8-10 dB lower than typical dynamic microphones). This low gain stage acts as a natural "pad" at the capsule in order to maintain high fidelity at the source. For this reason, the OM7 is best suited for use with high quality mixing consoles with plenty of head room to compensate for the low gain. The OM7 is characterized with a super-tight hypercardioid polar pattern which effectively isolates the vocals from the rest of the instruments on stage. With a wide frequency range of 48 Hz - 19 kHz, the OM7 employs a VLM™ (Very Low Mass) diaphragm for a very clean and punchy sound with exceptional transient response. Well balanced, comfortable to hold and durable, the OM7 is manufactured with very high standards and tight tolerances. Roadworthy construction includes a precision die cast zinc alloy body, black e-coat finish, laser etched model and serial number, steel mesh grill, Switchcraft® XLR connector, and heavy duty nylon clip. Type: Dynamic Polar Pattern: Hypercardioid Frequency Response: 48Hz - 19kHz Impedance: 150 Ohms Sensitivity: .8 mV/Pa @1kHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OM Series Touring Vocal Microphone - 14535 - TMP Pro Distribution
Berlin, CT, USA
OM Series Touring Vocal Microphone
14535
OM Series Touring Vocal Microphone 14535
Designed for touring PA system. Low output gain stage designed to provide maximum gain before feedback in monitors Designed, assembled and tested by Audix in the USA, the OM7 is a dynamic vocal microphone used for professional sound companies, front of house and mixing engineers, and high profile fixed installations. The OM7 is known for its ability to provide unprecedented gain before feedback on concert level stages without sacrificing sound quality. In addition, the OM7 is very resistant to feedback on extremely loud stages, and for performers who tend to "cup" the microphone with both hands. In order to achieve these extraordinary performance benefits, the OM7 is designed with an unconventionally low output level (8-10 dB lower than typical dynamic microphones). This low gain stage acts as a natural "pad" at the capsule in order to maintain high fidelity at the source. For this reason, the OM7 is best suited for use with high quality mixing consoles with plenty of head room to compensate for the low gain. The OM7 is characterized with a super-tight hypercardioid polar pattern which effectively isolates the vocals from the rest of the instruments on stage. With a wide frequency range of 48 Hz - 19 kHz, the OM7 employs a VLM™ (Very Low Mass) diaphragm for a very clean and punchy sound with exceptional transient response. Well balanced, comfortable to hold and durable, the OM7 is manufactured with very high standards and tight tolerances. Roadworthy construction includes a precision die cast zinc alloy body, black e-coat finish, laser etched model and serial number, steel mesh grill, Switchcraft® XLR connector, and heavy duty nylon clip. Type: Dynamic Polar Pattern: Hypercardioid Frequency Response: 48Hz - 19kHz Impedance: 150 Ohms Sensitivity: .8 mV/Pa @1kHz

Designed for touring PA system. Low output gain stage designed to provide maximum gain before feedback in monitors
Designed, assembled and tested by Audix in the USA, the OM7 is a dynamic vocal microphone used for professional sound companies, front of house and mixing engineers, and high profile fixed installations. The OM7 is known for its ability to provide unprecedented gain before feedback on concert level stages without sacrificing sound quality. In addition, the OM7 is very resistant to feedback on extremely loud stages, and for performers who tend to "cup" the microphone with both hands.
In order to achieve these extraordinary performance benefits, the OM7 is designed with an unconventionally low output level (8-10 dB lower than typical dynamic microphones). This low gain stage acts as a natural "pad" at the capsule in order to maintain high fidelity at the source. For this reason, the OM7 is best suited for use with high quality mixing consoles with plenty of head room to compensate for the low gain.
The OM7 is characterized with a super-tight hypercardioid polar pattern which effectively isolates the vocals from the rest of the instruments on stage. With a wide frequency range of 48 Hz - 19 kHz, the OM7 employs a VLM™ (Very Low Mass) diaphragm for a very clean and punchy sound with exceptional transient response.
Well balanced, comfortable to hold and durable, the OM7 is manufactured with very high standards and tight tolerances. Roadworthy construction includes a precision die cast zinc alloy body, black e-coat finish, laser etched model and serial number, steel mesh grill, Switchcraft® XLR connector, and heavy duty nylon clip.
Type: Dynamic
Polar Pattern: Hypercardioid
Frequency Response: 48Hz - 19kHz
Impedance: 150 Ohms
Sensitivity: .8 mV/Pa @1kHz

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 14535
Product Name OM Series Touring Vocal Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM69D129FV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMO-4015PN-42KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 110 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Installed Sound Microphone - M40 Installed Sound Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid; Supercardioid; Hypercardioid
Frequency Response 60 to 10000 Hz
Sensitivity 38 mV/Pa (261997 mV/psi)
View Details