AUDIX Corporation Live and Studio Condenser Microphone SCX25A

Description
The SCX25A is a professional studio condenser microphone with an elegant design and a patented capsule suspension system. Uniquely shockmounted within an intricate machined brass ring, the SCX25A capsule is completely isolated from the mic body and electronics. By successfully minimizing acoustic reflections and diffractions, the SCX25A delivers a pure, open-air sound with exceptional detail and realism. With a smooth uniform frequency response from 20 Hz - 20 kHz, the SCX25A is very consistent when responding to on and off-axis signals, exhibiting excellent phase coherence and minimal proximity effect. The SCX25A is characterized with a wide cardioid polar pattern which enables the sound engineer the opportunity to blend the sound of the instrument or vocal with the sound of the room. Other features include a one-inch (25 mm) gold vapor capsule, miniaturized electronics, and an extremely small footprint. The SCX25A will handle sound pressure levels in excess of 135 dB and will provide up to 20 dB of ambient noise rejection. In addition to vocals, the SCX25A is ideally suited to capture acoustic instruments such as piano, guitar, vibes, woodwinds, brass, percussion toys, drum overheads, orchestra and symphony sectionals. The SCX25A, which is manufactured to exacting standards and tight tolerances, features a precision machined brass body, innovative capsule suspension system, steel mesh grill, black e-coat finish, laser etched model and serial number, Switchcraft® XLR connector, and heavy duty nylon clip. Type: Condenser Polar Pattern: Cardioid Frequency Response: 20Hz - 20kHz Impedance: 200 Ohms Sensitivity: 28 mV/Pa @1kHz
Datasheet
Description
The SCX25A is a professional studio condenser microphone with an elegant design and a patented capsule suspension system. Uniquely shockmounted within an intricate machined brass ring, the SCX25A capsule is completely isolated from the mic body and electronics. By successfully minimizing acoustic reflections and diffractions, the SCX25A delivers a pure, open-air sound with exceptional detail and realism. With a smooth uniform frequency response from 20 Hz - 20 kHz, the SCX25A is very consistent when responding to on and off-axis signals, exhibiting excellent phase coherence and minimal proximity effect. The SCX25A is characterized with a wide cardioid polar pattern which enables the sound engineer the opportunity to blend the sound of the instrument or vocal with the sound of the room. Other features include a one-inch (25 mm) gold vapor capsule, miniaturized electronics, and an extremely small footprint. The SCX25A will handle sound pressure levels in excess of 135 dB and will provide up to 20 dB of ambient noise rejection. In addition to vocals, the SCX25A is ideally suited to capture acoustic instruments such as piano, guitar, vibes, woodwinds, brass, percussion toys, drum overheads, orchestra and symphony sectionals. The SCX25A, which is manufactured to exacting standards and tight tolerances, features a precision machined brass body, innovative capsule suspension system, steel mesh grill, black e-coat finish, laser etched model and serial number, Switchcraft® XLR connector, and heavy duty nylon clip. Type: Condenser Polar Pattern: Cardioid Frequency Response: 20Hz - 20kHz Impedance: 200 Ohms Sensitivity: 28 mV/Pa @1kHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Live and Studio Condenser Microphone - 51067 - TMP Pro Distribution
Berlin, CT, USA
Live and Studio Condenser Microphone
51067
Live and Studio Condenser Microphone 51067
The SCX25A is a professional studio condenser microphone with an elegant design and a patented capsule suspension system. Uniquely shockmounted within an intricate machined brass ring, the SCX25A capsule is completely isolated from the mic body and electronics. By successfully minimizing acoustic reflections and diffractions, the SCX25A delivers a pure, open-air sound with exceptional detail and realism. With a smooth uniform frequency response from 20 Hz - 20 kHz, the SCX25A is very consistent when responding to on and off-axis signals, exhibiting excellent phase coherence and minimal proximity effect. The SCX25A is characterized with a wide cardioid polar pattern which enables the sound engineer the opportunity to blend the sound of the instrument or vocal with the sound of the room. Other features include a one-inch (25 mm) gold vapor capsule, miniaturized electronics, and an extremely small footprint. The SCX25A will handle sound pressure levels in excess of 135 dB and will provide up to 20 dB of ambient noise rejection. In addition to vocals, the SCX25A is ideally suited to capture acoustic instruments such as piano, guitar, vibes, woodwinds, brass, percussion toys, drum overheads, orchestra and symphony sectionals. The SCX25A, which is manufactured to exacting standards and tight tolerances, features a precision machined brass body, innovative capsule suspension system, steel mesh grill, black e-coat finish, laser etched model and serial number, Switchcraft® XLR connector, and heavy duty nylon clip. Type: Condenser Polar Pattern: Cardioid Frequency Response: 20Hz - 20kHz Impedance: 200 Ohms Sensitivity: 28 mV/Pa @1kHz

The SCX25A is a professional studio condenser microphone with an elegant design and a patented capsule suspension system. Uniquely shockmounted within an intricate machined brass ring, the SCX25A capsule is completely isolated from the mic body and electronics. By successfully minimizing acoustic reflections and diffractions, the SCX25A delivers a pure, open-air sound with exceptional detail and realism.
With a smooth uniform frequency response from 20 Hz - 20 kHz, the SCX25A is very consistent when responding to on and off-axis signals, exhibiting excellent phase coherence and minimal proximity effect. The SCX25A is characterized with a wide cardioid polar pattern which enables the sound engineer the opportunity to blend the sound of the instrument or vocal with the sound of the room. Other features include a one-inch (25 mm) gold vapor capsule, miniaturized electronics, and an extremely small footprint. The SCX25A will handle sound pressure levels in excess of 135 dB and will provide up to 20 dB of ambient noise rejection.
In addition to vocals, the SCX25A is ideally suited to capture acoustic instruments such as piano, guitar, vibes, woodwinds, brass, percussion toys, drum overheads, orchestra and symphony sectionals.
The SCX25A, which is manufactured to exacting standards and tight tolerances, features a precision machined brass body, innovative capsule suspension system, steel mesh grill, black e-coat finish, laser etched model and serial number, Switchcraft® XLR connector, and heavy duty nylon clip.
Type: Condenser
Polar Pattern: Cardioid
Frequency Response: 20Hz - 20kHz
Impedance: 200 Ohms
Sensitivity: 28 mV/Pa @1kHz

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 51067
Product Name Live and Studio Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D121AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers