AUDIX Corporation Condenser Vocal Microphone HT5 Condenser Vocal Microphone

Description
Slim-line headset vocal condenser microphone for wired or wireless applications. The HT5 has a uniformly controlled omnidirectional polar pattern and is designed to capture vocals from a comfortable distance of 2"-3" off axis. With a wide frequency range of 20 Hz - 20 kHz, this mic will handle high SPLs of ≥140 dB without distortion. The HT5 headset condenser microphone has excellent sonic characteristics, intelligibility and high sensitivity. The HT5 is easy to position, lightweight and manufactured with very tight tolerances. The HT5 is designed with a high performance 5 mm capsule as well as a 3' high quality cable terminating in a mini-XLRf connector. Applications: Speech Presentation Videography Theatrical productions
Datasheet
Description
Slim-line headset vocal condenser microphone for wired or wireless applications. The HT5 has a uniformly controlled omnidirectional polar pattern and is designed to capture vocals from a comfortable distance of 2"-3" off axis. With a wide frequency range of 20 Hz - 20 kHz, this mic will handle high SPLs of ≥140 dB without distortion. The HT5 headset condenser microphone has excellent sonic characteristics, intelligibility and high sensitivity. The HT5 is easy to position, lightweight and manufactured with very tight tolerances. The HT5 is designed with a high performance 5 mm capsule as well as a 3' high quality cable terminating in a mini-XLRf connector. Applications: Speech Presentation Videography Theatrical productions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Condenser Vocal Microphone - HT5 Condenser Vocal Microphone - AUDIX Corporation
Wilsonville, OR, USA
Condenser Vocal Microphone
HT5 Condenser Vocal Microphone
Condenser Vocal Microphone HT5 Condenser Vocal Microphone
Slim-line headset vocal condenser microphone for wired or wireless applications. The HT5 has a uniformly controlled omnidirectional polar pattern and is designed to capture vocals from a comfortable distance of 2"-3" off axis. With a wide frequency range of 20 Hz - 20 kHz, this mic will handle high SPLs of ≥140 dB without distortion. The HT5 headset condenser microphone has excellent sonic characteristics, intelligibility and high sensitivity. The HT5 is easy to position, lightweight and manufactured with very tight tolerances. The HT5 is designed with a high performance 5 mm capsule as well as a 3' high quality cable terminating in a mini-XLRf connector. Applications: Speech Presentation Videography Theatrical productions

Slim-line headset vocal condenser microphone for wired or wireless applications.

The HT5 has a uniformly controlled omnidirectional polar pattern and is designed to capture vocals from a comfortable distance of 2"-3" off axis. With a wide frequency range of 20 Hz - 20 kHz, this mic will handle high SPLs of ≥140 dB without distortion. The HT5 headset condenser microphone has excellent sonic characteristics, intelligibility and high sensitivity.

The HT5 is easy to position, lightweight and manufactured with very tight tolerances. The HT5 is designed with a high performance 5 mm capsule as well as a 3' high quality cable terminating in a mini-XLRf connector.

Applications:

  • Speech
  • Presentation
  • Videography
  • Theatrical productions
Supplier's Site Datasheet

Technical Specifications

  AUDIX Corporation
Product Category Audio Microphones
Product Number HT5 Condenser Vocal Microphone
Product Name Condenser Vocal Microphone
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphones - 448-IM69D129FV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Parlé microphones - Parlé TCM-XA Ceiling - Biamp Systems, Ltd.
Specs
Actual Size 5.9 inch (150 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details