AUDIX Corporation Installed Sound Microphone L5 Installed Sound Microphone

Description
Micro-sized lavalier condenser microphone for wireless and wired applications. The L5 is a micro-sized (5 mm) cardioid condenser microphone also available with an omnidirectional polar pattern. The L5, which features modular, interchangeable capsules, is intended for use with the RAD360 Wireless System as well as hard-wired vocal and instrument applications. Designed to provide the highest quality sound in the smallest possible package, the L5 miniature condenser is ideal for broadcast and live sound applications including speech, interview, presentation, theatrical production and instruments. The L5 has clarity, a low profile, ease of operation and the ability to accurately capture and reproduce vocals from 4"- 8" or acoustic instruments from 1"- 2". With a smooth and accurate frequency range of 20 Hz - 20 kHz for L5O and 40 Hz - 20 kHz for the L5, these microphone are lightweight and discrete The L5 is available in 4 models as follows: L5: Cardioid microphone with 3' cable terminating to a mini-XLRf connector for use with RAD360 wireless L5O: As above with omni-directional capsule L5P: Cardioid microphone with 8' cable terminating to a mini-XLRf connector with phantom power adapter for hard wired applications. L5OP: As above with omni-directional capsule Manufactured to high standards and tight tolerances, the L5 features a modular threaded capsule, a machined brass body with matte black finish and high quality shielded microphone cable. Applications: For use with RAD360 wireless bodypack Speech Interviews Presentation Acoustic instruments
Datasheet
Description
Micro-sized lavalier condenser microphone for wireless and wired applications. The L5 is a micro-sized (5 mm) cardioid condenser microphone also available with an omnidirectional polar pattern. The L5, which features modular, interchangeable capsules, is intended for use with the RAD360 Wireless System as well as hard-wired vocal and instrument applications. Designed to provide the highest quality sound in the smallest possible package, the L5 miniature condenser is ideal for broadcast and live sound applications including speech, interview, presentation, theatrical production and instruments. The L5 has clarity, a low profile, ease of operation and the ability to accurately capture and reproduce vocals from 4"- 8" or acoustic instruments from 1"- 2". With a smooth and accurate frequency range of 20 Hz - 20 kHz for L5O and 40 Hz - 20 kHz for the L5, these microphone are lightweight and discrete The L5 is available in 4 models as follows: L5: Cardioid microphone with 3' cable terminating to a mini-XLRf connector for use with RAD360 wireless L5O: As above with omni-directional capsule L5P: Cardioid microphone with 8' cable terminating to a mini-XLRf connector with phantom power adapter for hard wired applications. L5OP: As above with omni-directional capsule Manufactured to high standards and tight tolerances, the L5 features a modular threaded capsule, a machined brass body with matte black finish and high quality shielded microphone cable. Applications: For use with RAD360 wireless bodypack Speech Interviews Presentation Acoustic instruments
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Installed Sound Microphone - L5 Installed Sound Microphone - AUDIX Corporation
Wilsonville, OR, USA
Installed Sound Microphone
L5 Installed Sound Microphone
Installed Sound Microphone L5 Installed Sound Microphone
Micro-sized lavalier condenser microphone for wireless and wired applications. The L5 is a micro-sized (5 mm) cardioid condenser microphone also available with an omnidirectional polar pattern. The L5, which features modular, interchangeable capsules, is intended for use with the RAD360 Wireless System as well as hard-wired vocal and instrument applications. Designed to provide the highest quality sound in the smallest possible package, the L5 miniature condenser is ideal for broadcast and live sound applications including speech, interview, presentation, theatrical production and instruments. The L5 has clarity, a low profile, ease of operation and the ability to accurately capture and reproduce vocals from 4"- 8" or acoustic instruments from 1"- 2". With a smooth and accurate frequency range of 20 Hz - 20 kHz for L5O and 40 Hz - 20 kHz for the L5, these microphone are lightweight and discrete The L5 is available in 4 models as follows: L5: Cardioid microphone with 3' cable terminating to a mini-XLRf connector for use with RAD360 wireless L5O: As above with omni-directional capsule L5P: Cardioid microphone with 8' cable terminating to a mini-XLRf connector with phantom power adapter for hard wired applications. L5OP: As above with omni-directional capsule Manufactured to high standards and tight tolerances, the L5 features a modular threaded capsule, a machined brass body with matte black finish and high quality shielded microphone cable. Applications: For use with RAD360 wireless bodypack Speech Interviews Presentation Acoustic instruments

Micro-sized lavalier condenser microphone for wireless and wired applications.

The L5 is a micro-sized (5 mm) cardioid condenser microphone also available with an omnidirectional polar pattern. The L5, which features modular, interchangeable capsules, is intended for use with the RAD360 Wireless System as well as hard-wired vocal and instrument applications.

Designed to provide the highest quality sound in the smallest possible package, the L5 miniature condenser is ideal for broadcast and live sound applications including speech, interview, presentation, theatrical production and instruments. The L5 has clarity, a low profile, ease of operation and the ability to accurately capture and reproduce vocals from 4"- 8" or acoustic instruments from 1"- 2".

With a smooth and accurate frequency range of 20 Hz - 20 kHz for L5O and 40 Hz - 20 kHz for the L5, these microphone are lightweight and discrete

The L5 is available in 4 models as follows:

  • L5: Cardioid microphone with 3' cable terminating to a mini-XLRf connector for use with RAD360 wireless
  • L5O: As above with omni-directional capsule
  • L5P: Cardioid microphone with 8' cable terminating to a mini-XLRf connector with phantom power adapter for hard wired applications.
  • L5OP: As above with omni-directional capsule

Manufactured to high standards and tight tolerances, the L5 features a modular threaded capsule, a machined brass body with matte black finish and high quality shielded microphone cable.

Applications:

  • For use with RAD360 wireless bodypack
  • Speech
  • Interviews
  • Presentation
  • Acoustic instruments
Supplier's Site Datasheet

Technical Specifications

  AUDIX Corporation
Product Category Audio Microphones
Product Number L5 Installed Sound Microphone
Product Name Installed Sound Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM63D135AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers